Emerson CG90100100
Emerson CG90100100
feed

Emerson CG90100100

Manufacturer No:

CG90100100

Manufacturer:

Emerson

Utmel No:

769-CG90100100

Package:

-

ECAD Model:

Description:

Appleton Cable Entries
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
CG90100100 information

Specifications
Emerson CG90100100 technical specifications, attributes, parameters and parts with similar specifications to Emerson CG90100100.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Aluminum
  • Maximum Cable Diameter (mm)
    28.58 mm
  • Minimum Cable Diameter (mm)
    25.4 mm
  • Angle
    90 Degrees
  • Manufacturer Part Number
    CG90100100
  • Approvals
    CSA, UL
  • Cable Style
    Round
  • Manufacturer
    Appleton
  • Grip Type
    Bushing Grip with Strain Relief
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Metallic
0 Similar Products Remaining
CG90100100 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products