- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCRC-26B-6A-RT Essentra Components | 326 |
| Datasheet | 3 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | - | - | Natural | - | Acrylic Based (RMS-15) | - | Base | 3.240 82.30mm | - | - | 82.3mm | 0.825 20.96mm | 3.660 92.96mm | 0.625 15.88mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WS-SE3-1-01 Essentra Components | 42 |
| Datasheet | 10 Weeks | Cable | Arrowhead | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2013 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | 65°C | -40°C | Natural | - | - | - | Side Entry | 0.269L x 0.118 H 6.83mmx3.00mm | 0.314 7.98mm | - | - | 0.220 5.59mm | 0.708 17.98mm | 0.551 14.00mm | - | 0.062 ~ 0.102 1.57mm ~ 2.59mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() TWR-C Panduit Corp | 804 |
| - | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 72.574779g | Nylon | 0.560 (14.22mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, Spring | 65°C | -40°C | Natural | 9.5mm | - | #6 M3 | - | 0.375 9.53mm | 0.150 3.81mm | - | - | 0.400 10.16mm | 1.400 35.56mm | 0.380 9.65mm | - | - | 0.060 1.52mm | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() N-7-BK Essentra Components | 2522 |
| Datasheet | 11 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.531 (13.50mm) | Bulk | 2005 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | #8 M4 | - | 0.438 11.13mm | 0.172 4.37mm | - | - | - | - | 0.375 9.53mm | - | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FCRC-13B-6A-RT Essentra Components | 1530 |
| Datasheet | 3 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | - | - | Natural | - | Acrylic Based (RMS-15) | - | Base | 1.620 41.15mm | - | - | 41.1mm | 0.825 20.96mm | 2.040 51.82mm | 0.625 15.88mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WS-9-4-01 Essentra Components | 1835 |
| Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Hinged | 0.440L x 1.070 H 11.18mmx27.18mm | 0.157 x 0.283 4.00mmx7.19mm Rectangular | Anti-Rotation Pin | - | 1.370 34.80mm | 0.600 15.24mm | 0.220 5.59mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() RWS-10-01BK Essentra Components | 297 | - | Datasheet | 3 Weeks | - | Arrowhead | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | Round | 0.625 15.88mm | 0.250 6.35mm | - | - | 0.969 24.61mm | 1.031 26.19mm | 0.297 7.54mm | - | 0.030 ~ 0.060 0.76mm ~ 1.52mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() WAC2-01 Essentra Components | 574 | - | Datasheet | 8 Weeks | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Locking, Webbed | 0.118 ~ 0.335 3.00mm ~ 8.51mm | 0.236 ~ 0.267 5.99mm ~ 6.78mm | - | - | 0.827 21.00mm | - | 0.630 16.00mm | - | 0.019 ~ 0.098 0.48mm ~ 2.49mm | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() PK16 Panduit Corp | 216 |
| - | 4 Weeks | Clip, Wire | Beam, Drop Wire, or Rod Mount, Clip On | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | - | 1.000 25.40mm | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCRC-19B-4A-RT Essentra Components | 1640 |
| Datasheet | 3 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | - | - | Natural | - | Acrylic Based (RMS-15) | - | Base | 2.310 58.67mm | - | - | - | 0.575 14.60mm | 2.720 69.09mm | 0.625 15.88mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 17304-ES 3M | 62 |
| Datasheet | 3 Weeks | - | Adhesive | Plastic | - | - | - | Bulk | - | Command™ | Obsolete | 1 (Unlimited) | Clip, Bendable | - | - | White | - | Rubber Resin Based | - | - | 1.250 31.75mm | - | - | - | 1.000 25.40mm | 3.625 92.08mm | 1.000 25.40mm | - | - | - | - | - | - | - | - | ||
![]() LWS-SR-2-01 Essentra Components | 5193 | - | Datasheet | 3 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | #6 or SR-35XX Series Rivet | Locking | 0.438L x 0.340 H 11.13mmx8.64mm | 0.142 ~ 0.146 3.61mm ~ 3.71mm | - | - | 0.650 16.51mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.010 ~ 0.219 0.25mm ~ 5.56mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() WHC-250-01BK Essentra Components | 616 | - | Datasheet | 3 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, P-Type | - | - | Black | - | - | #10 M5 | Open | 0.250 6.35mm | 0.204 5.18mm | Ribbed | - | - | 0.830 21.08mm | 0.400 10.16mm | - | - | 0.040 1.02mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() AKKL-2140A-RT Essentra Components | 43 | - | Datasheet | 11 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco, KWIK KLIP | Active | 1 (Unlimited) | Clip, C-Type | - | - | Natural | - | Rubber Based (RMS-136) | - | Locking, Round | 0.215 ~ 0.258 5.46mm ~ 6.55mm | - | - | - | 0.708 17.98mm | 0.850 21.59mm | 0.650 16.51mm | 20.32mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() V-1001 Essentra Components | 145 | - | Datasheet | 4 Weeks | Screw | Fastener | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | #2 M2 | - | 0.310 7.87mm | 0.094 2.39mm | Flame Retardant | 7.9mm | 0.360 9.14mm | 0.500 12.70mm | 0.500 12.70mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() WCK-720-01 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | - | Clip, C-Type | - | - | Natural | - | - | - | - | 0.720L x 0.540 H 18.29mmx13.72mm | - | - | 18.3mm | 0.700 17.78mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() STL-6-750-8-01 Essentra Components | 50 |
| - | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | - | - | Natural | - | - | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.236 5.99mm | - | - | 1.949 49.50mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2884994 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Cable | Cable Tie | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Black | - | - | - | Round, Standoff | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 151-01429 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.587 (40.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M10 | 30°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 2.803 71.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() CCS12-S8-X Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 14.968548g | - | 0.330 (8.38mm) | Bulk | 2005 | - | Obsolete | Not Applicable | Clip, P-Type | - | - | Natural | - | - | #8 M4 | - | 0.120 3.05mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - |