- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT4S-M0 Panduit Corp | 4027 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.658051kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | 8.1mm | - | 102 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 5.588mm | 384mm | 0.185 4.70mm | 15 | 1.260' 384.00mm | No | No SVHC | ROHS3 Compliant | ||
![]() GT.50X84P2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.75 (44.45mm) | - | - | 203.3016mm | 0.500 12.70mm | 8 | 0.667' 203.20mm 8.00 | - | - | RoHS Compliant | ||
![]() GT.75X153C2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.88 (98.55mm) | - | - | 381mm | 0.750 19.05mm | 15 | 1.250' 381.00mm | - | - | RoHS Compliant | ||
![]() RT50LL9M4 HellermannTyton | 27 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 3.98 (101.00mm) | - | - | 381mm | 0.181 4.60mm | 15 | 1.250' 381.00mm | - | - | RoHS Compliant | ||
![]() GT.50X65P2 HellermannTyton | 27 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Green | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.00 (25.40mm) | - | - | 152.4mm | 0.500 12.70mm | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | - | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 25.4mm | 384.048mm | 0.180 4.57mm | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | ||
![]() IT9115-CUV16B Panduit Corp | 48 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Pink | - | - | - | 124 lbs (56.25 kg) | - | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | 7.62mm | 389mm | 0.350 8.89mm | 15.25 | 1.270' 387.00mm | - | - | ROHS3 Compliant | ||
![]() PRT1S-C Panduit Corp | 50 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 99.790321g | Nylon | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | - | - | Natural | - | Not Halogen Free | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.00 (25.40mm) | Plenum Rated | 5.5626mm | 122mm | 0.190 4.83mm | 4.75 | 0.400' 121.92mm 4.80 | - | - | ROHS3 Compliant | ||
![]() MLT6LH-LP Panduit Corp | 714 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 453.59237g | Stainless Steel | 50 per Pkg | 2005 | Pan-Steel® MLT | Active | Not Applicable | 85°C | -40°C | Silver | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | - | - | 521mm | 0.250 6.35mm | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | ||
![]() S8-18-C Panduit Corp | 756 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.09 (53.09mm) | - | - | - | 0.100 2.54mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | ROHS3 Compliant | ||
![]() PRT2H-TL Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 250 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 80 lbs (36.29 kg) | - | Standard, Releasable | 2.00 (50.80mm) | - | 7.62mm | 213mm | 0.300 7.62mm | 8.5 | 0.700' 213.36mm 8.40 | - | - | ROHS3 Compliant | ||
![]() PLC4H-S25-L0 Panduit Corp | 201 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 349.266153g | Nylon | 50 per Pkg | 2011 | PAN-TY® PLC | Active | Not Applicable | - | - | Black | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | - | 384mm | 0.300 7.62mm | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | ||
![]() MSW75T30-CR6 Panduit Corp | 630 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MLT6WLH-LP Panduit Corp | 22 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 453.59237g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | 8.5mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | - | - | 521mm | 0.250 6.35mm | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | ||
![]() 126-00049 HellermannTyton | 3606 |
| Datasheet | 2 Weeks | - | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2013 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 160.02mm | 0.185 4.70mm | 6.25 | 0.525' 160.00mm 6.30 | - | - | RoHS Compliant | ||
![]() PLT1S-M30 Panduit Corp | 110 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 775.642953g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | Heat Stabilized | 5.588mm | 122mm | 0.190 4.83mm | 4.75 | 0.400' 121.92mm 4.80 | - | - | ROHS3 Compliant | ||
![]() BT2I-M Panduit Corp | 77 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | 6.3mm | - | 51 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 4.699mm | 203mm | 0.141 3.58mm | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | ||
![]() BT3S-M300 Panduit Corp | 96000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Black | 4.7mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | Heat Stabilized, Weather Resistant | - | 304.8mm | 0.185 4.70mm | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | ||
![]() PLWP2SA-D Panduit Corp | 2772 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.360777g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | - | - | Natural | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | - | 9.398mm | 196mm | 0.190 4.83mm | 7.75 | 0.642' 195.58mm 7.70 | - | - | ROHS3 Compliant | ||
![]() GT.75X6000 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | 15.24m | 0.750 19.05mm | 50' | 50.00' 15.24m | - | Unknown | RoHS Compliant |