Panduit Corp BT4S-M0
Panduit Corp BT4S-M0
feed

Panduit Corp BT4S-M0

Manufacturer No:

BT4S-M0

Manufacturer:

Panduit Corp

Utmel No:

1853-BT4S-M0

Package:

Metal

ECAD Model:

Description:

Cable Tie, Dome Top Barb Ty, Nylon 6.6 (Polyamide 6.6), Black, 384 mm, 4.7 mm, 102 mm, 50 lb

Quantity:

Unit Price: $0.544499

Ext Price: $0.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3616

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.544499

    $0.54

  • 10

    $0.513678

    $5.14

  • 100

    $0.484602

    $48.46

  • 500

    $0.457172

    $228.59

  • 1000

    $0.431294

    $431.29

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BT4S-M0 information

Specifications
Documents & Media
Product Comparison
Panduit Corp BT4S-M0 technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp BT4S-M0.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Free Hanging
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Metal
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide (PA66), Nylon 6/6
  • Weight
    2.658051kg
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Nylon
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    1000 per Pkg
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    DOME-TOP® BARB-TY® BT
  • Published
    2005
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Color
    Black
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    8.1mm
  • Wire/Cable Diameter

    Wire/Cable Diameter refers to the measurement of the thickness of a wire or cable. This dimension is crucial as it influences the electrical resistance, current-carrying capacity, and overall performance of the component. A larger diameter typically allows for greater current flow and reduces resistance, while a smaller diameter can limit these attributes. The diameter is often specified in units such as millimeters or American Wire Gauge (AWG) numbers.

    102 mm
  • Tensile Strength

    Ultimate tensile strength (UTS), often shortened to tensile strength (TS), ultimate strength, or Ftu within equations, is the maximum stress that a material can withstand while being stretched or pulled before breaking. In brittle materials the ultimate tensile strength is close to the yield point, whereas in ductile materials the ultimate tensile strength can be higher.

    50 lbs (22.68 kg)
  • Wire/Cable Color

    The parameter "Wire/Cable Color" in electronic components refers to the specific colors used to identify the different wires or cables within a multi-wire system. These colors can indicate the function, polarity, or status of each wire, facilitating easier maintenance, troubleshooting, and connections. Color coding is crucial for safety and efficiency, helping to prevent errors during installation and operation. It also aids in the organization of wiring in complex systems, ensuring clear identification of connections.

    Black
  • Wire/Cable Tie Type

    The parameter "Wire/Cable Tie Type" in electronic components refers to the specific type or style of tie used to secure and organize wires or cables within a system or device. Wire/cable ties are commonly used in electronics to bundle and fasten wires together, preventing tangling and ensuring a neat and organized layout. The type of tie chosen can vary based on factors such as the size and number of wires being secured, the environment in which the component will be used, and the desired level of durability and reusability. Common types of wire/cable ties include zip ties, hook and loop ties, and twist ties, each offering unique features and benefits for different applications. Selecting the appropriate tie type is important for maintaining the integrity and functionality of the electronic system.

    Standard, Locking
  • Bundle Diameter

    The overall diameter required to fit the bundle in an existing shell or tank.

    4.00 (101.60mm)
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Weather Resistant
  • Height
    5.588mm
  • Length
    384mm
  • Width
    0.185 4.70mm
  • Length - Approximate

    Length - Approximate is a parameter commonly found in electronic components specifications. It refers to the approximate physical length of the component, such as a resistor, capacitor, or integrated circuit. This measurement is important for determining the size and fit of the component on a circuit board or within an electronic device. The length is typically provided in millimeters or inches and helps engineers and designers ensure proper placement and spacing of components for optimal performance and functionality.

    15
  • Length - Actual

    Length - Actual is a parameter used in electronic components to describe the physical length of a component in real-world measurements. This measurement is typically specified in millimeters or inches and refers to the actual physical size of the component, as opposed to theoretical or nominal dimensions. It is an important parameter to consider when designing and assembling electronic circuits, as it ensures proper fit and alignment of components on a circuit board. Manufacturers provide this specification to help engineers and designers accurately plan and implement their electronic designs.

    1.260' 384.00mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp BT4S-M0.
The three parts on the right have similar specifications to Panduit Corp & BT4S-M0.
BT4S-M0 Relevant information

Related Categories
Similar Products
The following parts include "BT4S-M0" in Panduit Corp BT4S-M0.
  • Part Number
  • Manufacturer
  • Package
  • Description