- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Base Product Number | Content | Dim | Dimensions | Factory colour | Fire protection properties | Gearing | Halogen-free | Head Type | Manufacturer part # | Material (details) | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Package | Product Status | RoHS-compliant | Series | Type | Color | Shelf Life | Storage/Refrigeration Temperature | Shelf Life Start | Tensile Strength | Quantity | Wire/Cable Tie Type | Bundle Diameter | Features | Length | Width | Length - Approximate | Length - Actual |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1225 American Electrical | 11 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | - | Bag | Active | - | - | - | Natural | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 2.17 (55.00mm) | - | - | 0.300 (7.62mm) | 8.5 | 0.722 (220.00mm, 8.66) | ||
![]() IMT38070 Schneider | In Stock | - | - | - | Polyurethane | - | 24pc(s) | (L x W) 300 mm x 10 mm | 10 mm x 300mm | White | - | - | Yes | - | IMT38070 | - | +60°C | - | - | - | -20°C | - | - | - | - | - | IMT38070 | - | - | - | - | - | - | - | - | - | 300mm | 10mm | - | - | ||
![]() PLT3S-P2013I-M5 Panduit | In Stock | - | - | - | - | PLT3S | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-85369 T50SL5-PA66-NA HellermannTyton | 141 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | +85°C | - | - | -40°C | - | - | - | T50SL5 | Non-Releasable | - | - | - | - | 225N | 100 | - | - | - | 165mm | 4.7 mm | - | - | ||
![]() 111-85729 T50RSFM-PA66-NA HellermannTyton | 42 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | +85°C | - | - | -40°C | - | - | - | T50RSFM | Non-Releasable | - | - | - | - | 225N | 100 | - | - | - | 200mm | 4.7 mm | - | - | ||
![]() 121-82119 KR8/21-PA66-NA HellermannTyton | 246 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | +85°C | - | - | -40°C | - | - | - | KR8/21 | Non-Releasable | - | - | - | - | 785N | 50 | - | - | - | 210mm | 8 mm | - | - | ||
![]() 4ZERO23CT110120B Micro Plastics | In Stock | - | - | - | Impact-Modified Nylon 6/6 | - | - | - | - | - | - | - | - | Non-Releasable | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4ZERO23CT145050B Micro Plastics | In Stock | - | - | - | Impact-Modified Nylon 6/6 | - | - | - | - | - | - | - | - | Non-Releasable | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-06000 T50LL-PA66W-BK HellermannTyton | 9 | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | 130mm | +85°C | - | - | -40°C | - | - | - | T50LL | Non-Releasable | - | - | - | - | 225N | 100 | - | - | - | 445mm | 4.6 mm | - | - | ||
![]() 111-00300 MBT20XHFC-SP/SS316-BK HellermannTyton | 2860 |
| - | - | Polyester Coated Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | +538°C | - | - | -80°C | - | - | - | MBT20XHFC | Roller Ball | - | - | - | - | 1558N | 50 | - | - | - | 521mm | 12.3 mm | - | - | ||
![]() 111-92080 MAT8SS7-SS316-ML HellermannTyton | 131 |
| - | - | 316 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | +538°C | - | - | -80°C | - | - | - | MAT8SS7 | Ladder | - | - | - | - | 445N | 100 | - | - | - | 230mm | 7 mm | - | - | ||
![]() 111-94080 MLT8SS5-SS316-ML HellermannTyton | 2038 |
| - | - | 316 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | +538°C | - | - | -80°C | - | - | - | MLT8SS5 | Releasable | - | - | - | - | 420N | 100 | - | - | - | 230mm | 5 mm | - | - | ||
![]() 111-00149 MLT24SSC10-SS316/SP-BK HellermannTyton | 2658 |
| - | - | Polyester Coated Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 180mm | +538°C | - | - | -80°C | - | - | - | MLT24SSC10 | Releasable | - | - | - | - | 850N | 50 | - | - | - | 630mm | 10.3 mm | - | - | ||
![]() 111-91161 MLT16SSC5-SS316/SP-BK HellermannTyton | 2876 |
| - | - | Polyester Coated Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 120mm | +538°C | - | - | -80°C | - | - | - | MLT16SSC5 | Releasable | - | - | - | - | 420N | 100 | - | - | - | 430mm | 5.26 mm | - | - | ||
![]() 111-92120 MAT12SS7-SS316-ML HellermannTyton | In Stock | - | - | - | 316 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | +538°C | - | - | -80°C | - | - | - | MAT12SS7 | Ladder | - | - | - | - | 445N | 100 | - | - | - | 330mm | 7 mm | - | - | ||
![]() 111-91123 MLT12SSC10-SS316/SP-BK HellermannTyton | 2531 |
| - | - | Polyester Coated Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | +538°C | - | - | -80°C | - | - | - | MLT12SSC10 | Releasable | - | - | - | - | 850N | 50 | - | - | - | 330mm | 10.26 mm | - | - | ||
![]() 111-91001 MLT8SSC10-SS316/SP-BK HellermannTyton | 2068 |
| - | - | Polyester Coated Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | +538°C | - | - | -80°C | - | - | - | MLT8SSC10 | Releasable | - | - | - | - | 850N | 100 | - | - | - | 230mm | 10.26 mm | - | - | ||
![]() 120-50009 T18RA3500-PA66HS-NA HellermannTyton | 2153 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | +105°C | - | - | -40°C | - | - | - | T18RA3500 HS | Non-Releasable | - | - | - | - | 80N | 3500 | - | - | - | 100mm | 2.5 mm | - | - | ||
![]() 120-50010 T18RA3500-PA66HSW-BK HellermannTyton | 2180 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | +105°C | - | - | -40°C | - | - | - | T18RA3500 | Non-Releasable | - | - | - | - | 80N | 3500 | - | - | - | 100mm | 2.5 mm | - | - | ||
![]() 115-00147 HellermannTyton | In Stock | - | - | - | Polyamide | - | 100pc(s) | (L x B) | (L x B) | Pink | in accordance with UL94 V2 | Inside | - | - | 115-00147 | Polyamide 6.6 | - | - | - | - | - | - | - | - | Yes | REZ200 | REZ200-PA66-PK | - | - | - | - | - | - | - | - | - | 200mm | 4.7 mm | - | - |