HellermannTyton 111-91001 MLT8SSC10-SS316/SP-BK
HellermannTyton 111-91001 MLT8SSC10-SS316/SP-BK
feed

HellermannTyton 111-91001 MLT8SSC10-SS316/SP-BK

Manufacturer No:

111-91001 MLT8SSC10-SS316/SP-BK

Manufacturer:

HellermannTyton

Utmel No:

1075-111-91001 MLT8SSC10-SS316/SP-BK

Package:

-

ECAD Model:

Description:

HellermannTyton Cable Tie, Releasable, 230mm x 10.26 mm, Black Polyester Coated Stainless Steel, Pk-100

Quantity:

Unit Price: $209.066023

Ext Price: $209.07

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2937

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $209.066023

    $209.07

  • 10

    $197.232097

    $1,972.32

  • 100

    $186.068016

    $18,606.80

  • 500

    $175.535864

    $87,767.93

  • 1000

    $165.599872

    $165,599.87

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
111-91001 MLT8SSC10-SS316/SP-BK information

Specifications
HellermannTyton 111-91001 MLT8SSC10-SS316/SP-BK technical specifications, attributes, parameters and parts with similar specifications to HellermannTyton 111-91001 MLT8SSC10-SS316/SP-BK.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyester Coated Stainless Steel
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +538°C
  • Minimum Operating Temperature
    -80°C
  • Maximum Bundle Diameter
    60mm
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MLT8SSC10
  • Type
    Releasable
  • Tensile Strength

    Ultimate tensile strength (UTS), often shortened to tensile strength (TS), ultimate strength, or Ftu within equations, is the maximum stress that a material can withstand while being stretched or pulled before breaking. In brittle materials the ultimate tensile strength is close to the yield point, whereas in ductile materials the ultimate tensile strength can be higher.

    850N
  • Quantity

    In the context of electronic components, the parameter "Quantity" typically refers to the number of individual components included in a package or unit. It represents the amount of a specific component that is included in a single purchase or package. For example, if you are buying resistors, the quantity may indicate how many individual resistors are included in the package.Understanding the quantity parameter is important for ensuring you have the correct amount of components needed for your project or application. It helps in planning and budgeting for the required number of components. When purchasing electronic components, always pay attention to the quantity specified to avoid any shortages or excess components.

    100
  • Width
    10.26 mm
  • Length
    230mm
0 Similar Products Remaining