- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF1304 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, PVC Coated | - | -20°C~130°C | - | - | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 250' 76.20m | 0.264 (6.70mm) | 0.204 (5.18mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P1054 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.264 (6.70mm) | 0.204 (5.18mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() PF20015 NA001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 1000' 304.80m | 0.097 (2.46mm) | 0.057 (1.45mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF20018 NA001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 1000' 304.80m | 0.079 (2.01mm) | 0.040 (1.02mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF2003 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.289 (7.34mm) | 0.229 (5.82mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() 166-90196 HellermannTyton | In Stock | - | - | 6 Weeks | Standard | 100 | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGLW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | - | - | Dust Resistant, Self Extinguishing, Solvent Resistant | 100' 30.48m | 0.630 (16.00mm) | 0.480 (12.19mm) | - | - | RoHS Compliant | - | ||
![]() 166-90220 HellermannTyton | 4 | - | - | 6 Weeks | - | 100 | Poly-Vinyl Chloride (PVC) | - | -20°C~70°C | Tape & Reel (TR) | 2016 | HelaGuard PSR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Vibration Resistant | 100' 30.48m | 0.650 (16.51mm) | 0.480 (12.19mm) | - | - | RoHS Compliant | - | ||
![]() P1052 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() TFT2002 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | - | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.303 (7.70mm) | 0.258 (6.55mm) | 0.015 0.38mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() XS200N1IN BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | - | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 100' 30.48m | 1.090 (27.69mm) | 1.000 (25.40mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() 3240681 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -40°C~115°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 0.512 (13.00mm) | 0.394 (10.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() PF1306 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, PVC Coated | - | -20°C~130°C | - | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() 3240867 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Steel, Galvanized, PVC Coated | 87.000009g | -25°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 0.394 (10.00mm) | 0.276 (7.00mm) | - | - | RoHS Compliant | - | ||
![]() 1068151515 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 166-90249 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -5°C~70°C | Tape & Reel (TR) | 2016 | HelaGuard LPC | Active | 1 (Unlimited) | Solid Tubing | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Vibration Resistant | 100' 30.48m | 1.040 (26.42mm) | 0.830 (21.08mm) | - | - | RoHS Compliant | - | ||
![]() 166-90251 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -5°C~70°C | Tape & Reel (TR) | 2016 | HelaGuard LPC | Active | 1 (Unlimited) | Solid Tubing | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Vibration Resistant | 100' 30.48m | 1.650 (41.91mm) | 1.390 (35.31mm) | - | - | RoHS Compliant | - | ||
![]() PF2007/16 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.512 (13.00mm) | 0.438 (11.13mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() TFT25018 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | - | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 1000' 304.80m | 0.081 (2.06mm) | 0.040 (1.02mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() FNT3/4 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -18°C~50°C | - | 2009 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | 100' 30.48m | 1.050 (26.67mm) | 0.820 (20.83mm) | - | - | ROHS3 Compliant | - | ||
![]() PF1307/16 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, PVC Coated | - | -20°C~130°C | - | - | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.512 (13.00mm) | 0.438 (11.13mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | - |