Alpha Wire PF1304 BK003
Alpha Wire PF1304 BK003
feed

Alpha Wire PF1304 BK003

Manufacturer No:

PF1304 BK003

Manufacturer:

Alpha Wire

Utmel No:

113-PF1304 BK003

Package:

-

ECAD Model:

Description:

SLEEVING 0.204" ID FBRGLASS 250'

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PF1304 BK003 information

Specifications
Documents & Media
Alpha Wire PF1304 BK003 technical specifications, attributes, parameters and parts with similar specifications to Alpha Wire PF1304 BK003.
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Fiberglass, PVC Coated
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~130°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FIT® PIF-130
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Sleeving, Insulated
  • Color
    Black
  • Type Attributes

    Type Attributes in electronic components refer to the specific characteristics that define the nature and behavior of a component. These attributes can include nominal values, tolerances, voltage ratings, power ratings, package type, and operating temperature ranges. They help in identifying the suitable applications for the component and determining its compatibility with other components in a circuit. Understanding Type Attributes is crucial for engineers when designing and selecting electronic components for various applications.

    Convoluted - Braided
  • Abrasion Protection

    a property that allows a material to resist wear. The abrasion resistance of a material helps to withstand mechanical action and tends to protect the removal of materials from its surface. This allows the material to retain its integrity and hold its form.

    Abrasion Resistant, Fray Resistant
  • Liquid Protection

    Liquid protection in electronic components refers to the ability of the component to resist or repel liquid substances, such as water or other fluids. Components with liquid protection are designed to prevent damage or malfunction caused by exposure to liquids, which can be particularly important in environments where moisture or spills are common. This protection can be achieved through various methods, such as sealing the component with a protective coating or using specialized materials that are water-resistant. Overall, the liquid protection parameter ensures the reliability and durability of the electronic component in challenging conditions where exposure to liquids is a concern.

    Oil Resistant
  • Environmental Protection

    Environmental protection in electronic components refers to the measures taken to minimize the impact of the components on the environment throughout their lifecycle. This includes reducing the use of hazardous materials in manufacturing, designing for energy efficiency and recyclability, and ensuring proper disposal or recycling at the end of the component's life. Environmental protection in electronic components is becoming increasingly important as electronic waste continues to be a significant global issue, and as regulations around environmental sustainability become more stringent. Manufacturers are now focusing on developing components that are environmentally friendly and sustainable to meet these growing demands.

    Corrosion Resistant
  • Heat Protection

    a method of detecting over-temperature conditions and disconnecting the power to the electronic circuits. The protection prevents fires or damage to electronics components, which may arise due to the excess heat in the power supplies or other equipment.

    Heat Resistant
  • Length
    250' 76.20m
  • Diameter - Outside

    The parameter "Diameter - Outside" in electronic components refers to the measurement of the outer diameter of a component. This measurement is crucial for determining the physical size and compatibility of the component with other parts or equipment. It is typically specified in millimeters or inches and helps in ensuring proper fit and alignment during assembly or installation. Understanding the "Diameter - Outside" parameter is important for selecting the right components for a specific application and ensuring optimal performance and functionality of the electronic system.

    0.264 (6.70mm)
  • Diameter - Inside

    The parameter "Diameter - Inside" in electronic components refers to the measurement of the inner diameter of a component, such as a connector, socket, or housing. This measurement is crucial for ensuring proper fit and compatibility with other components or devices. It helps determine the size of the opening or cavity within the component where other parts or components will be inserted or connected. Understanding the "Diameter - Inside" specification is important for selecting the right components for a specific application and ensuring seamless integration within an electronic system.

    0.204 (5.18mm)
  • Wall Thickness

    the distance between one surface of the 3D model and its opposite surface.

    0.020 0.51mm
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL VW-1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Alpha Wire PF1304 BK003.