- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Part # Aliases | RoHS | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Depth | Halogen Free | Product Type | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Product | Features | Product Category | Diameter | Height | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T12R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | 272.15545g | - | - | - | - | - | - | - | - | - | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | - | 5.5mm | - | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | - | - | 5.5mm | 100' 30.48m | - | 0.030 0.76mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-2 | - | - | ROHS3 Compliant | ||
![]() T38P-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polypropylene (PP) | 1.428816kg | - | - | - | - | - | - | - | - | - | -40°C~115°C | Bulk | 2010 | T | Active | Not Applicable | Spiral Wrap | 115°C | -40°C | Black | - | 11.1mm | - | - | 7.9 mm | Harness | Abrasion Resistant | UV Resistant, Weather Resistant | Heat Resistant | - | Acid Resistant, Chemical Resistant, Salt Resistant | - | - | 11.1mm | 100' 30.48m | 762 μm | 0.030 0.76mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 HB | - | - | ROHS3 Compliant | ||
![]() T50R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | 2.35868kg | - | - | - | - | - | - | - | - | - | -40°C~50°C | - | 2000 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | - | 12.7mm | - | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | - | - | 12.7mm | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-2 | - | No SVHC | ROHS3 Compliant | ||
![]() T12FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | 100 | Polyethylene (PE) | 317.514687g | Polyethylene | - | - | - | - | - | - | - | - | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | White | - | - | - | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | - | - | - | 100' 30.48m | - | 0.030 0.76mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() SE100PS-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | - | - | - | Expandable | Abrasion Resistant | UV Resistant | - | - | Noise Reduction, Vibration Resistant | - | - | - | 100' 30.48m | - | 0.038 0.96mm | 1.000 (25.40mm) | 1.000 (25.40mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() CLT35N-C630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 1.360777kg | Nylon | - | - | - | - | - | - | - | - | -40°C~110°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 110°C | -40°C | Black | - | - | - | - | - | Slit Harness | Abrasion Resistant | - | Heat Stabilized | - | Crush Resistant, Impact Resistant | - | 12.7mm | - | 100' 30.48m | 8.9 mm | 0.006 ~ 0.025 0.15mm ~ 0.64mm | 0.350 (8.89mm) | - | 0.504 (12.80mm) | - | No | No SVHC | ROHS3 Compliant | ||
![]() T25FR-CY Panduit Corp | 97 |
| Datasheet | 4 Weeks | External | 100 | Polyethylene (PE) | 1.17934kg | Polyethylene | - | - | - | - | - | - | - | - | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | - | - | White | - | - | - | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | - | - | - | 100' 30.48m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() T19R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | - | 6.4mm | - | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | - | - | 6.4mm | 100' 30.48m | - | 0.035 0.89mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 V-2 | - | - | ROHS3 Compliant | ||
![]() T25R-MY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene (PE) | 6.803886kg | - | - | - | - | - | - | - | - | - | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | - | 9.5mm | - | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | - | - | 9.5mm | 1000' 304.80m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-2 | - | - | ROHS3 Compliant | ||
![]() SE75PSC-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene Terephthalate (PET), Halogen Free | 635.029318g | PET, Polyethylene | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2006 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | - | Halogen Free | - | - | Expandable | Abrasion Resistant | UV Resistant | - | - | Noise Reduction, Vibration Resistant | - | - | - | 100' 30.48m | 19.05 mm | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | ||
![]() PIF1307/16BK005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | Alpha Wire | 1 | 11.12 mm | Alpha Wire | PF1307/16 BK005 | Details | - | 2 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Black | Wire & Cable Management | - | - | Sleeves | - | - | - | - | - | Braided Sleeves | High Flexible Routing | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF20010NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | Alpha Wire | 1 | 2.72 mm | Alpha Wire | PF20010 NA005 | Details | - | 8.000001 oz | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | Wire & Cable Management | - | - | Sleeves | - | - | - | - | - | Braided Sleeves | High Flexible Routing | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() PVC1057/8CL007 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | Alpha Wire | 1 | - | Alpha Wire | P1057/8 CL007 | - | - | 6.300 lbs | - | - | - | - | - | - | - | - | - | Clear | Wire & Cable Management | - | - | Conduit & Tubing | - | - | - | - | - | Tubing | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() SE12PFR-TR0 Panduit Corp | 4550 |
| Datasheet | 4 Weeks | Cable | 200 | Polyethylene Terephthalate (PET), Halogen Free | 181.436948g | Polyethylene | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2008 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | - | Halogen Free | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | - | 3.175mm | - | 200' 60.96m | 3.048 mm | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() GRP16011/4 BK005 Alpha Wire | In Stock | - | - | - | - | - | Nylon | - | - | - | 1 | 31.8 mm | - | G16011/4 BK005 | Details | - | 3 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | - | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP2001/2 NA007 Alpha Wire | In Stock | - | - | - | - | - | Perfluoroalkoxy (PFA) | - | - | - | 1 | 12.7 mm | - | G2001/2 NA007 | Details | - | 1 lb | - | - | - | - | - | - | Expandable | - | - | Natural | - | - | - | - | - | - | - | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | - | - | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF20011 NA002 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | 1 | .095 in | - | PF20011 NA002 | Details | - | 2 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | 500 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF1307/8 BK005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | 1 | 22.2 mm | - | PF1307/8 BK005 | Details | Due to size or weight of the product, your shipping charge may increase. | 13 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF2407/8 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | 5.669905 kg | - | - | 1 | 22.2 mm | - | PF2407/8 NA005 | Details | Due to size or weight of the product, your shipping charge may increase. | 12.500 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | 100 ft | - | - | - | - | - | - | - | No SVHC | - | ||
![]() GRP2001/8 NA003 Alpha Wire | In Stock | - | - | - | - | - | Perfluoroalkoxy (PFA) | - | - | - | 1 | 3.18 mm | - | G2001/8 NA003 | Details | - | 1 lb | - | - | - | - | - | - | Expandable | - | - | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | - | - | - | 250 ft | - | - | - | - | - | - | - | - | - |