- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Base Product Number | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Mfr | Min. temperature | Operating Temp Range | Package | Part # Aliases | Product Status | RoHS | RoHS-compliant | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Product | Features | Product Length (mm) | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZIPGRP7/8 BK008 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1 | 12.7 mm to60.3 mm | - | - | - | - | - | - | - | - | ZGRP7/8 BK008 | - | Details | - | - | 1 lb | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | - | Braided Sleeves | Unlimited Breakouts | - | - | 25 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1101/8 BK005 Alpha Wire | In Stock | - | - | - | - | - | Polyester | - | Polyester | - | - | - | - | - | - | 1 | 3.18 mm | - | - | - | - | - | - | -75C TO 125C | - | G1101/8 BK005 | - | Details | - | - | 9.600001 oz | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | - | - | - | - | Braided Sleeves | High Abrasion and Cut-through Resistance | 30480(mm) | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF1308 BK002 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | 1 | 3.38 mm | - | - | - | - | - | - | - | - | P1308 BK002 | - | Details | - | - | 3 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP120NF112 BK007 Alpha Wire | In Stock | - | - | - | - | - | Polyester | - | PET, Polyethylene | - | - | - | - | - | - | 1 | 69.85 mm | - | - | - | - | - | - | - | - | G120NF112 BK007 | - | Compliant | - | - | 2 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | 69.85 mm | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 50 ft | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() SE12PFR-TR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | - | - | Expandable | Abrasion Resistant | - | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | - | 3.175mm | 200' 60.96m | - | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() 161-46000 HellermannTyton | In Stock | - | - | - | - | - | Polyethylene (PE) | - | - | 161-46 | 1.60mm | 8mm | 1.60 up to 8 mm | Sold per metre | Blue | 1 | 1.5 mm | 161-46000 | Polyethylene (PE),<br>Stainless Steel (SS) | 30m | +80°C | HellermannTyton | -60°C | - | Bulk | - | Active | Details | Yes | - | - | -60°C ~ 80°C | - | - | SBPEMC | - | - | SBPEMC1.5-PE-BU-30M | - | - | Blue | - | Halogen Free | - | Harness | Abrasion Resistant | - | - | - | Cable Wraps | Halogen-free,Detectable | - | - | 30 m | - | - | 0.031 (0.79mm) | 0.060 (1.52mm) | - | - | UL94 HB | - | - | - | UL 94 HB | ||
![]() SE75P-CR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | - | - | Expandable | Abrasion Resistant | - | UV Resistant | - | - | Noise Reduction, Vibration Resistant | - | 19.05mm | 100' 30.48m | - | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLT35F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 1.111301kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | - | - | Slit Harness | Abrasion Resistant | - | - | - | - | Crush Resistant, Impact Resistant | - | 12.7mm | 100' 30.48m | - | 8.89 mm | 0.006 ~ 0.025 0.15mm ~ 0.64mm | 0.350 (8.89mm) | - | 0.504 (12.80mm) | - | No | - | ROHS3 Compliant | - | ||
![]() PVC1055/16 BK005 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | 725.747792 g | - | - | - | - | - | - | - | 1 | 7.95 mm | - | - | - | - | - | - | - | - | P1055/16 BK005 | - | Details | - | - | 1.600 lbs | - | Bulk | - | - | - | - | - | - | - | Black | Tube | - | - | - | - | - | - | - | Tubing | Flexible wire Protection | - | - | 100 ft | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() PIF2408 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | 272.15545 g | - | - | - | - | - | - | - | 1 | 3.38 mm | - | - | - | - | - | - | - | - | PF2408 NA005 | - | Details | - | - | 9.600001 oz | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | Braided Sleeves | Extreme Heat Environments | - | - | 100 ft | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() PIF20024 NA002 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | 1 | 19 mm | - | - | - | - | - | - | - | - | PF20024 NA002 | - | Details | - | - | 1 lb | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF2007 NA002 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | 1 | 3.84 mm | - | - | - | - | - | - | - | - | PF2007 NA002 | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 3 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF2003/8 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | 952.543977 g | Fiberglass, Rubber, Silicone | - | - | - | - | - | - | 1 | 9.5 mm | - | - | - | - | - | - | - | - | PF2003/8 NA005 | - | Details | - | - | 4.139 lbs | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() PIF2005/8 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | 1 | 15.9 mm | - | - | - | - | - | - | - | - | PF2005/8 NA005 | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 8.003 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP11013/4 BK003 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1.25 in to 2.75 in | - | - | - | - | - | - | - | - | G11013/4 BK003 | - | - | - | - | 9 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | 250 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF2000 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | 1 | 8.38 mm | - | - | - | - | - | - | - | - | PF2000 NA005 | - | Details | - | - | 1 lb | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZIPGRP2IN BK007 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1 | 50.8 mm to 114.3 mm | - | - | - | - | - | - | - | - | ZGRP2IN BK007 | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 4 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | - | Braided Sleeves | Unlimited Breakouts | - | - | 50 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF2009 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | 272.15545 g | Fiberglass, Rubber, Silicone | - | - | - | - | - | - | - | 3.02 mm | - | - | - | - | - | - | - | - | PF2009 NA005 | - | Details | - | - | 9.600001 oz | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() ZIPGRP11/2 BK008 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1 | 38 mm to 89 mm | - | - | - | - | - | - | - | - | ZGRP11/2 BK008 | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | - | Braided Sleeves | Unlimited Breakouts | - | - | 25 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-125-52BL Glenair | In Stock | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | - | - | 1 | 41.4 mm | - | - | - | - | Glenair | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | - | 30 m | - | - | - | - | - | - | - | - | - | - | - |