- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Package Quantity | Actuator | Approvals | Base Product Number | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Characteristic | Colour outer sheath | Conductor surface | Contact Current | Contact Materials | Content | Core identification | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Inner Diameter | Inside Diameter | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Mounting | MSL | Nominal cross section conductor | Outer diameter approx. | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | RoHS-compliant | Screen over stranding | Screen over stranding element | Stranding element | Terminal | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Color | Subcategory | Orientation | Current Rating | Contact Finish | Termination Style | Switch Function | Configuration | Note | Number of Circuits | Illumination | Operating Force | Fuse Type | Halogen Free | Size | Product Type | Temperature Range | Rated Current | Plug Type | Type Attributes | Abrasion Protection | Conductor Diameter | Liquid Protection | Heat Protection | Outer Diameter | Product | Features | Product Category | Backlight Color | IP Rating | Length | Width | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 121-100-1-1-12CFTN Glenair | In Stock | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-101-1-1-12CKT Glenair | In Stock | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-101-1-1-06BPT Glenair | In Stock | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-103-1-1-09BK Glenair | In Stock | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() VERSAFLEX-1-1/4-0-SP TE Connectivity | In Stock | - | - | - | Polyester (PES) | - | - | - | VERSAFLEX | TE Connectivity / Raychem | - | - | - | - | - | - | - | - | - | - | - | - | 450 | - | - | - | 31.8 mm | -- | - | - | TE Connectivity | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | CH02064001 | - | - | Active | Details | - | - | - | - | - | 0.869327 oz | - | - | -50°C ~ 150°C | Bulk | Versaflex | Active | Sleeving | Black | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Sleeves | - | - | - | Expandable | Abrasion and Cut Resistant | - | -- | -- | - | Braided Sleeves | Chemical Resistant, Fungus Resistant, Solvent Resistant | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | 1.00 (304.80mm, 12.00) | -- | -- | 1.260 (32.00mm) | 1.772 (45.00mm) | -- | -- | - | ||
![]() 22SPW38BK Micro Plastics | In Stock | - | - | - | Polyethylene | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22SPW25BK Micro Plastics | In Stock | - | - | - | Polyethylene | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTN140 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | 28000 | - | - | 0.25 | 6.35 mm | - | - | - | HellermannTyton | - | CTN140 | - | - | - | - | - | - | - | - | - | - | - | - | - | 169-60008 | - | - | - | Details | - | - | - | - | - | - | - | - | -40°F to +300°F (-40°C to +149°C) | - | - | - | CTN140 | White | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | -40-300 °F | - | - | - | - | - | - | - | 0.398 | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | 0.004 | - | - | - | - | UL 94 HB | ||
![]() SE200PS-LR0 Panduit | In Stock | - | - | - | Polyethylene Terephthalate | - | - | UL;CSA | SE200P | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 50.8 mm | - | - | - | ITT Cannon | - | SE200PS-LR0 | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | Bulk | 096523-2022 | - | - | Active | Details | - | - | - | - | - | - | - | - | - | - | Pan-Wrap™ SE | - | - | Black | RF Interconnects | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | -94 to 257 Degrees F | - | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | 50 Feet | - | - | - | - | - | - | - | ||
![]() 161-46100 HellermannTyton | In Stock | - | - | - | Polyethylene (PE) | - | - | - | 161-46 | - | 5mm | 20mm | 5 up to 20 mm | - | Grey | Bare | - | - | Sold per metre | Colour | - | Blue | - | According to IEC/EN 60332-1-2 | No | - | 4 mm | - | No | No | - | 161-46100 | - | Polyethylene (PE),<br>Stainless Steel (SS) | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 30m | +80°C | HellermannTyton | 66.6 | -60°C | - | - | 0.14 | 11.1 | Bulk | - | -40 - 70 | -5 - 70 | Active | Non-Compliant | Yes | Braiding | None | No | - | - | - | - | -60°C ~ 80°C | - | SBPEMC | - | SBPEMC4-PE-BU-30M | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | Harness | Abrasion Resistant | - | - | - | - | Cable Wraps | Halogen-free,Detectable | - | - | - | 30 m | - | 0.039 (0.99mm) | 0.160 (4.06mm) | - | - | UL94 HB | - | ||
![]() 100-020-05 Glenair | In Stock | - | - | - | Plastic | - | Round | - | - | Glenair | - | - | - | - | - | - | 0,05A | - | - | - | 6x6x8mm | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SMD | - | - | - | - | - | LSH | - | Switch | - | Wire & Cable Management | - | - | - | - | OFF-MOM | - | - | - | - | 1,6N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | IP46 | - | - | - | - | - | - | - | - | ||
![]() 121-191-16YCE Glenair | In Stock | - | - | - | Thermoplastic | - | - | - | - | Glenair | - | - | - | Fast/F | - | - | - | - | - | - | 6,4x8,8mm | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | AC 125 V | - | - | MSU 125 | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-116-1-1-16BLP Glenair | In Stock | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | VAC13KS | - | 3-wire | - | Wire & Cable Management | - | - | - | - | - | - | 2,0m Cable | - | - | - | - | - | - | - | - | - | C13 V-Lock | - | - | 18AWG | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-134-03C Glenair | In Stock | - | - | - | - | - | Rocker | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 60V | - | - | - | TA35 | - | Thermal | - | Wire & Cable Management | - | 7 A | - | - | - | - | - | - | White, without illumination | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-100-1-1-09BFTV Glenair | In Stock | - | - | - | - | - | Rocker | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 60V | - | - | - | TA35 | - | Thermal | - | Wire & Cable Management | - | 20 A | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-100-1-1-10BETH Glenair | In Stock | - | - | - | Thermoplastic | - | - | - | - | Glenair | - | - | - | Fast/F | - | - | - | - | - | - | 11x4,6x3,9mm | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | AC 250 V | - | - | OSU 250 | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 103-003-003A250 Glenair | In Stock | - | - | - | Stainless Steel | - | Cylinder | - | - | - | - | - | - | - | - | - | 16A | - | - | - | MSM19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-in | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Faston | - | - | - | - | - | MSM19 | - | Switch | - | - | - | - | - | - | ON-OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | green | - | - | - | - | - | - | - | - | - | ||
![]() 121-101-1-1-16BPN Glenair | In Stock | - | - | - | Perfluoroalkoxy (PFA) | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | FPG1 | - | Holder | - | Wire & Cable Management | - | 10 A | - | - | - | - | - | - | - | - | - | - | 5x20mm | Conduit & Tubing | - | - | - | - | - | - | - | - | - | Tubing with Sleeves | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-005-09N Glenair | In Stock | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | FPG3 | - | Holder | - | Wire & Cable Management | - | 10 A | - | - | - | - | - | - | - | - | - | - | 5x20mm | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-100-1-1-10BFCV Glenair | In Stock | - | - | Panel Mount, Screw Hole | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | -25...+85°C | - | - | - | AC Connector | - | Wire & Cable Management | - | - | - | Quick connect | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - |