- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Brand | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of indicator lights | Package | Product Status | Rated operating voltage Ue | RoHS | Type of electric connection | Type of lamp socket | Type of lens | Voltage type | With front ring | With light source | Operating Temperature | Series | Type | Color | Subcategory | Type Attributes | Abrasion Protection | Heat Protection | Product | Features | Product Category | Flammability | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 161-46100 SBPEMC4-PE/SS-BU HellermannTyton | In Stock | - | - | Metal Detectable PE | - | - | - | - | - | - | - | - | - | - | - | 20mm | +80°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | SBPEMC | - | - | - | - | - | - | - | - | - | - | - | 30m | - | - | 1.4mm | - | ||
![]() 901-10237 HellermannTyton | In Stock | - | - | PE | - | - | - | - | - | - | - | - | - | - | - | 10mm | +120°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30m | - | - | 1mm | - | ||
![]() 750-191-08NC Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() 750-192-40BTV Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() 750-192-20BBV Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() 750-191-10CC Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() 170-03222 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-03224 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-03221 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-60551 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-60555 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-60550 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-60125 HellermannTyton | In Stock | - | - | Polypropylene (PP) | 169-60 | - | - | - | - | - | - | 19.05 mm | - | - | - | - | - | HellermannTyton | - | - | Box | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | CTPPFR | Wire Loom, Protective Hose | Orange | - | Convoluted, Corrugated | - | Flame Retardant | Tubing | - | - | - | - | 500 (152.40m) | 0.989 (25.12mm) | 0.759 (19.28mm) | 0.005 (0.13mm) | UL94 V-2 | ||
![]() CT20 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-080350 EAO | In Stock | - | - | - | - | - | Chrome | Red | High | IP40 | - | - | - | - | Metal | - | - | - | - | 1 | - | - | 24 - 24 | - | Flat plug-in connection | LED | Flat | AC/DC | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8944 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102-022-012 Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() 170-03219 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-03220 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSU32-25M HellermannTyton | In Stock | - | - | Stainless Steel (SS316) | - | - | - | - | - | - | - | - | HellermannTyton | SSU32-25M | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | -148°F to +752°F (-100°C to +400°C) | - | SSU32-25M | Metal (ML) | - | - | - | - | - | - | - | Self-Extinguishing | 1 | - | - | - | - | - |