- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Part # Aliases | RoHS | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Halogen Free | Wire/Cable Diameter | Type Attributes | Outside Diameter | Abrasion Protection | Environmental Protection | Product | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIF20013 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | 1 | - | PF20013 NA005 | - | - | 6.400000 oz | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | Braided Sleeves | - | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF20020 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | 1 | - | PF20020 NA005 | - | - | 6.400000 oz | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | Braided Sleeves | - | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC10511/8 CL007 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | - | P10511/8 CL007 | - | - | 14 lbs | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | Tubing | - | - | 50 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1059/16 CL005 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 14.3 mm | P1059/16 CL005 | Details | Due to size or weight of the product, your shipping charge may increase. | 8 lbs | - | - | - | - | - | - | - | - | - | Clear | Wire Management | - | - | - | - | - | - | Tubing | Flexible wire protection | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1058 WH002 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | - | P1058 WH002 | - | - | 2.700 lbs | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | Tubing | - | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1303/4 BK007 Alpha Wire | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | 19.1 mm | G1303/4 BK007 | Details | - | 1 lb | - | Bulk | - | - | - | - | Wrappable Sleeving | - | - | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 50 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T50F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | 100 | Polyethylene (PE) | 2.267962kg | Polyethylene | - | - | - | - | - | - | -40°C~50°C | Bulk | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | - | Harness | - | Abrasion Resistant | - | - | - | 12.7mm | 100' 30.48m | 12.7mm | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLT25F-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 566.990463g | Polyethylene | - | - | - | - | - | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | - | Halogen Free | - | Slit Harness | - | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 10.0838mm | 100' 30.48m | - | 7 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.284 (7.21mm) | - | 0.398 (10.11mm) | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T25F-C8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 816.466266g | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 2000 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Gray | - | - | - | Harness | - | Abrasion Resistant | - | - | - | - | 100' 30.48m | 9.5mm | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | - | ||
![]() PVC10511/2 BK007 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | 7.529633 kg | - | 1 | 38.1 mm | P10511/2 BK007 | Details | Due to size or weight of the product, your shipping charge may increase. | 16.600 lbs | - | - | - | - | - | - | - | - | - | Black | Tube | - | - | - | - | - | - | Tubing | - | - | 50 ft | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() T50T-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | - | Polytetrafluoroethylene (PTFE) | 975.223595g | Teflon | - | - | - | - | - | - | -270°C~180°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 260°C | -40°C | Natural | - | - | 101.6 mm | Harness | 12.7 mm | Abrasion Resistant | - | - | - | - | 25.00' 7.62m | - | - | 0.030 0.76mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PIF20012 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | 1 | 2.16 mm | PF20012 NA005 | Details | - | 1 lb | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1203/4 BK002 Alpha Wire | In Stock | - | - | - | - | - | Polyester | - | - | 1 | 12.7 mm | G1203/4 BK002 | Details | Due to size or weight of the product, your shipping charge may increase. | 6.305 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1102IN BK007 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | 1 | - | G1102IN BK007 | - | - | 6.600 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | Braided Sleeves | - | - | 50 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF13020 BK001 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | PVC, Polyvinylchloride | 1 | 990.6 µm | PF13020 BK001 | Compliant | - | 3.200 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | - | - | - | Braided Sleeves | - | - | 1000 ft | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() GRP1103/4 NA005 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | 1 | - | G1103/4 NA005 | - | - | 2.200 lbs | - | - | - | - | - | - | Expandable | - | - | Natural | - | - | - | - | - | - | - | Braided Sleeves | - | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE125P-LR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | 453.59237g | - | - | - | - | - | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | - | Expandable | - | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 31.75mm | 50.00' 15.24m | - | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() PIF2002 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | 1 | 8.38 mm | PF2002 NA005 | Details | - | 1.100 lbs | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF24012 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | 1 | 2.16 mm | PF24012 NA005 | Details | - | 1 lb | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | Braided Sleeves | Extreme Heat Environments | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1101/8 NA002 Alpha Wire | In Stock | - | - | - | - | - | Polyester | 907.18474 g | PET, Polyester | 1 | 3.18 mm | G1101/8 NA002 | Details | - | 2 lbs | - | - | - | - | - | - | Expandable | - | - | Natural | Braid | - | - | - | - | - | - | Braided Sleeves | High Abrasion and Cut-through Resistance | - | 500 ft | - | - | - | - | - | - | - | - | No SVHC | - | - |