- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Inner Diameter | Inside Diameter | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Part # Aliases | RoHS | RoHS-compliant | Wall thickness (details) | Operating Temperature | Packaging | Series | Type | Color | Subcategory | Product Type | Temperature Range | Standards | Outer Diameter | Features | Product Category | Length | Wall Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTN380 HellermannTyton | In Stock | - | - | Polyamide | - | HellermannTyton | - | - | - | - | - | 15000 | - | 0.375 | 9.65 mm | HellermannTyton | - | CTN380 | - | - | - | - | - | - | - | 169-60014 | Details | - | - | -40°F to +300°F (-40°C to +149°C) | Spool | - | CTN380 | Black, Gray | Wire & Cable Management | Conduit & Tubing | -40-300 °F | - | 0.526 | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | 0.005 | UL 94 HB | ||
![]() 556000 FLEx | In Stock | - | - | Flame Retardant Polyethylene | - | - | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | - | 556000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | -58-185 °F | - | - | - | - | - | - | - | ||
![]() 554550 FLEx | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | - | 554550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | -40 to 248 Degrees F | - | - | - | - | 164 Feet | - | - | ||
![]() 556250 FLEx | In Stock | - | - | Glass Fiber | UR | - | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | - | 556250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | -94 to 752 Degrees F | - | - | - | - | 164 Feet | - | - | ||
![]() 103-106-375-08-GN Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103-106-625-15-GN Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q24SEP82 ABB | In Stock | - | - | Flame Retardant Polyethylene | - | - | - | - | - | - | - | - | - | - | - | ABB | - | Q24SEP82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q12SEP164 ABB | In Stock | - | - | Flame Retardant Polyethylene | - | - | - | - | - | - | - | - | - | - | - | ABB | - | Q12SEP164 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-43201 SBPEFR9-PE-FR-BK HellermannTyton | In Stock | - | - | PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | +120°C | - | -60°C | - | - | - | - | - | - | SBPEFR | - | - | - | - | - | - | - | - | - | 30m | 1.4mm | - | ||
![]() 170-01017 HellermannTyton | In Stock | - | - | Polyester | - | - | 29mm | 32mm | 29 up to 32 mm | 2m | Black | - | Corresponds FMVSS-302, self-extinguishing | - | - | - | 170-01017 | - | Polyester (PET) | - | +125°C | - | - | -70°C | - | - | - | Yes | - | - | - | - | Twist-In 32 | - | - | - | - | - | - | self-sealing,halogen-free | - | - | - | - | ||
![]() 161-43201 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 30m | Black | - | - | - | - | - | 161-43201 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SBPEFR9-PE-FR-BK (30) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-81104 HellermannTyton | In Stock | - | - | Polyester | - | - | 12mm | 32mm | 12 up to 32 mm | Sold per metre | Black | - | - | - | - | - | 170-81104 | - | - | - | +150°C | - | - | -50°C | - | - | - | - | - | - | - | - | HEGPETFRX20-PET-BK | - | - | - | - | - | - | Non-abrasive,highly flexible | - | - | - | - | ||
![]() 170-01100 HellermannTyton | In Stock | - | - | Polyester | - | - | 4mm | 5mm | 4 up to 5 mm | Sold per metre | Black,White | - | UL94 V0 + FMVSS-302, self-extinguishing | - | - | - | 170-01100 | - | Polyester (PET) | 150m | +125°C | - | - | -50°C | - | - | - | - | - | - | - | - | Twist-In-FR 05 | - | - | - | - | NF F 16-101/16-102 | - | non-flammable,self-sealing,halogen-free | - | - | - | - | ||
![]() 170-02106 HellermannTyton | In Stock | - | - | Polyaramide polymetaphenylene isophthalamide (NOMEX) | - | - | 12mm | 24mm | 12 up to 24 mm | 50m | Green | - | - | - | - | - | 170-02106 | - | - | - | +240°C | - | - | - | - | - | - | Yes | - | - | - | - | HEGMAN-20-NOMEX-GN | - | - | - | - | - | - | non-flammable,water- and oil-resistant,radiation-proof,highly elastic | - | - | - | - | ||
![]() PP001366. Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001391. Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001370. Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001368. Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-64404 HWPP25L2-PP-BK HellermannTyton | In Stock | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | +110°C | - | -60°C | - | - | - | - | - | - | Helawrap | - | - | - | - | - | - | - | - | - | 2m | 1.05mm | - | ||
![]() 161-64405 HellermannTyton | In Stock | - | - | Polypropylene | - | - | - | 27mm | 27 mm (max) | 2m | Grey | - | In accordance with UL94 HB. | - | - | - | 161-64405 | - | Polypropylene (PP) | - | +110°C | - | - | -60°C | - | - | - | Yes | 1.05mm | - | - | - | Slit protective hose | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - |