- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Package Quantity | (Ø) | Base Product Number | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Manufacturer | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Package | Product Status | RoHS | RoHS-compliant | Operating Temperature | Series | Type | Color | Subcategory | Product Type | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Features | Product Category | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-01007 HellermannTyton | In Stock | - | - | Polyester | - | - | - | - | 29mm | 32mm | 29 up to 32 mm | Sold per metre | - | Black | - | Corresponds FMVSS-302, self-extinguishing | - | 170-01007 | Polyester (PET) | 15m | +125°C | - | - | - | -70°C | - | - | - | - | Yes | - | - | Twist-In 32 | - | - | - | - | - | - | - | self-sealing,halogen-free | - | - | - | - | - | - | ||
![]() 121-100-1-1-06BECB Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 121-101-1-1-10BEC Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 100-219-103A Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 102-020-012 Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 121-101-1-1-12BTC Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 121-100-1-1-06BFTE Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 161-41104 HellermannTyton | In Stock | - | - | Polyethylene (PE) | - | 4mm | - | - | 5mm | 20mm | 5 up to 20 mm | 5m | (Ø) 4 mm | Black | - | In accordance with UL94 HB. | - | 161-41104 | Polyethylene (PE) | - | +90°C | - | - | - | -60°C | - | - | - | - | Yes | - | - | SBPE4D | - | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - | ||
![]() 161-41000 HellermannTyton | In Stock | - | - | Polyethylene (PE) | - | 1.5mm | - | - | 1.60mm | 8mm | 1.60 up to 8 mm | 30m | (Ø) 1.5 mm | Colourless | - | In accordance with UL94 HB. | - | 161-41000 | Polyethylene (PE) | - | +90°C | - | - | - | -60°C | - | - | - | - | - | - | - | SBPE1.5 | - | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - | ||
![]() T38F-10J Panduit | In Stock | - | - | - | - | - | T38F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCA104A Essentra Components | In Stock | - | - | ABS | 20 | - | - | Essentra | - | - | - | - | - | - | 20 | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Plastic Conduit;PVC Pipe | Gray | Wire & Cable Management | Conduit Fittings | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | ||
![]() 103-071-020 Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() STFL033045A Essentra Components | In Stock | - | - | - | - | - | - | Essentra | - | - | - | - | - | - | 1 | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | STFL | - | - | Wire & Cable Management | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() STFL025037A Essentra Components | In Stock | - | - | - | - | - | - | Essentra | - | - | - | - | - | - | 1 | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | STFL | - | - | Wire & Cable Management | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 161-46100 SBPEMC4-PE/SS-BU HellermannTyton | In Stock | - | - | Metal Detectable PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | +80°C | - | - | -60°C | - | - | - | - | - | SBPEMC | - | - | - | - | - | - | - | - | - | - | 30m | - | - | 1.4mm | - | ||
![]() 901-10237 HellermannTyton | In Stock | - | - | PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | +120°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30m | - | - | 1mm | - | ||
![]() 0461.702.048 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free; Copper, Tinned | - | - | 0461.702 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Active | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black, Silver | - | - | Convoluted - Braided | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | 82.02 (25.00m) | 2.180 (55.37mm) | 1.880 (47.75mm) | - | UL94 HB | ||
![]() 161-64404 HWPP25L2-PP-BK HellermannTyton | In Stock | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | +110°C | - | - | -60°C | - | - | - | - | - | Helawrap | - | - | - | - | - | - | - | - | - | - | 2m | - | - | 1.05mm | - | ||
![]() 161-41150 SBPE6 NA HellermannTyton | In Stock | - | - | Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | - | - | - | - | - | - | SBPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-41152 SBPE6D NA HellermannTyton | In Stock | - | - | Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | - | - | - | - | - | - | SBPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |