- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Approvals | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Mfr | Operating Temp Range | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Type Attributes | Abrasion Protection | Heat Protection | Product | Features | Product Length (mm) | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Outside, Non-Expanded | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 120-125-40BL Glenair | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | 1 | 31.8 mm | Glenair | - | Bulk | - | Active | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | Tubing | - | - | - | 30 m | - | - | - | - | - | - | - | ||
![]() PIF13018 BK001 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | - | 1 | - | - | - | - | PF13018 BK001 | - | - | - | 2 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | Braided Sleeves | - | - | - | 1000 ft | - | - | - | - | - | - | - | ||
![]() PIF2005 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | 362.873924 g | Rubber, Silicone | - | 1 | 4.83 mm | - | - | - | PF2005 NA005 | - | Details | - | 12.800001 oz | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | No SVHC | - | ||
![]() GRP110NF12 BK002 Alpha Wire | In Stock | - | - | - | - | Polyester | - | - | - | 1 | 12.7 mm | - | -75C TO 125C | - | G110NF12 BK002 | - | Details | - | 6 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Tube | - | - | - | Braided Sleeves | - | 152400(mm) | - | 500 ft | - | - | - | - | - | - | - | ||
![]() 120-125-16 Glenair | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | 1 | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | Tubing | - | - | - | 30 m | - | - | - | - | - | - | - | ||
![]() 120-125-12R Glenair | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | 1 | 9.4 mm | Glenair | - | Bulk | - | Active | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | Tubing | - | - | - | 60 m | - | - | - | - | - | - | - | ||
![]() CLT50F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyethylene (PE) | 1.111301kg | Polyethylene | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | - | 17.018mm | 100' 30.48m | 12.954 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.512 (13.00mm) | 0.654 (16.61mm) | No | No SVHC | ROHS3 Compliant | ||
![]() CLT125N-.75M630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyamide (PA6), Nylon 6 | 19.958064kg | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | - | - | CLT | Active | Not Applicable | Slit Wrap | 110°C | -40°C | Black | - | Slit Harness | Abrasion Resistant | Heat Stabilized | - | Crush Resistant, Impact Resistant | - | 38.1mm | 750' 228.60m | - | 0.008 ~ 0.030 0.20mm ~ 0.76mm | 1.278 (32.46mm) | 1.536 (39.01mm) | - | - | ROHS3 Compliant | ||
![]() PVC10518 BK001 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 1.07 mm | - | - | - | P10518 BK001 | - | Details | - | 2 lbs | - | - | - | - | - | - | - | - | - | Black | Tube | - | - | - | Tubing | Flexible wire protection | - | - | 1000 ft | - | - | - | - | - | - | - | ||
![]() PVC1055 WH002 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | - | - | - | - | P1055 WH002 | - | - | - | 3 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | - | 500 ft | - | - | - | - | - | - | - | ||
![]() PVC10513 CL005 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 1.93 mm | - | - | - | P10513 CL005 | - | Details | - | 1 lb | - | - | - | - | - | - | - | - | - | Clear | Tube | - | - | - | Tubing | Flexible wire Protection | - | - | 100 ft | - | - | - | - | - | - | - | ||
![]() GRP1303/8 OR007 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | - | 1 | 9.5 mm | - | - | - | G1303/8 OR007 | - | Details | - | 1 lb | - | - | - | - | - | - | Wrappable Sleeving | - | - | Orange | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 50 ft | - | - | - | - | - | - | - | ||
![]() GRP1301/8 OR007 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | 1 | 3.18 mm | - | - | - | G1301/8 OR007 | - | Details | - | 1 lb | - | Bulk | - | - | - | - | Expandable | - | - | Orange | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 50 ft | - | - | - | - | - | - | - | ||
![]() GRP1301/4 OR007 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | - | 1 | 6.4 mm | - | - | - | G1301/4 OR007 | - | Details | - | 1 lb | - | Bulk | - | - | - | - | Expandable | - | - | Orange | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 50 ft | - | - | - | - | - | - | - | ||
![]() PVC10522 CL001 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 0.68 mm | - | - | - | P10522 CL001 | - | Details | - | 1.100 lbs | - | - | - | - | - | - | - | - | - | Clear | Tube | - | - | - | Tubing | Flexible wire protection | - | - | 1000 ft | - | - | - | - | - | - | - | ||
![]() PVC10515 BK005 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 1.5 mm | - | - | - | P10515 BK005 | - | Details | - | 1 lb | - | - | - | - | - | - | - | - | - | Black | Tube | - | - | - | Tubing | Flexible wire Protection | - | - | 100 ft | - | - | - | - | - | - | - | ||
![]() PVC10515 CL001 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 1.5 mm | - | - | - | P10515 CL001 | - | Details | - | 2.700 lbs | - | - | - | - | - | - | - | - | - | Clear | Tube | - | - | - | Tubing | Flexible wire Protection | - | - | 1000 ft | - | - | - | - | - | - | - | ||
![]() PVC1056 CL002 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | 1.360777 kg | PVC | CSA, UL | 1 | 4.22 mm | - | - | - | P1056 CL002 | - | Details | - | 3 lbs | - | - | - | - | - | - | - | 105 °C | -20 °C | Clear | Tube | - | - | - | Tubing | Flexible wire Protection | - | - | 500 ft | - | - | - | - | - | No SVHC | - | ||
![]() PVC1053/4 CL007 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | 19.1 mm | - | - | - | P1053/4 CL007 | - | Details | Due to size or weight of the product, your shipping charge may increase. | 5 lbs | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | Tubing | - | - | - | 50 ft | - | - | - | - | - | - | - | ||
![]() GRP1601/4 BK007 Alpha Wire | In Stock | - | - | - | - | Nylon | 453.59237 g | - | - | 1 | 6.35 mm | - | - | - | G1601/4 BK007 | - | Details | - | 1 lb | - | Bulk | - | - | - | - | Expandable | - | - | Black | - | - | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | - | - | 50 ft | - | - | - | - | - | - | - |