- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Height | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03185 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET) | - | - | -70°C~125°C | 2017 | BSSWV | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | Split Flexible Tube | Abrasion Resistant | - | - | - | Dust Resistant, Noise Reduction | - | - | 100' 30.48m | - | 0.027 0.69mm | 1.000 (25.40mm) | - | 1.027 (26.09mm) | UL VW-1 | - | - | RoHS Compliant | ||
![]() 170-03184 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET) | - | - | -70°C~125°C | 2017 | BSSWV | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | Split Flexible Tube | Abrasion Resistant | - | - | - | Dust Resistant, Noise Reduction | - | - | 150' 45.72m | - | 0.027 0.69mm | 0.750 (19.05mm) | - | 0.777 (19.74mm) | UL VW-1 | - | - | RoHS Compliant | ||
![]() 170-03182 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 300 | Polyethylene Terephthalate (PET) | - | - | -70°C~125°C | - | BSSWV | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | Split Flexible Tube | Abrasion Resistant | - | - | - | Dust Resistant, Noise Reduction | - | - | 300' 91.44m | - | 0.027 0.69mm | 0.500 (12.70mm) | - | 0.527 (13.39mm) | UL VW-1 | - | - | RoHS Compliant | ||
![]() SE150P-LR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 544.310844g | Polyethylene | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | - | Expandable | Abrasion Resistant | - | UV Resistant | - | Noise Reduction, Vibration Resistant | 38.1mm | - | 50.00' 15.24m | 38.1 mm | 0.038 0.96mm | 1.500 (38.10mm) | 2.125 (53.97mm) | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SW41 BK008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | -66°C~88°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | - | Moisture Resistant | UV Resistant | - | - | - | - | 25.00' 7.62m | - | 0.045 1.14mm | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | - | - | ROHS3 Compliant | ||
![]() 1N0C HellermannTyton | In Stock | - | - | 3 Weeks | - | 125 | Polyamide (PA6), Nylon 6 | - | - | -40°C~121°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | Abrasion Resistant | - | UV Resistant | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | - | 100' 30.48m | - | 0.015 0.38mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-2 | - | - | RoHS Compliant | ||
![]() CLT75N-2M630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 29.483504kg | - | -40°C~110°C | 2002 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | Abrasion Resistant | - | - | Heat Stabilized | Crush Resistant, Impact Resistant | 23.749mm | - | 2000' 609.60m | 19.304 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.767 (19.48mm) | - | 0.941 (23.90mm) | - | - | - | ROHS3 Compliant | ||
![]() T100P-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polypropylene (PP) | 3.429158kg | - | -40°C~115°C | 2010 | T | Active | Not Applicable | Spiral Wrap | 115°C | -40°C | Black | 28.6mm | - | Harness | Abrasion Resistant | - | UV Resistant, Weather Resistant | Heat Resistant | Acid Resistant, Chemical Resistant, Salt Resistant | - | 28.6mm | 100' 30.48m | 762 μm | 0.030 0.76mm | - | 6.000 (152.40mm) | 1.000 (25.40mm) | UL94 HB | - | - | ROHS3 Compliant | ||
![]() PW75F-C4 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | Slit Harness | Abrasion Resistant | - | - | - | - | - | - | 100' 30.48m | - | 0.035 0.89mm | 0.750 (19.05mm) | 0.810 (20.57mm) | - | UL94 HB | No | - | ROHS3 Compliant | ||
![]() SW25 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Nylon | - | - | -40°C~121°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | Abrasion Resistant | - | - | - | Self Extinguishing | - | - | 100' 30.48m | - | 0.032 0.81mm | 0.936 (23.77mm) | - | 1.000 (25.40mm) | - | - | - | ROHS3 Compliant | ||
![]() SE50P-DR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 2.041166kg | Polyethylene | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | - | Expandable | Abrasion Resistant | - | UV Resistant | - | Noise Reduction, Vibration Resistant | 12.7mm | - | 500' 152.40m | 12.7 mm | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() SW32 NA008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -268°C~260°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | - | - | Weather Resistant | - | Self Extinguishing | - | - | 25.00' 7.62m | - | 0.030 0.76mm | 0.315 (8.00mm) | - | 0.375 (9.52mm) | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() T25R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene (PE) | - | - | -40°C~50°C | 2008 | T | Active | Not Applicable | Spiral Wrap | - | - | White | - | - | Harness | Abrasion Resistant | - | - | Fire Resistant | - | - | - | 100' 30.48m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-2 | - | - | ROHS3 Compliant | ||
![]() PW100F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 3.333904kg | PE, Polyethylene | -40°C~50°C | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Natural | - | 28.6 mm | Slit Harness | Abrasion Resistant | - | - | - | - | 25.4mm | - | 100' 30.48m | 25.4 mm | 0.040 1.02mm | 1.000 (25.40mm) | 1.125 (28.58mm) | - | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() SW11 WH005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | -20°C~80°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | White | - | - | Harness | - | - | - | Flame Retardant | Self Extinguishing | - | - | 100' 30.48m | - | 0.045 1.14mm | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | - | - | ROHS3 Compliant | ||
![]() SW2 NA002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE), Halogen Free | - | - | -60°C~88°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | Abrasion Resistant | - | - | - | Solvent Resistant | - | - | 500' 152.40m | - | 0.045 1.14mm | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | - | - | ROHS3 Compliant | ||
![]() T50F-C1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Brown | - | - | Harness | Abrasion Resistant | - | - | - | - | - | - | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() 3241119 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE), Halogen Free | - | - | -50°C~85°C | 2013 | WG-S | Active | - | Spiral Wrap | 85°C | -50°C | Clear | - | - | Harness | - | - | - | - | - | - | - | 65.62' 20.00m | - | - | 0.591 (15.00mm) | 3.150 (80.00mm) | - | UL94 HB | - | - | RoHS Compliant | ||
![]() SE38P-MR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | White | - | - | Expandable | Abrasion Resistant | - | UV Resistant | - | Noise Reduction, Vibration Resistant | 9.525mm | - | 1000' 304.80m | - | - | 0.375 (9.53mm) | 0.500 (12.70mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() G130NF1IN BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | Self Wrap | - | - | Black, White | - | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | - | 50.00' 15.24m | - | 0.038 0.96mm | 1.000 (25.40mm) | - | - | UL VW-1 | - | - | ROHS3 Compliant |