- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Wire Gauge | ELV | Number of Decks | Halogen Free | Number of Ways | Safety Approval | Wire/Cable Diameter | Rated Current | Fastening Method | Type Attributes | Outside Diameter | Rated Voltage | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G130NF1IN BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | - | Self Wrap | - | - | Black, White | - | - | - | - | - | - | - | - | - | - | - | - | Split Flexible Tube | - | - | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | - | 0.038 0.96mm | 1.000 (25.40mm) | - | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() G130NF114 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | - | Self Wrap | - | - | Black, White | - | - | - | - | - | - | - | - | - | - | - | - | Split Flexible Tube | - | - | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 25.00' 7.62m | - | 0.038 0.96mm | 1.250 (31.75mm) | - | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() SHR-32-PPB Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Cable | - | Polypropylene (PP) | - | - | - | - | 2009 | Richco, SHR | Active | 1 (Unlimited) | - | Slit Wrap | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Slit Harness | - | - | Abrasion Resistant | - | - | - | - | 33.02mm | 49.21' 15.00m | - | 0.050 1.27mm | 1.260 (32.00mm) | 1.260 (32.00mm) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 170-03016 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2015 | BSPSC | Active | 1 (Unlimited) | - | Sleeve | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Expandable | - | - | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | 38.1mm | 50.00' 15.24m | - | - | 1.500 (38.10mm) | 2.000 (50.80mm) | 1.540 (39.12mm) | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 170-03138 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | 200 | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | - | Self Wrap | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Split Flexible Tube | - | - | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 200' 60.96m | - | 0.038 0.96mm | - | 1.500 (38.10mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SW3 NA008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE), Halogen Free | - | - | -60°C~88°C | - | 2005 | FIT® SW | Active | 1 (Unlimited) | - | Spiral Wrap | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | Harness | - | - | Abrasion Resistant | - | - | - | Solvent Resistant | - | 25.00' 7.62m | - | 0.052 1.32mm | 0.271 (6.88mm) | - | 0.375 (9.52mm) | - | - | - | ROHS3 Compliant | - | ||
![]() SE50PFR-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 453.59237g | Polyethylene | -70°C~125°C | - | 2005 | Pan-Wrap™ SE | Active | Not Applicable | - | Sleeve | 125°C | -70°C | Black, White | - | - | - | - | - | - | Halogen Free | - | - | 6.4 mm | - | - | Expandable | - | - | Abrasion Resistant | - | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 12.7mm | 100' 30.48m | 12.7 mm | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL VW-1 | No | - | ROHS3 Compliant | - | ||
![]() SW52 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyvinyl Chloride (PVC) | - | - | -20°C~80°C | - | 2005 | FIT® SW | Active | 1 (Unlimited) | - | Spiral Wrap | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Harness | - | - | Abrasion Resistant | - | - | - | Self Extinguishing | - | 100' 30.48m | - | 0.052 1.32mm | 0.271 (6.88mm) | - | 0.375 (9.52mm) | - | - | - | ROHS3 Compliant | - | ||
![]() CS1020A Essentra Components | In Stock | - | Datasheet | - | - | - | - | Nylon | - | - | -40°C~149°C | - | 2013 | Richco, CS | Active | 1 (Unlimited) | - | Slit Wrap | - | - | Black, Gray | - | - | - | - | - | - | - | - | - | - | - | - | Slit Harness | - | - | - | - | - | - | - | 12.6238mm | 1900' 579.10m | - | 0.040 1.02mm | 0.375 (9.53mm) | 0.380 (9.65mm) | 0.497 (12.62mm) | UL94 HB | - | - | RoHS Compliant | - | ||
![]() SHR-32-6V0B Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | 2009 | Richco, SHR | Active | 1 (Unlimited) | - | Slit Wrap | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Slit Harness | - | - | Abrasion Resistant | - | - | Flame Retardant | - | 33.02mm | 49.21' 15.00m | - | 0.050 1.27mm | 1.260 (32.00mm) | 1.260 (32.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SW43 BK008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | - | -66°C~88°C | - | 2001 | FIT® SW | Active | 1 (Unlimited) | - | Spiral Wrap | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Harness | - | - | - | Moisture Resistant | UV Resistant | - | - | - | 25.00' 7.62m | - | 0.062 1.57mm | 0.376 (9.55mm) | - | 0.500 (12.70mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 170-03191 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | - | Fiberglass, Aluminized, Halogen Free | - | - | -60°C~255°C | - | - | BSHTTSW | Active | 1 (Unlimited) | - | Self Wrap | - | - | Silver | - | - | - | - | - | - | - | - | - | 9.4 mm | - | - | Split Flexible Tube | - | - | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | - | 0.042 1.07mm | - | - | 0.375 (9.52mm) | Non Flammable | - | - | RoHS Compliant | - | ||
![]() G1802IN BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Nylon | - | - | -60°C~150°C | - | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | - | Sleeve | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Expandable | - | - | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 100' 30.48m | - | 0.050 1.27mm | 2.000 (50.80mm) | 2.750 (69.85mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 500013-1 TE Connectivity Raychem Cable Protection | In Stock | - | - | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | - | Nylon | - | - | - | Box | 2006 | Spirap | Active | 1 (Unlimited) | EAR99 | Spiral Wrap | - | - | Natural | 1 | STANDARD: UL 94V-2, POLYAMIDE6 | 8536.69.40.40 | 10 AWG | Compliant | 1 | - | 1 | UL | - | 30A | SCREW | Harness | 3.175 mm | 250V | - | - | - | - | - | 3.175mm | 50.00' 15.24m | 3.175 mm | 0.015 0.38mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | - | No | - | RoHS Compliant | Not Applicable | ||
![]() 500024-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | Polytetrafluoroethylene (PTFE) | - | Fluoropolymer | - | Box | 2006 | Spirap | Active | 1 (Unlimited) | - | Spiral Wrap | - | - | Natural | - | - | - | - | Compliant | - | - | - | - | - | - | - | Harness | 6.35 mm | - | - | - | - | - | - | 6.35mm | 50.00' 15.24m | 6.35 mm | 0.030 0.76mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | - | - | - | RoHS Compliant | Not Applicable | ||
![]() T25F-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | 6.667808kg | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | - | Spiral Wrap | 50°C | -40°C | Natural | - | - | - | - | - | - | - | - | - | - | - | - | Harness | - | - | Abrasion Resistant | - | - | - | - | - | 1000' 304.80m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | - | - | ROHS3 Compliant | - | ||
![]() SW34 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -268°C~260°C | - | 2006 | FIT® SW | Active | 1 (Unlimited) | - | Spiral Wrap | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Harness | - | - | - | - | Weather Resistant | - | Self Extinguishing | - | 100' 30.48m | - | 0.032 0.81mm | 0.686 (17.42mm) | - | 0.750 (19.05mm) | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() TRC18FR-X20Y Panduit Corp | In Stock | - | - | 4 Weeks | - | Cable | - | Polyethylene (PE) | 498.951607g | - | - | - | 2008 | - | Active | Not Applicable | - | Slit Wrap | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Slit Harness | - | - | Abrasion Resistant | - | - | Flame Retardant | - | - | 1.50' 457.20mm | - | - | 0.500 (12.70mm) | 0.625 (15.88mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLT75F-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | 1.9255kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | - | Slit Wrap | 50°C | -40°C | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Slit Harness | - | - | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 23.749mm | 100' 30.48m | 19.304 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.767 (19.48mm) | - | 0.941 (23.90mm) | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 170-03049 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | - | -45°C~150°C | - | - | BSPA66 | Active | 1 (Unlimited) | - | Sleeve | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Expandable | - | - | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 250' 76.20m | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | 1.310 (33.27mm) | Non Flammable | - | - | RoHS Compliant | - |