- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Wire/Cable Diameter | Type Attributes | Outside Diameter | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 173-61400 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Cable | 100 | Polybutylene Terephthalate (PBT) and Copper Tin Plated | - | - | -40°C~175°C | - | 2011 | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | 12 mm | Expandable | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, EMI Resistant, Self Extinguishing | - | 328' 100.00m | - | - | - | 0.709 (18.00mm) | 0.551 (14.00mm) | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 170-03072 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | 200 | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2015 | BSPFR | Active | 1 (Unlimited) | Sleeve | - | - | Gray | - | Expandable | - | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 220' 67.06m | - | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.300 (7.62mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() T100F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | 5.284351kg | Polyethylene | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | 152.4 mm | Harness | 25.4 mm | Abrasion Resistant | - | - | - | - | 25.4mm | 100' 30.48m | - | 0.070 1.78mm | - | 6.000 (152.40mm) | 1.000 (25.40mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SW20 NA008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Nylon | - | - | -40°C~121°C | - | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | Harness | - | Abrasion Resistant | - | - | - | Self Extinguishing | - | 25.00' 7.62m | - | 0.015 0.38mm | 0.095 (2.41mm) | - | 0.125 (3.18mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() G110NF34 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -75°C~125°C | - | - | FIT® GRP-110NF | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | - | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut, Fungus Resistant | - | 100' 30.48m | - | 0.024 0.61mm | 0.625 (15.88mm) | 1.000 (25.40mm) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 492350 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | - | -40°C~93°C | - | 2011 | FIT® 492 | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant | Corrosion Resistant | - | Fungus Resistant | - | 100' 30.48m | - | - | 0.341 (8.66mm) | 0.380 (9.65mm) | 0.496 (12.60mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() CBMS-10-P TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Polybutylene Terephthalate (PBT) | - | - | -40°C~150°C | - | 2016 | INSTALITE CBMS | Active | Not Applicable | Sleeve | 150°C | -40°C | Green | 25.4 mm | Expandable | - | Abrasion Resistant | Fuel Resistant, Oil Resistant | - | Flame Retardant | Grease Resistant | - | 656' 200.00m | - | 0.010 0.25mm | 0.394 (10.00mm) | 0.984 (25.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 161-64311 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyphenylene (PP), Halogen Free | - | - | -60°C~110°C | - | 2017 | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | - | - | White | - | Slit Harness | - | Abrasion Resistant | - | - | - | Vibration Resistant | - | 100' 30.48m | - | 0.040 1.02mm | - | 0.827 (21.00mm) | 0.748 (19.00mm) | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() T38R-TLY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | - | Polyethylene | -40°C~50°C | Bulk | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | - | Harness | - | Abrasion Resistant | - | - | Fire Resistant | - | - | 250' 76.20m | - | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 3240847 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -40°C~105°C | - | 2015 | HEAVYCON® WP-PA | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | - | - | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant | Acid Resistant, Solvent Resistant, Vibration Resistant | - | - | 29 mm | - | 1.142 (29.00mm) | - | 1.358 (34.50mm) | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3240845 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -40°C~105°C | - | 2015 | HEAVYCON® WP-PA | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | - | - | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant | Acid Resistant, Solvent Resistant, Vibration Resistant | - | - | 16.5 mm | - | 0.650 (16.50mm) | - | 0.835 (21.20mm) | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3240846 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -40°C~105°C | - | 2015 | HEAVYCON® WP-PA | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | - | - | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant | Acid Resistant, Solvent Resistant, Vibration Resistant | - | - | 23 mm | - | 0.906 (23.00mm) | - | 1.122 (28.50mm) | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3241122 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE), Halogen Free | - | - | -50°C~85°C | - | 2013 | WG-S | Active | Not Applicable | Spiral Wrap | 85°C | -50°C | Black | - | Harness | - | - | - | - | - | - | - | 82.02' 25.00m | - | - | 0.787 (20.00mm) | 4.724 (120.00mm) | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() SW51 BK008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyvinyl Chloride (PVC) | - | - | -20°C~80°C | - | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | Harness | - | Abrasion Resistant | - | - | - | Self Extinguishing | - | 25.00' 7.62m | - | 0.045 1.14mm | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() SHR-25-6V0B Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | 2009 | Richco, SHR | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | - | Abrasion Resistant | - | - | Flame Retardant | - | 25.8826mm | 65.62' 20.00m | - | 0.039 0.99mm | 0.984 (25.00mm) | 0.984 (25.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 492625 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | - | -40°C~93°C | - | 2011 | FIT® 492 | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant | Corrosion Resistant | - | Fungus Resistant | - | 100' 30.48m | - | - | 0.603 (15.32mm) | 0.639 (16.23mm) | 0.802 (20.37mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 170-03181 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene Terephthalate (PET) | - | - | -70°C~125°C | - | - | BSSWV | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | - | Abrasion Resistant | - | - | - | Dust Resistant, Noise Reduction | - | 450' 137.16m | - | 0.027 0.69mm | 0.375 (9.53mm) | - | 0.407 (10.34mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() SW34 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -268°C~260°C | - | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | Harness | - | - | - | Weather Resistant | - | Self Extinguishing | - | 100' 30.48m | - | 0.032 0.81mm | 0.686 (17.42mm) | - | 0.750 (19.05mm) | UL VW-1 | - | - | ROHS3 Compliant | - | - | ||
![]() HR6U-3/8 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene (PE) | - | - | - | - | 2010 | Richco, HR | Active | Not Applicable | Spiral Wrap | - | - | Black | - | Harness | - | - | - | UV Stabilized | - | Crush Resistant | 9.525mm | 100' 30.48m | - | 0.050 1.27mm | - | 2.000 (50.80mm) | 0.375 (9.52mm) | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 169-60022 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | 100 | Polyamide (PA6), Nylon 6 | - | - | -40°C~149°C | - | 2005 | CTN | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | Slit Harness | - | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Dispenser Box Supplied, Vibration Resistant | 6.858mm | 100' 30.48m | - | 0.004 0.10mm | 0.250 (6.35mm) | 0.276 (7.01mm) | 0.373 (9.47mm) | UL94 HB | - | - | RoHS Compliant | - | - |