- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Approvals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Mfr | Operating Temp Range | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Halogen Free | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Product | Features | Product Length (mm) | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP1303/8 BK007 Alpha Wire | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | - | - | 1 | 9.5 mm | - | -70C to 125C | - | G1303/8 BK007 | - | Details | 1 lb | - | Bulk | - | - | - | - | Wrappable Sleeving | - | - | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP1301/8 BK007 Alpha Wire | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | 1 | 3.18 mm | - | - | - | G1301/8 BK007 | - | Details | 4 oz | - | Bulk | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP1301IN BK007 Alpha Wire | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | - | - | 1 | 25.4 mm | - | - | - | G1301IN BK007 | - | Details | 1 lb | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() PVC10518 CL001 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | 1 | 1.07 mm | - | - | - | P10518 CL001 | - | Details | 2 lbs | - | - | - | - | - | - | - | - | - | Clear | Tube | - | - | - | - | - | - | Tubing | Flexible wire Protection | - | - | 1000 ft | - | - | - | - | - | - | - | - | - | ||
![]() PVC10518 CL005 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | 453.59237 g | - | - | - | 1 | 1.07 mm | - | - | - | P10518 CL005 | - | Details | 1 lb | - | Bulk | - | - | - | - | - | - | - | Clear | Tube | - | - | - | - | - | - | Tubing | Flexible wire Protection | - | - | 100 ft | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PVC1052IN CL007 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | 1 | - | - | - | - | P1052IN CL007 | - | - | 25.300 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() PVC1059 CL002 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | 907.18474 g | PVC | CSA, UL | - | 1 | 3 mm | - | - | - | P1059 CL002 | - | Details | 3.342 lbs | - | Bulk | - | - | - | - | - | 105 °C | -20 °C | Clear | Tube | - | - | - | - | - | - | Tubing | Flexible wire Protection | - | - | 500 ft | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PVC1052 CL003 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | 1 | 6.68 mm | - | - | - | P1052 CL003 | - | Details | 2.800 lbs | - | - | - | - | - | - | - | - | - | Clear | Tube | - | - | - | - | - | - | Tubing | Flexible wire Protection | - | - | 250 ft | - | - | - | - | - | - | - | - | - | ||
![]() PVC10511 CL002 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | 771.107029 g | - | - | - | 1 | 2.41 mm | - | - | - | P10511 CL002 | - | Details | 1.700 lbs | - | - | - | - | - | - | - | - | - | Clear | Tube | - | - | - | - | - | - | Tubing | Flexible wire Protection | - | - | 500 ft | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PVC10512 CL002 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | 1 | 2.16 mm | - | - | - | P10512 CL002 | - | Details | 1.600 lbs | - | Bulk | - | - | - | - | - | - | - | Clear | Tube | - | - | - | - | - | - | Tubing | Flexible wire Protection | - | - | 500 ft | - | - | - | - | - | - | - | - | - | ||
![]() 106815-0204 Molex | In Stock | - | - | - | - | - | Silica, Polyimide Coated | - | - | - | 106815 | 10 | 200 um | Molex | - | Bulk | - | Active | Details | 0.004938 oz | -65°C ~ 350°C | - | - | 106815 | - | - | Solid Tubing, Capillary | - | - | Amber | - | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 1 m | 0.014 (0.36mm) | 0.008 (0.20mm) | - | - | - | - | - | - | - | ||
![]() GRP110NF12 BK005 Alpha Wire | In Stock | - | - | - | - | - | Polyester | - | - | - | - | 1 | 6.35 mm | - | - | - | G110NF12 BK005 | - | Details | 1.009 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | - | - | - | Braided Sleeves | Use with Automatic Cutting Machines | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() 100-002A750 Glenair | In Stock | - | - | - | - | - | Copper | - | - | - | - | 1 | - | - | - | - | - | - | Details | 3.224040 oz | - | - | - | 100-002 | - | - | Expandable, Shielding | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | ||
![]() SE38PSC-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 200 | Polyethylene Terephthalate (PET), Halogen Free | - | PET, Polyethylene | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2006 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Halogen Free | Expandable | Abrasion Resistant | - | UV Resistant | - | - | Noise Reduction, Vibration Resistant | - | - | 200' 60.96m | - | 15.9 mm | - | 0.375 (9.53mm) | 0.500 (12.70mm) | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() GRP110NF14 BK002 Alpha Wire | In Stock | - | - | - | - | - | Polyester | - | - | - | - | 1 | 6.35 mm | - | -75C TO 125C | - | G110NF14 BK002 | - | Details | 2.376 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | - | - | - | Braided Sleeves | Use with Automatic Cutting Machines | 152400(mm) | - | 500 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF1301/2A BK005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | - | 1 | 12.7 mm | - | - | - | PF1301/2A BK005 | - | Details | 6.600 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() SE150PSFR-LQR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black, White | - | - | Expandable | Abrasion Resistant | - | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | - | - | 75.00' 22.86m | - | - | 0.038 0.96mm | 1.500 (38.10mm) | 2.125 (53.97mm) | - | UL VW-1 | - | ROHS3 Compliant | ||
![]() 100-002A781 Glenair | In Stock | - | - | - | - | - | Copper | - | - | - | - | 1 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 100-002 | - | - | Expandable, Shielding | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLT25N-10M630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 38.351235kg | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | - | 2002 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | Abrasion Resistant | - | - | Heat Stabilized | - | Crush Resistant, Impact Resistant | - | 10.0838mm | 10000' 3048.00m | - | - | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.284 (7.21mm) | - | 0.398 (10.11mm) | - | - | ROHS3 Compliant | ||
![]() PVC1052 BK005 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | 498.951607 g | - | - | - | 1 | 6.68 mm | - | - | - | P1052 BK005 | - | Details | 1.100 lbs | - | Bulk | - | - | - | - | - | - | - | Black | Tube | - | - | - | - | - | - | Tubing | Flexible wire Protection | - | - | 100 ft | - | - | - | - | - | - | - | - | - |