- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G120NF112 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -75°C~125°C | 2011 | FIT® GRP-120NF | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | Corrosion Resistant | Flame Retardant | Clean Cut, Fungus Resistant | - | 250' 76.20m | - | 0.024 0.61mm | 1.250 (31.75mm) | 2.000 (50.80mm) | - | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() SW30 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -268°C~260°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | - | Weather Resistant | - | Self Extinguishing | - | 100' 30.48m | - | 0.030 0.76mm | 0.065 (1.65mm) | - | 0.125 (3.18mm) | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() SW14 WH008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | - | -20°C~80°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | White | - | - | Harness | - | - | Flame Retardant | Self Extinguishing | - | 25.00' 7.62m | - | 0.065 1.65mm | 0.620 (15.75mm) | - | 0.750 (19.05mm) | - | - | - | ROHS3 Compliant | ||
![]() T50N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyamide (PA6), Nylon 6 | 1.746331kg | Nylon | -40°C~65°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | 0.032 0.81mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() CLT150N-D630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyamide (PA6), Nylon 6 | 18.597287kg | - | -40°C~110°C | 2000 | CLT | Active | Not Applicable | Slit Wrap | 110°C | -40°C | Black | Halogen Free | - | Slit Harness | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 43.9166mm | 500' 152.40m | 39.37 mm | 0.010 ~ 0.032 0.25mm ~ 0.81mm | 1.575 (40.00mm) | - | 1.851 (47.02mm) | - | No | - | ROHS3 Compliant | ||
![]() G120NF12 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -75°C~125°C | 2011 | FIT® GRP-120NF | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | Corrosion Resistant | Flame Retardant | Clean Cut, Fungus Resistant | - | 500' 152.40m | - | 0.024 0.61mm | 0.250 (6.35mm) | 0.750 (19.05mm) | - | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() T38F-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | 4.082331kg | - | -40°C~50°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | 9.525mm | 250' 76.20m | - | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() T50F-C7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Purple | - | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() T50N-TL0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyamide (PA6), Nylon 6 | 4.127691kg | - | -40°C~65°C | 2005 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 250' 76.20m | - | 0.032 0.81mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | - | - | ROHS3 Compliant | ||
![]() T50F-C2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Red | - | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() SW32 BK008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -268°C~260°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | - | Weather Resistant | - | Self Extinguishing | - | 25.00' 7.62m | - | 0.030 0.76mm | 0.315 (8.00mm) | - | 0.375 (9.52mm) | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() SW33 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -268°C~260°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | - | Weather Resistant | - | Self Extinguishing | - | 100' 30.48m | - | 0.030 0.76mm | 0.440 (11.18mm) | - | 0.500 (12.70mm) | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() SW10 WH005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | - | -20°C~80°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | White | - | - | Harness | - | - | Flame Retardant | Self Extinguishing | - | 100' 30.48m | - | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | - | - | ROHS3 Compliant | ||
![]() PW75FR-C20Y Panduit Corp | In Stock | - | - | 4 Weeks | - | Cable | - | Polyethylene (PE) | 2.721554kg | PE, Polyethylene | -20°C~75°C | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 75°C | -20°C | Black | - | 20.6 mm | Slit Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | 19.1 mm | 0.035 0.89mm | 0.750 (19.05mm) | 0.810 (20.57mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | ||
![]() SW6 CL008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE), Halogen Free | - | - | -60°C~88°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Clear | - | - | Harness | Abrasion Resistant | - | - | Solvent Resistant | - | 25.00' 7.62m | - | 0.080 2.03mm | 0.840 (21.34mm) | - | 1.000 (25.40mm) | - | - | - | ROHS3 Compliant | ||
![]() SW21 NA008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Nylon | - | - | -40°C~121°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | Abrasion Resistant | - | - | Self Extinguishing | - | 25.00' 7.62m | - | 0.025 0.64mm | 0.200 (5.08mm) | - | 0.250 (6.35mm) | - | - | - | ROHS3 Compliant | ||
![]() SW53 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyvinyl Chloride (PVC) | - | - | -20°C~80°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | Abrasion Resistant | - | - | Self Extinguishing | - | 100' 30.48m | - | 0.062 1.57mm | 0.376 (9.55mm) | - | 0.500 (12.70mm) | - | - | - | ROHS3 Compliant | ||
![]() VERSAFLEX-1/8-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Polyester (PES) | - | Polyester | -50°C~150°C | 2009 | Versaflex | Active | 1 (Unlimited) | Sleeve | 150°C | -50°C | Black | - | 2.4 mm | Expandable | Abrasion and Cut Resistant | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 3.28' 1.00m | 3.175 mm | - | 0.118 (3.00mm) | 0.252 (6.40mm) | - | - | No | Unknown | RoHS Compliant | ||
![]() 170-03045 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2015 | BSP | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | Abrasion and Cut Resistant | - | - | Chemical Resistant, Fungus Resistant | - | 250' 76.20m | - | - | 1.250 (31.75mm) | 1.750 (44.45mm) | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() 170-03077 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | BSP | Active | 1 (Unlimited) | Sleeve | - | - | Orange | - | - | Expandable | Abrasion and Cut Resistant | - | - | Chemical Resistant, Fungus Resistant | - | 500' 152.40m | - | - | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | - | - | RoHS Compliant |