- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | ELV | Halogen Free | Wire/Cable Diameter | Type Attributes | Outside Diameter | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03159 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | - | - | -196°C~350°C | - | - | BSNMX | Active | 1 (Unlimited) | Sleeve | - | - | Green | - | - | - | - | Expandable | - | - | - | Environment Resistant | Flame Retardant, Heat Resistant | Acid Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.016 0.40mm | - | 0.313 (7.95mm) | 0.250 (6.35mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() 170-80250 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | - | Polyester | -50°C~150°C | - | 2011 | Helagaine | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Halogen Free | 10 mm | Expandable | - | - | - | - | - | Dispenser Box Supplied | - | 32.81' 10.00m | - | - | 0.500 (12.70mm) | 1.181 (30.00mm) | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 170-03050 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | 200 | Fiberglass, Resin Coated, Halogen Free | - | - | -70°C~650°C | - | 2015 | BSHTFG | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | - | Expandable | - | Abrasion Resistant | - | - | Flame Retardant, Heat Resistant | Clean Cut, Vibration Resistant | - | 200' 60.96m | - | 0.031 0.79mm | 0.188 (4.78mm) | 0.375 (9.52mm) | 0.250 (6.35mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() 170-03053 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | 100 | Fiberglass, Resin Coated, Halogen Free | - | - | -70°C~650°C | - | 2015 | BSHTFG | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | - | Expandable | - | Abrasion Resistant | - | - | Flame Retardant, Heat Resistant | Clean Cut, Vibration Resistant | - | 100' 30.48m | - | 0.057 1.45mm | 0.886 (22.50mm) | 1.625 (41.28mm) | 1.000 (25.40mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() G120NF114 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -75°C~125°C | - | 2011 | FIT® GRP-120NF | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | - | - | Expandable | - | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | Flame Retardant | Clean Cut, Fungus Resistant | - | 50.00' 15.24m | - | 0.024 0.61mm | 1.000 (25.40mm) | 1.500 (38.10mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | - | ||
![]() 161-05088 HellermannTyton | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VERSAFLEX-3/4-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | - | Polyester (PES) | - | Polyester | -50°C~150°C | - | 2009 | Versaflex | Active | 1 (Unlimited) | Sleeve | 150°C | -50°C | Black | - | - | - | 13 mm | Expandable | - | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | 19.05mm | 1476' 450.00m | 19.05 mm | - | 0.748 (19.00mm) | 1.260 (32.00mm) | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() PW38FR-TLY Panduit Corp | In Stock | - | - | 2 Weeks | - | Cable | - | Polyethylene (PE) | - | PE, Polyethylene | -20°C~75°C | - | 2009 | Pan-Wrap™ PW | Obsolete | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | - | - | 10.9 mm | Slit Harness | - | Abrasion Resistant | - | - | Flame Retardant | - | - | 250' 76.20m | 9.5 mm | 0.030 0.76mm | 0.375 (9.53mm) | 0.430 (10.92mm) | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() PW38FR-TL20Y Panduit Corp | In Stock | - | - | 2 Weeks | - | Cable | - | Polyethylene (PE) | - | PE, Polyethylene | -20°C~75°C | - | 2009 | Pan-Wrap™ PW | Obsolete | Not Applicable | Slit Wrap | 75°C | -20°C | Black | - | - | - | 10.9 mm | Slit Harness | - | Abrasion Resistant | - | - | Flame Retardant | - | - | 250' 76.20m | 9.5 mm | 0.030 0.76mm | 0.375 (9.53mm) | 0.430 (10.92mm) | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 173-01400 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Cable | 100 | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | - | - | -40°C~175°C | - | - | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | Shielded | - | - | 12 mm | Expandable | - | Abrasion Resistant | - | - | - | EMI Resistant, Shielded | - | 328' 100.00m | - | - | - | 0.709 (18.00mm) | 0.551 (14.00mm) | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() SE25PFR-MR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | - | Polyethylene | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | White | - | - | - | - | Expandable | - | Abrasion Resistant | - | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 6.35mm | 1000' 304.80m | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL VW-1 | No | - | ROHS3 Compliant | - | - | ||
![]() 166-90271 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGSWSL | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | - | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant, Weather Resistant | - | Dust Resistant, Impact Resistant, Solvent Resistant | - | 328' 100.00m | - | - | 0.657 (16.70mm) | - | 0.835 (21.20mm) | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() 166-90272 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGSWSL | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | - | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant, Weather Resistant | - | Dust Resistant, Impact Resistant, Solvent Resistant | - | 328' 100.00m | - | - | 0.898 (22.80mm) | - | 1.122 (28.50mm) | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() SE12P-TR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | 181.436948g | - | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | - | - | - | Expandable | - | Abrasion Resistant | - | UV Resistant | - | Noise Reduction, Vibration Resistant | 3.175mm | 200' 60.96m | 3.048 mm | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() G1201/4 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | - | -75°C~125°C | - | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | - | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 100' 30.48m | - | 0.025 0.64mm | 0.125 (3.18mm) | 0.375 (9.52mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | - | ||
![]() SHR-32-6NB Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | 2009 | Richco, SHR | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | - | - | Slit Harness | - | Abrasion Resistant | - | - | - | - | 33.02mm | 49.21' 15.00m | - | 0.050 1.27mm | 1.260 (32.00mm) | 1.260 (32.00mm) | - | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() 169-60021 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Box | - | Polyamide (PA6), Nylon 6 | - | - | -40°C~149°C | - | 2005 | CTN | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | - | - | - | Slit Harness | - | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Dispenser Box Supplied, Vibration Resistant | 25.4mm | 50.00' 15.24m | 26.92 mm | 0.006 0.15mm | 1.000 (25.40mm) | 1.055 (26.80mm) | 1.267 (32.18mm) | UL94 HB | - | Unknown | RoHS Compliant | - | - | ||
![]() 173-60400 HellermannTyton | In Stock | - | - | 14 Weeks | - | Cable | - | Polybutylene Terephthalate (PBT) and Copper Tin Plated | - | - | -40°C~175°C | - | 2011 | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | - | - | - | 4 mm | Expandable | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, EMI Resistant, Self Extinguishing | - | 328' 100.00m | - | - | - | 0.236 (6.00mm) | 0.157 (4.00mm) | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 500036-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 months ago) | Cable | - | Nylon | - | Nylon | - | Box | 2006 | Spirap | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | Compliant | - | - | Harness | 6.35 mm | - | - | Environment Resistant | - | - | 6.35mm | 50.00' 15.24m | - | 0.023 0.58mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | - | - | - | RoHS Compliant | - | Not Applicable | ||
![]() SW2 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE), Halogen Free | - | - | -60°C~88°C | - | - | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | - | - | Harness | - | Abrasion Resistant | - | - | - | Solvent Resistant | - | 100' 30.48m | - | 0.045 1.14mm | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | - | - | ROHS3 Compliant | - | - |