- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Part # Aliases | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Product Type | Wire/Cable Diameter | Type Attributes | Outside Diameter | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Product | Features | Product Category | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03139 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2015 | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | - | Split Flexible Tube | - | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | - | - | 150' 45.72m | - | - | 0.038 0.96mm | - | 2.000 (50.80mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 170-03011 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2017 | BSPFR | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | - | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | - | Chemical Resistant, Solvent Resistant | - | - | 40.00' 12.19m | - | - | - | 1.500 (38.10mm) | 2.125 (53.97mm) | 1.550 (39.37mm) | UL VW-1 | - | - | RoHS Compliant | - | ||
![]() 170-03030 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | - | - | - | - | - | - | - | - | -45°C~150°C | - | - | BSPA66 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | - | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | - | Salt Resistant, Solvent Resistant | - | - | 50.00' 15.24m | - | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | 1.310 (33.27mm) | Non Flammable | - | - | RoHS Compliant | - | ||
![]() SHR-08-6NB Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | - | - | - | - | - | 2009 | Richco, SHR | Active | Not Applicable | Slit Wrap | - | - | Black | - | - | - | Slit Harness | - | Abrasion Resistant | - | - | - | - | - | - | 8.6868mm | 328' 100.00m | - | - | 0.032 0.81mm | 0.315 (8.00mm) | 0.394 (10.00mm) | - | UL94 V-2 | - | - | RoHS Compliant | Lead Free | ||
![]() 170-03145 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | - | Split Flexible Tube | - | Abrasion Resistant | - | - | Flame Retardant | - | Self Extinguishing | - | - | 75.00' 22.86m | - | - | 0.038 0.96mm | - | 1.250 (31.75mm) | 1.325 (33.65mm) | UL VW-1 | - | - | RoHS Compliant | - | ||
![]() 170-03070 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | - | - | - | - | - | - | - | - | -45°C~150°C | - | - | BSPA66 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | - | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | - | Salt Resistant, Solvent Resistant | - | - | 1000' 304.80m | - | - | - | 0.250 (6.35mm) | 0.375 (9.52mm) | 0.310 (7.87mm) | Non Flammable | - | - | RoHS Compliant | - | ||
![]() 170-03154 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | - | BSHKLPFR | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | - | Split Flexible Tube | - | - | Fluid Resistant | - | Flame Retardant | - | Chemical Resistant, Hook and Loop Closure Strip, Solvent Resistant | - | - | 100' 30.48m | - | - | 0.025 0.64mm | - | - | 0.750 (19.05mm) | UL VW-1 | - | - | RoHS Compliant | - | ||
![]() 170-03133 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | - | Split Flexible Tube | - | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | - | - | 3000' 914.40m | - | - | 0.025 0.64mm | - | 0.250 (6.35mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 170-03029 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | - | - | - | - | - | - | - | - | -45°C~150°C | - | 2017 | BSPA66 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | - | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | - | Salt Resistant, Solvent Resistant | - | - | 50.00' 15.24m | - | - | - | 1.000 (25.40mm) | 1.375 (34.93mm) | 1.060 (26.92mm) | Non Flammable | - | - | RoHS Compliant | - | ||
![]() 170-03019 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | - | BSSCFR | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | - | Expandable | - | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | - | Clean Cut, Self Extinguishing | - | - | 50.00' 15.24m | - | - | - | 1.000 (25.40mm) | 1.188 (30.18mm) | 1.040 (26.42mm) | UL VW-1 | - | - | RoHS Compliant | - | ||
![]() SW10 WH002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | -20°C~80°C | - | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | White | - | - | - | Harness | - | - | - | - | Flame Retardant | - | Self Extinguishing | - | - | 500' 152.40m | - | - | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | - | - | ROHS3 Compliant | - | ||
![]() SE50P-DR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | - | Polyethylene | - | - | - | - | - | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | White | - | - | - | Expandable | - | Abrasion Resistant | - | UV Resistant | - | - | Noise Reduction, Vibration Resistant | - | 12.7mm | 500' 152.40m | - | - | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() G120NF18 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -75°C~125°C | - | 2011 | FIT® GRP-120NF | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | - | Expandable | - | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | Flame Retardant | - | Clean Cut, Fungus Resistant | - | - | 500' 152.40m | - | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() 166-11809 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | - | - | - | - | -40°C~120°C | - | 2016 | HelaGuard HGDC | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | - | Slit Harness | - | Abrasion Resistant | Oil Resistant, Water Resistant | UV Resistant, Weather Resistant | - | - | Double Slit, Dust Resistant, Impact Resistant, Self Extinguishing, Solvent Resistant | - | - | 164' 50.00m | - | - | - | 0.547 (13.90mm) | - | 0.835 (21.20mm) | UL94 V-2 | - | - | RoHS Compliant | - | ||
![]() 166-11811 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | - | - | - | - | -40°C~120°C | - | 2016 | HelaGuard HGDC | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | - | Slit Harness | - | Abrasion Resistant | Oil Resistant, Water Resistant | UV Resistant, Weather Resistant | - | - | Double Slit, Dust Resistant, Impact Resistant, Self Extinguishing, Solvent Resistant | - | - | 82.02' 25.00m | - | - | - | 1.047 (26.60mm) | - | 1.358 (34.50mm) | UL94 V-2 | - | - | RoHS Compliant | - | ||
![]() 170-20800 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | - | - | - | - | - | - | - | - | -60°C~150°C | - | 2015 | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | - | - | Gray | - | - | - | Expandable | - | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | - | Salt Resistant, Solvent Resistant | - | - | 328' 100.00m | - | - | - | - | 0.394 (10.00mm) | 0.315 (8.00mm) | UL94 V-2 | - | - | RoHS Compliant | - | ||
![]() PVC1051INCL007 Alpha Wire | In Stock | - | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | Alpha Wire | 1 | 25.4 mm | Alpha Wire | P1051IN CL007 | Details | 7 lbs | - | Spool | - | - | - | - | - | - | - | Clear | Wire & Cable Management | Conduit & Tubing | - | - | - | - | - | - | - | Tubing | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | 50 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-03086 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | - | - | Split Flexible Tube | - | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | - | - | 75.00' 22.86m | - | - | 0.038 0.96mm | - | 1.250 (31.75mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() T100F-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | 5.307031kg | - | - | - | - | - | - | - | - | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | - | 152.4 mm | Harness | - | Abrasion Resistant | - | Weather Resistant | - | - | - | - | 25.4mm | 100' 30.48m | - | - | 0.070 1.78mm | - | 6.000 (152.40mm) | 1.000 (25.40mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | - | ||
![]() 500004-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | - | Box | 2006 | Spirap | Active | 1 (Unlimited) | Spiral Wrap | 101.7°C | -76.1°C | White | - | - | - | Harness | 6.35 mm | - | - | - | Flame Retardant | - | - | - | 6.35mm | 50.00' 15.24m | 9.525mm | 6.35 mm | 0.045 1.14mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | - | No | - | RoHS Compliant | - |