- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Part # Aliases | RoHS | Unit Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Depth | Wire/Cable Gauge | Family | Product Type | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Product | Features | Product Category | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03153 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | BSHKLPFR | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | - | - | - | - | Split Flexible Tube | - | Fluid Resistant | - | Flame Retardant | - | Chemical Resistant, Hook and Loop Closure Strip, Solvent Resistant | - | - | - | 100' 30.48m | - | - | - | 0.025 0.64mm | - | - | 0.500 (12.70mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() G17013/4 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyphenylene Sulfide (PPS), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~200°C | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | - | - | - | Expandable | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | - | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | - | - | 250' 76.20m | - | - | - | 0.024 0.61mm | 1.750 (44.45mm) | 2.500 (63.50mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 170-03131 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | - | - | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | - | - | - | 50.00' 15.24m | - | - | - | 0.038 0.96mm | - | 2.000 (50.80mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() PW75FR-CY Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Polyethylene (PE) | - | PE, Polyethylene | - | - | - | - | - | - | - | -20°C~75°C | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | - | - | - | - | 20.6 mm | Slit Harness | Abrasion Resistant | - | - | Flame Retardant | - | - | - | - | - | 100' 30.48m | - | - | 19.1 mm | 0.035 0.89mm | 0.750 (19.05mm) | 0.810 (20.57mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 170-03013 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | BSPSC | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | - | - | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | - | 19.05mm | - | 75.00' 22.86m | - | - | - | - | 0.750 (19.05mm) | 1.000 (25.40mm) | 0.790 (20.07mm) | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() CTN380STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | - | - | - | -40°C~149°C | - | CTN | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | - | - | - | - | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | - | Vibration Resistant | - | - | - | 1900' 579.12m | - | - | - | 0.005 0.13mm | 0.375 (9.53mm) | 0.380 (9.65mm) | 0.497 (12.62mm) | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 170-03006 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 125 | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2015 | BSPFR | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | - | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | - | Chemical Resistant, Solvent Resistant | - | - | - | 220' 67.06m | - | - | - | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.300 (7.62mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() T25F-C1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 816.466266g | - | - | - | - | - | - | - | - | -40°C~50°C | 2000 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Brown | - | - | - | - | - | 50.4 mm | Harness | Abrasion Resistant | - | - | - | - | - | - | - | - | 100' 30.48m | 9.5mm | - | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PVC-105-11-BK-002 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | 771.107029 g | - | Alpha Wire | 1 | 2.41 mm | Alpha Wire | P10511 BK002 | Details | 1.700 lbs | - | - | - | - | - | - | - | - | Black | Wire & Cable Management | - | 11 AWG | Tube | Conduit & Tubing | - | - | - | - | - | - | Tubing | Flexible wire Protection | Spiral Wraps, Sleeves, Tubing & Conduit | 2.41 mm | - | 500 ft | - | 406 µm | - | - | - | - | - | - | - | No SVHC | - | UL VW-1 | Lead Free | ||
![]() PVC10517CL001 Alpha Wire | In Stock | - | - | - | - | - | PVC | 907.18474 g | PVC, Polyvinylchloride | Alpha Wire | 1 | 1.19 mm | Alpha Wire | P10517 CL001 | Compliant | 2 lbs | - | - | - | - | - | - | - | - | Clear | Wire & Cable Management | - | 17 AWG | Tube | Conduit & Tubing | - | - | - | - | - | - | Tubing | Flexible wire Protection | Spiral Wraps, Sleeves, Tubing & Conduit | 1.19 mm | - | 30.48 m | - | 406 µm | - | - | - | - | - | - | - | No SVHC | - | UL VW-1 | Lead Free | ||
![]() G1201/8 WH005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | - | - | - | - | - | - | - | - | - | -75°C~125°C | 2006 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | White, Black | - | - | - | - | - | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | - | Fungus Resistant | - | - | - | 100' 30.48m | - | - | - | 0.025 0.64mm | 0.093 (2.36mm) | 0.250 (6.35mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | - | ||
![]() 1P9C HellermannTyton | In Stock | - | - | 3 Weeks | - | 125 | Polytetrafluoroethylene (PTFE, Teflon®) | - | - | - | - | - | - | - | - | - | -268°C~260°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | - | - | - | - | Harness | Abrasion Resistant | - | - | - | - | Chemical Resistant | - | - | - | 100' 30.48m | - | - | - | 0.020 0.51mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | Non Flammable | - | - | RoHS Compliant | - | - | ||
![]() 170-03102 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 125 | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | - | - | - | - | - | - | - | - | - | -75°C~150°C | - | BSHLR | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | - | - | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | - | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | - | - | 125' 38.10m | - | - | - | - | 0.375 (9.53mm) | 0.625 (15.88mm) | 0.431 (10.95mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() 170-03161 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | - | - | - | - | - | - | - | - | - | -196°C~350°C | 2015 | BSNMX | Active | 1 (Unlimited) | Sleeve | - | - | Green | - | - | - | - | - | - | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | - | Acid Resistant, Self Extinguishing | - | - | - | 100' 30.48m | - | - | - | 0.016 0.40mm | - | 0.625 (15.88mm) | 0.500 (12.70mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() 170-03101 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 200 | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | - | - | - | - | - | - | - | - | - | -75°C~150°C | 2017 | BSHLR | Active | 1 (Unlimited) | Sleeve | - | - | White | - | - | - | - | - | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | - | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | - | - | 200' 60.96m | - | - | - | - | 0.250 (6.35mm) | 0.437 (11.10mm) | 0.306 (7.77mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() 5FRP9C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | - | - | - | - | Harness | Abrasion Resistant | - | - | Flame Retardant | - | Chemical Resistant, Self Extinguishing | - | - | - | 100' 30.48m | - | - | - | 0.095 2.41mm | - | 7.000 (177.80mm) | 1.000 (25.40mm) | UL94 V-1 | - | - | RoHS Compliant | - | - | ||
![]() T62F-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | -40°C~50°C | 2007 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | 15.9mm | - | - | - | - | Harness | Abrasion Resistant | - | - | - | - | - | - | - | 15.9mm | 250' 76.20m | - | - | - | 0.062 1.57mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 HB | - | - | ROHS3 Compliant | - | - | ||
![]() 4FRP0C HellermannTyton | In Stock | - | - | 3 Weeks | - | 100 | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | - | - | - | - | Harness | Abrasion Resistant | - | - | Flame Retardant | - | Chemical Resistant, Self Extinguishing | - | - | - | 100' 30.48m | - | - | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 V-1 | - | - | RoHS Compliant | - | - | ||
![]() 170-03109 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | - | - | - | - | - | - | - | - | - | -75°C~150°C | 2017 | BSHLR | Active | 1 (Unlimited) | Sleeve | - | - | White | - | - | - | - | - | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | - | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | - | - | 65.00' 19.81m | - | - | - | - | 1.000 (25.40mm) | 1.625 (41.28mm) | 1.056 (26.82mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() SW4 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE), Halogen Free | - | - | - | - | - | - | - | - | - | -60°C~88°C | - | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | - | - | - | - | Harness | Abrasion Resistant | - | - | - | - | Solvent Resistant | - | - | - | 100' 30.48m | - | - | - | 0.062 1.57mm | 0.376 (9.55mm) | - | 0.500 (12.70mm) | - | - | - | ROHS3 Compliant | - | - |