- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1201/4 WH002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | - | - | -75°C~125°C | - | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | White, Black | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 500' 152.40m | - | - | 0.025 0.64mm | 0.125 (3.18mm) | 0.375 (9.52mm) | - | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() 170-03162 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | - | - | -196°C~350°C | - | 2015 | BSNMX | Active | 1 (Unlimited) | Sleeve | - | - | Green | - | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | Acid Resistant, Self Extinguishing | - | 100' 30.48m | - | - | 0.016 0.40mm | - | 1.000 (25.40mm) | 0.750 (19.05mm) | UL VW-1 | - | RoHS Compliant | - | ||
![]() CTP10STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | 009 | Polyethylene (PE) | - | - | -40°C~93°C | Box | 2005 | CTP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | 26.924mm | 300' 91.44m | - | 24.4 mm | 0.005 0.13mm | 1.000 (25.40mm) | 1.060 (26.92mm) | 1.267 (32.18mm) | UL94 HB | - | RoHS Compliant | - | ||
![]() SW21 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Nylon | - | - | -40°C~121°C | - | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | Harness | Abrasion Resistant | - | - | - | Self Extinguishing | - | 100' 30.48m | - | - | 0.025 0.64mm | 0.200 (5.08mm) | - | 0.250 (6.35mm) | - | - | ROHS3 Compliant | - | ||
![]() 170-03083 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 12.7mm | 150' 45.72m | - | - | 0.025 0.64mm | - | 0.500 (12.70mm) | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3FRP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 062 | Polyethylene (PE) | - | - | -20°C~80°C | - | 2005 | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | UL | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | 12.7mm | 100' 30.48m | - | - | 0.062 1.57mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-1 | - | RoHS Compliant | - | ||
![]() 170-03103 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 125 | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | - | - | -75°C~150°C | - | 2015 | BSHLR | Active | 1 (Unlimited) | Sleeve | - | - | White | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 125' 38.10m | - | - | - | 0.375 (9.53mm) | 0.625 (15.88mm) | 0.431 (10.95mm) | UL VW-1 | - | RoHS Compliant | - | ||
![]() CLT75F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 1.9255kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | Slit Harness | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 23.749mm | 100' 30.48m | - | 19.05 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.767 (19.48mm) | - | 0.941 (23.90mm) | - | Unknown | ROHS3 Compliant | - | ||
![]() G110NF18 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -75°C~125°C | - | 2011 | FIT® GRP-110NF | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut, Fungus Resistant | - | 500' 152.40m | - | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 170-03174 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2015 | BSP | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 1000' 304.80m | - | - | - | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 170-22000 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | - | -60°C~150°C | - | - | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | - | - | Gray | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | Salt Resistant, Solvent Resistant | - | 164' 50.00m | - | - | - | - | 0.906 (23.00mm) | 0.787 (20.00mm) | UL94 V-2 | - | RoHS Compliant | - | ||
![]() G1303/4 OR005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 100' 30.48m | - | - | 0.025 0.64mm | 0.750 (19.05mm) | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 4NFP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyethylene (PE) | - | - | -60°C~88°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | UL | Harness | Abrasion Resistant | - | - | - | Chemical Resistant, Solvent Resistant | 19.05mm | 100' 30.48m | - | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | - | - | RoHS Compliant | - | ||
![]() 170-03123 HellermannTyton | In Stock | - | - | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2015 | BSPSC | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | - | 100' 30.48m | - | - | - | 0.125 (3.18mm) | 0.250 (6.35mm) | 0.165 (4.20mm) | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 169-60019 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | Box | 100 | Polyamide (PA6), Nylon 6 | - | - | -40°C~149°C | - | 2005 | CTN | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Dispenser Box Supplied, Vibration Resistant | 12.7mm | 100' 30.48m | 3.2258mm | 13.11 mm | 0.005 0.13mm | 0.500 (12.70mm) | 0.516 (13.11mm) | 0.664 (16.87mm) | UL94 HB | Unknown | RoHS Compliant | - | ||
![]() CLT35F-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 1.270059kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | Slit Harness | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 12.7mm | 100' 30.48m | - | 8.89 mm | 0.006 ~ 0.025 0.15mm ~ 0.64mm | 0.350 (8.89mm) | - | 0.504 (12.80mm) | - | - | ROHS3 Compliant | - | ||
![]() HR6N-3/8 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | 2010 | Richco, HR | Active | Not Applicable | Spiral Wrap | - | - | Natural | - | Harness | - | - | - | Heat Stabilized | Crush Resistant | 9.525mm | 100' 30.48m | - | - | 0.035 0.89mm | - | 2.000 (50.80mm) | 0.375 (9.52mm) | UL94 HB | - | RoHS Compliant | Lead Free | ||
![]() 2.5N9C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyamide (PA6), Nylon 6 | - | - | -40°C~121°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | Harness | Abrasion Resistant | - | - | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | 100' 30.48m | - | - | 0.035 0.89mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-2 | - | RoHS Compliant | - | ||
![]() 170-22500 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | - | -60°C~150°C | - | - | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | - | - | Gray | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | Salt Resistant, Solvent Resistant | - | 164' 50.00m | - | - | - | - | 1.102 (28.00mm) | 0.984 (25.00mm) | UL94 V-2 | - | RoHS Compliant | - | ||
![]() 170-03122 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2017 | BSSCFR | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 250' 76.20m | - | - | - | 1.500 (38.10mm) | 2.000 (50.80mm) | 1.540 (39.12mm) | UL VW-1 | - | RoHS Compliant | - |