- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inside Diameter | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Secondary Color | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Number of Conductors | Connector Support Type | Family | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Wire and Cable Name | Environmental Protection | Product | Features | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIF13018 BK005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | 453.59237 g | PVC, Polyvinylchloride | - | 1 | - | 1.07 mm | - | - | - | - | - | PF13018 BK005 | - | - | - | Details | - | - | - | 1 lb | - | Bulk | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | 100 ft | - | - | - | - | No SVHC | - | ||
![]() PIF2001/2A NA008 Alpha Wire | In Stock | - | - | - | - | Fiberglass | 907.18474 g | Rubber, Silicone | - | 1 | - | 12.7 mm | - | - | - | - | - | PF2001/2A NA008 | - | - | - | Details | - | - | - | 2 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | 25 ft | - | - | - | - | No SVHC | - | ||
![]() PIF2007 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | - | 1 | - | 3.84 mm | - | - | - | - | - | PF2007 NA005 | - | - | - | Details | - | - | - | 11.200001 oz | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | 100 ft | - | - | - | - | - | - | ||
![]() GRP110NF112 BK007 Alpha Wire | In Stock | - | - | - | - | Polyester | - | - | - | 1 | - | 38.1 mm | - | - | - | - | - | G110NF112 BK007 | - | - | - | Details | - | - | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | Braid | - | - | - | - | - | Braided Sleeves | Use with Automatic Cutting Machines | 50 ft | - | - | - | - | - | - | ||
![]() PIF2405/8 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | 3.492661 kg | - | - | 1 | - | 15.9 mm | - | - | - | - | - | PF2405/8 NA005 | - | - | - | Details | - | - | - | 7.700 lbs | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | Heat Shrink Tubing | - | - | - | - | - | Braided Sleeves | - | 100 ft | - | - | - | - | No SVHC | - | ||
![]() GRP1301/4 BK004 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | 1 | - | 6.4 mm | - | - | - | - | - | G1301/4 BK004 | - | - | - | Details | - | - | - | 1 lb | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | 200 ft | - | - | - | - | - | - | ||
![]() PVC1055/8 BK005 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | 15.9 mm | - | - | - | - | - | P1055/8 BK005 | - | - | - | Details | - | - | - | 8 lbs | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Tubing | - | 100 ft | - | - | - | - | - | - | ||
![]() PVC1055 BK005 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | 317.514687 g | PVC | CSA, UL | 1 | - | 4.72 mm | - | - | - | - | - | P1055 BK005 | - | - | - | Details | - | - | - | 11.200001 oz | - | Bulk | - | - | - | - | - | 105 °C | -20 °C | Black | - | - | - | - | Tube | - | - | - | - | - | Tubing | Flexible wire Protection | 100 ft | - | - | - | - | No SVHC | - | ||
![]() GRP16021/4 BK005 Alpha Wire | In Stock | - | - | - | - | Nylon | - | - | - | 1 | - | 57.15 mm | - | - | - | - | - | G16021/4 BK005 | - | - | - | Details | - | - | - | 5 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | 100 ft | - | - | - | - | - | - | ||
![]() PIF24010 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | - | 1 | - | 2.69 mm | - | - | - | - | - | PF24010 NA005 | - | - | - | Details | - | - | - | 8.000001 oz | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | Extreme Heat Environments | 100 ft | - | - | - | - | - | - | ||
![]() PVC1059/16 BK005 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | - | 14.23 mm | - | - | - | - | - | P1059/16 BK005 | - | - | - | Details | - | - | - | 8 lbs | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | Wire Management | - | - | - | - | - | Tubing | Flexible wire protection | 100 ft | - | - | - | - | - | - | ||
![]() SE50PS-CLR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | - | - | - | - | Expandable | Abrasion Resistant | - | UV Resistant | - | Noise Reduction, Vibration Resistant | 150' 45.72m | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() GRP1601/2 BK003 Alpha Wire | In Stock | - | - | - | - | Nylon | - | - | - | 1 | - | 12.7 mm | - | - | - | - | - | G1601/2 BK003 | - | - | - | Details | - | - | - | 5 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | 250 ft | - | - | - | - | - | - | ||
![]() GRP1701/4 BK005 Alpha Wire | In Stock | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | UL | 1 | ALPHA WIRE CO | 6.35 mm | GRP-170-1/4BK005 | - | 200 °C | -70 °C | HALOGEN FREE, ROHS AND REACH COMPLIANT | G1701/4 BK005 | Active | - | 5.57 | Details | Yes | - | - | 1 lb | - | - | - | - | - | - | Expandable | - | - | Black | NO | compliant | 2 | WIRE AND CABLE | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Braided Sleeves | Flame Retardant | 100 ft | - | - | - | - | - | - | ||
![]() GRP1101/2 BK005 Alpha Wire | In Stock | - | - | - | Cable | Polyester | 816.466266 g | Polyester | - | 1 | - | 12.7 mm | - | - | - | - | - | G1101/2 BK005 | - | - | - | Details | - | - | - | 1.800 lbs | - | Spool | - | - | - | - | Expandable | - | - | Black | - | - | - | - | Braid | 19.05 mm | - | - | - | - | Braided Sleeves | High Abrasion and Cut-through Resistance | 100 ft | - | - | - | - | No SVHC | - | ||
![]() GRP1201/4 WH002 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | G1201/4 WH002 | - | - | - | - | - | - | - | 3.800 lbs | - | - | - | - | - | - | Expandable | - | - | - | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | 500 ft | - | - | - | - | - | - | ||
![]() GRP120NF114 BK003 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | 1 | - | 25.4 mm | - | - | - | - | - | G120NF114 BK003 | - | - | - | N | - | White Stripe | - | 5 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | Braid | - | - | - | - | - | Braided Sleeves | Flame Retardant | 250 ft | - | - | - | - | - | - | ||
![]() 121-100-1-1-16BPSN Glenair | In Stock | - | - | - | - | Perfluoroalkoxy (PFA) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexible, Spiral Convoluted | - | - | Black | - | - | - | - | - | - | - | - | - | - | Tubing with Sleeves and Jackets | - | - | - | - | - | - | - | - | ||
![]() GRP1303/4 BK005 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | 1 | - | 19.1 mm | - | - | - | - | - | G1303/4 BK005 | - | - | - | Details | - | - | - | 4 lbs | - | - | - | - | - | - | Wrappable Sleeving | - | - | Black | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | 100 ft | - | - | - | - | - | - | ||
![]() 120-125-09BL Glenair | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | 1 | - | 7.1 mm | - | Glenair | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing | - | 60 m | - | - | - | - | - | - |