- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1203/4 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 500' 152.40m | - | 0.025 0.64mm | 0.500 (12.70mm) | 1.250 (31.75mm) | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() 173-61200 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polybutylene Terephthalate (PBT) and Copper Tin Plated | -40°C~175°C | - | - | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | 10 mm | Expandable | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, EMI Resistant, Self Extinguishing | - | 164' 50.00m | - | - | - | 0.591 (15.00mm) | 0.472 (12.00mm) | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 170-03199 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | 2017 | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | - | - | Silver | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | - | 0.042 1.07mm | - | - | 0.500 (12.70mm) | Non Flammable | RoHS Compliant | - | ||
![]() 170-21000 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -60°C~150°C | - | 2017 | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | - | - | Gray | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | Salt Resistant, Solvent Resistant | - | 328' 100.00m | - | - | - | 0.472 (12.00mm) | 0.394 (10.00mm) | UL94 V-2 | RoHS Compliant | - | ||
![]() G16011/4 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide Monofilament, Halogen Free | -45°C~150°C | - | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 100' 30.48m | - | 0.050 1.27mm | 1.250 (31.75mm) | 2.000 (50.80mm) | - | - | ROHS3 Compliant | - | ||
![]() G120NF14 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -75°C~125°C | - | 2001 | FIT® GRP-120NF | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | Flame Retardant | Clean Cut, Fungus Resistant | - | 100' 30.48m | - | 0.024 0.61mm | 0.156 (3.96mm) | 0.438 (11.13mm) | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() G120NF12 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -75°C~125°C | - | - | FIT® GRP-120NF | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | Flame Retardant | Clean Cut, Fungus Resistant | - | 100' 30.48m | - | 0.024 0.61mm | 0.250 (6.35mm) | 0.750 (19.05mm) | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() G120NF34 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -75°C~125°C | - | 2005 | FIT® GRP-120NF | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | Flame Retardant | Clean Cut, Fungus Resistant | - | 100' 30.48m | - | 0.024 0.61mm | 0.625 (15.88mm) | 1.000 (25.40mm) | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() 170-03146 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 75.00' 22.86m | - | 0.038 0.96mm | - | 1.500 (38.10mm) | 1.575 (40.00mm) | UL VW-1 | RoHS Compliant | - | ||
![]() 2N0C HellermannTyton | In Stock | - | Datasheet | 3 Weeks | External | 100 | Polyamide (PA6), Nylon 6 | -40°C~121°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | Harness | Abrasion Resistant | - | UV Resistant | - | Acid Resistant, Chemical Resistant, Self Extinguishing | 6.35mm | 100' 30.48m | - | 0.025 0.64mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-2 | RoHS Compliant | - | ||
![]() CTP1120STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | 605 | Polyethylene (PE) | -40°C~93°C | Box | 2005 | CTP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | 41.91mm | 150' 45.72m | 24.6 mm | 0.006 0.15mm | 1.500 (38.10mm) | 1.650 (41.91mm) | 1.867 (47.42mm) | UL94 HB | RoHS Compliant | - | ||
![]() 3241110 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene (PE), Halogen Free | -50°C~85°C | - | 2013 | WG-S | Active | Not Applicable | Spiral Wrap | 85°C | -50°C | Black | - | Harness | - | - | - | - | - | - | 164' 50.00m | - | - | 0.079 (2.00mm) | 0.591 (15.00mm) | - | UL94 HB | RoHS Compliant | - | ||
![]() 173-01800 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | -40°C~175°C | - | 2017 | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | - | Expandable | Abrasion Resistant | - | - | - | EMI Resistant, Shielded | - | 164' 50.00m | - | - | - | 0.866 (22.00mm) | 0.709 (18.00mm) | UL94 V-2 | RoHS Compliant | - | ||
![]() G110NF114 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -75°C~125°C | - | - | FIT® GRP-110NF | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut, Fungus Resistant | - | 50.00' 15.24m | - | 0.024 0.61mm | 1.000 (25.40mm) | 1.500 (38.10mm) | - | - | ROHS3 Compliant | - | ||
![]() 161-62000 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyphenylene (PP), Halogen Free | -60°C~110°C | - | - | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | 13.9954mm | 10.00' 3.05m | 14 mm | 0.030 0.76mm | - | 0.630 (16.00mm) | 0.551 (14.00mm) | UL94 HB | RoHS Compliant | - | ||
![]() G13011/4 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 25.00' 7.62m | - | 0.038 0.96mm | 1.250 (31.75mm) | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 161-62001 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyphenylene (PP), Halogen Free | -60°C~110°C | - | - | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | 23.9776mm | 10.00' 3.05m | 24 mm | 0.040 1.02mm | - | 1.063 (27.00mm) | 0.945 (24.00mm) | UL94 HB | RoHS Compliant | - | ||
![]() G13011/4 OR008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 25.00' 7.62m | - | 0.038 0.96mm | 1.250 (31.75mm) | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() G1102IN NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 250' 76.20m | - | 0.025 0.64mm | 1.500 (38.10mm) | 3.500 (88.90mm) | - | - | ROHS3 Compliant | - | ||
![]() G1202IN BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 250' 76.20m | - | 0.025 0.64mm | 1.500 (38.10mm) | 3.500 (88.90mm) | - | UL VW-1 | ROHS3 Compliant | - |