- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1101/2 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | 2005 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 100' 30.48m | 0.025 0.64mm | 0.250 (6.35mm) | 0.750 (19.05mm) | - | - | ROHS3 Compliant | ||
![]() 170-03132 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 10000' 3048.00m | 0.024 0.61mm | - | 0.125 (3.18mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2NFP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyethylene (PE) | -60°C~88°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | 1.5 mm | Harness | Abrasion Resistant | - | - | - | Chemical Resistant, Solvent Resistant | 6.35mm | 100' 30.48m | 0.045 1.14mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | - | RoHS Compliant | ||
![]() 170-03048 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -45°C~150°C | 2017 | BSPA66 | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 250' 76.20m | - | 1.000 (25.40mm) | 1.375 (34.93mm) | 1.060 (26.92mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03115 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | - | BSHLR | Active | 1 (Unlimited) | Sleeve | White | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 50.00' 15.24m | - | 2.000 (50.80mm) | 3.500 (88.90mm) | 2.056 (52.22mm) | UL VW-1 | RoHS Compliant | ||
![]() 492500 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | -40°C~93°C | 2011 | FIT® 492 | Active | 1 (Unlimited) | Slit Wrap | Black | - | Slit Harness | Abrasion Resistant | Fluid Resistant | Corrosion Resistant | - | Fungus Resistant | - | 100' 30.48m | - | 0.473 (12.01mm) | 0.516 (13.11mm) | 0.664 (16.87mm) | - | ROHS3 Compliant | ||
![]() 170-03180 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSP | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant, Splice Free | - | 1000' 304.80m | - | 0.250 (6.35mm) | 0.437 (11.10mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() G1701/4 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyphenylene Sulfide (PPS), Halogen Free | -70°C~200°C | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 100' 30.48m | 0.024 0.61mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2.5N0C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyamide (PA6), Nylon 6 | -40°C~121°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | - | Harness | Abrasion Resistant | - | UV Resistant | - | Acid Resistant, Chemical Resistant, Self Extinguishing | 9.525mm | 100' 30.48m | 0.035 0.89mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03090 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSPFR | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 1000' 304.80m | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.300 (7.62mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03149 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2015 | BSHKLP | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | - | Hook and Loop Closure Strip | - | 100' 30.48m | 0.025 0.64mm | - | - | 0.750 (19.05mm) | UL94 V-0 | RoHS Compliant | ||
![]() 170-03140 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 400' 121.92m | 0.024 0.61mm | - | 0.125 (3.18mm) | 0.173 (4.39mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03104 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | Standard | 100 | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | 2015 | BSHLR | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 100' 30.48m | - | 0.500 (12.70mm) | 0.750 (19.05mm) | 0.556 (14.12mm) | UL VW-1 | RoHS Compliant | ||
![]() G17011/4 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyphenylene Sulfide (PPS), Halogen Free | -70°C~200°C | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 50.00' 15.24m | 0.024 0.61mm | 1.250 (31.75mm) | 1.750 (44.45mm) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() G2001/4 NA007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 50.00' 15.24m | 0.040 1.02mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | - | ROHS3 Compliant | ||
![]() G12011/4 WH003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | White, Black | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 250' 76.20m | 0.025 0.64mm | 0.750 (19.05mm) | 1.750 (44.45mm) | - | UL VW-1 | ROHS3 Compliant | ||
![]() G1601IN BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide Monofilament, Halogen Free | -45°C~150°C | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 250' 76.20m | 0.050 1.27mm | 1.000 (25.40mm) | 1.500 (38.10mm) | - | - | ROHS3 Compliant | ||
![]() G16013/4 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide Monofilament, Halogen Free | -45°C~150°C | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 25.00' 7.62m | 0.050 1.27mm | 1.750 (44.45mm) | 2.750 (69.85mm) | - | - | ROHS3 Compliant | ||
![]() G1301/8 OR004 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | Orange | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 200' 60.96m | 0.024 0.61mm | 0.125 (3.18mm) | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() G18011/4 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Nylon | -60°C~150°C | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 25.00' 7.62m | 0.050 1.27mm | 1.250 (31.75mm) | 1.500 (38.10mm) | - | - | ROHS3 Compliant |