- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Wire/Cable Diameter | Type Attributes | Outside Diameter | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HR8P-1/2 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene (PE) | - | - | 2010 | Richco, HR | Active | Not Applicable | Spiral Wrap | - | - | Natural | - | - | Harness | - | - | - | - | - | Crush Resistant | 6.35mm | 100' 30.48m | - | - | 0.060 1.52mm | - | 3.000 (76.20mm) | 0.500 (12.70mm) | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3241114 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE), Halogen Free | -50°C~85°C | - | 2013 | WG-S | Active | - | Spiral Wrap | 85°C | -50°C | Black | - | - | Harness | - | - | - | - | - | - | - | 82.02' 25.00m | - | - | - | 0.276 (7.00mm) | 1.575 (40.00mm) | - | UL94 HB | - | - | RoHS Compliant | - | ||
![]() 2FRP9C HellermannTyton | In Stock | - | - | 3 Weeks | - | External | 100 | Polyethylene (PE) | -20°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | 6.35mm | 100' 30.48m | - | - | 0.045 1.14mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-1 | - | - | RoHS Compliant | - | ||
![]() G1202IN WH007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | White, Black | - | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | - | - | 0.025 0.64mm | 1.500 (38.10mm) | 3.500 (88.90mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() 2.5P9C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | - | Polytetrafluoroethylene (PTFE, Teflon®) | -268°C~260°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | - | Abrasion Resistant | - | - | - | Chemical Resistant | - | 100' 30.48m | - | - | 0.030 0.76mm | - | 2.500 (63.50mm) | 0.375 (9.52mm) | Non Flammable | - | - | RoHS Compliant | - | ||
![]() VERSAFLEX-1-1/4-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | Polyester (PES) | -50°C~150°C | - | 2009 | Versaflex | Active | Not Applicable | Sleeve | 150°C | -50°C | Black | - | 19 mm | Expandable | - | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 1476' 450.00m | - | 31.75 mm | - | 1.260 (32.00mm) | 1.772 (45.00mm) | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 170-03008 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPFR | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 75.00' 22.86m | - | - | - | 0.750 (19.05mm) | 1.250 (31.75mm) | 0.800 (20.32mm) | UL VW-1 | - | - | RoHS Compliant | - | ||
![]() CTP580STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | 603 | Polyethylene (PE) | -40°C~93°C | Box | - | CTP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | 16.2306mm | 800' 243.84m | - | 24.2 mm | 0.005 0.13mm | 0.625 (15.88mm) | 0.639 (16.23mm) | 0.805 (20.45mm) | UL94 HB | - | - | RoHS Compliant | - | ||
![]() 170-03135 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | Split Flexible Tube | - | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 19.05mm | 500' 152.40m | - | - | 0.025 0.64mm | - | 0.750 (19.05mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() G1301/4 BK004 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | Split Flexible Tube | - | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 200' 60.96m | - | - | 0.025 0.64mm | 0.250 (6.35mm) | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 170-03037 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | Split Flexible Tube | - | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 100' 30.48m | - | - | 0.025 0.64mm | - | 0.250 (6.35mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() VERSAFLEX-25-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 1 week ago) | - | - | Polyester (PES) | -50°C~150°C | - | 2009 | Versaflex | Discontinued | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 3.28' 1.00m | - | - | - | 0.984 (25.00mm) | 1.339 (34.00mm) | - | - | - | - | RoHS Compliant | - | ||
![]() VERSAFLEX-20-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | - | - | Polyester (PES) | -50°C~150°C | - | 2009 | Versaflex | Discontinued | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 3.28' 1.00m | - | - | - | 0.787 (20.00mm) | 1.024 (26.00mm) | - | - | - | - | RoHS Compliant | - | ||
![]() CS1090A Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Nylon | -40°C~149°C | - | 2013 | Richco, CS | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | - | Slit Harness | - | - | - | - | - | - | 24.13mm | 550' 167.64m | - | - | 0.050 1.27mm | 0.750 (19.05mm) | 0.759 (19.28mm) | 0.950 (24.13mm) | UL94 HB | - | - | RoHS Compliant | - | ||
![]() 500005-1 TE Connectivity Raychem Cable Protection | In Stock | - | - | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | Polyethylene (PE) | - | Box | 2006 | Spirap | Active | 1 (Unlimited) | Spiral Wrap | - | - | White | Compliant | - | Harness | 12.7 mm | - | - | - | Flame Retardant | - | 12.7mm | - | 12.7mm | - | 0.062 1.57mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | - | No | - | RoHS Compliant | Not Applicable | ||
![]() 170-03078 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSP | Active | 1 (Unlimited) | Sleeve | - | - | Orange | - | - | Expandable | - | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 250' 76.20m | - | - | - | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() G1701/4 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyphenylene Sulfide (PPS), Halogen Free | -70°C~200°C | - | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 500' 152.40m | - | - | 0.024 0.61mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() G130NF14 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | Self Wrap | - | - | Black, White | - | - | Split Flexible Tube | - | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | - | - | 0.025 0.64mm | 0.250 (6.35mm) | - | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() G18013/4 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Nylon | -60°C~150°C | - | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 25.00' 7.62m | - | - | 0.050 1.27mm | 1.750 (44.45mm) | 2.000 (50.80mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() G1701/2 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyphenylene Sulfide (PPS), Halogen Free | -70°C~200°C | - | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 500' 152.40m | - | - | 0.024 0.61mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - |