- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1102IN GY007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | - | - | Green, Yellow | - | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 1.500 (38.10mm) | 3.500 (88.90mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G1102IN NA007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 1.500 (38.10mm) | 3.500 (88.90mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G110NF112 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -75°C~125°C | 2011 | FIT® GRP-110NF | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | Corrosion Resistant | - | Clean Cut, Fungus Resistant | - | 250' 76.20m | - | 0.024 0.61mm | 1.250 (31.75mm) | 2.000 (50.80mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G1201/4 WH005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | -75°C~125°C | 2006 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | White, Black | - | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 100' 30.48m | - | 0.025 0.64mm | 0.125 (3.18mm) | 0.375 (9.52mm) | - | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() G1303/4 OR007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | Split Flexible Tube | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 0.750 (19.05mm) | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 170-03076 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | BSP | Active | 1 (Unlimited) | Sleeve | - | - | Orange | - | Expandable | Abrasion and Cut Resistant | - | - | Chemical Resistant, Fungus Resistant | - | 1000' 304.80m | - | - | 0.250 (6.35mm) | 0.437 (11.10mm) | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 170-03129 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | Abrasion and Cut Resistant | - | Flame Retardant | - | 31.75mm | 75.00' 22.86m | - | 0.038 0.96mm | - | 1.250 (31.75mm) | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() G1301/4 OR007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | Split Flexible Tube | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 0.250 (6.35mm) | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() SW10 WH008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | -20°C~80°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | White | - | Harness | - | - | Flame Retardant | Self Extinguishing | - | 25.00' 7.62m | - | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | - | ROHS3 Compliant | - | ||
![]() SW35 NA008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | -268°C~260°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | Harness | - | Weather Resistant | - | Self Extinguishing | - | 25.00' 7.62m | - | 0.040 1.02mm | 0.920 (23.37mm) | - | 1.000 (25.40mm) | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() VERSAFLEX-1/4-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Polyester (PES) | Polyester | -50°C~150°C | 2009 | Versaflex | Active | 1 (Unlimited) | Sleeve | 150°C | -50°C | Black | 3.2 mm | Expandable | Abrasion and Cut Resistant | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 3.28' 1.00m | 6.35 mm | - | 0.236 (6.00mm) | 0.375 (9.52mm) | - | - | Unknown | RoHS Compliant | - | ||
![]() 170-03142 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | Abrasion Resistant | - | Flame Retardant | Self Extinguishing | - | 150' 45.72m | - | 0.025 0.64mm | - | 0.500 (12.70mm) | 0.550 (13.97mm) | UL VW-1 | - | RoHS Compliant | - | ||
![]() G1303/8 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 0.375 (9.53mm) | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 161-64216 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyphenylene (PP), Halogen Free | - | -60°C~110°C | - | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | - | - | White | - | Slit Harness | Abrasion Resistant | - | - | Vibration Resistant | - | 100' 30.48m | - | 0.030 0.76mm | - | 0.630 (16.00mm) | 0.551 (14.00mm) | UL94 HB | - | RoHS Compliant | - | ||
![]() HR2P-1/8 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene (PE) | - | - | 2010 | Richco, HR | Active | Not Applicable | Spiral Wrap | - | - | Natural | - | Harness | - | - | - | Crush Resistant | 3.175mm | 100' 30.48m | - | 0.020 0.51mm | - | 0.375 (9.52mm) | 0.125 (3.18mm) | - | - | RoHS Compliant | Lead Free | ||
![]() 170-03024 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | 2013 | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | Abrasion and Cut Resistant | - | Flame Retardant | - | 12.7mm | 75.00' 22.86m | - | 0.025 0.64mm | - | 0.500 (12.70mm) | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 170-03082 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | 200 | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | Split Flexible Tube | Abrasion and Cut Resistant | - | Flame Retardant | - | 6.35mm | 200' 60.96m | - | 0.025 0.64mm | - | 0.250 (6.35mm) | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 161-64310 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | 100 | Polyphenylene (PP), Halogen Free | - | -60°C~110°C | 2012 | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | Vibration Resistant | 19.05mm | 100' 30.48m | - | 0.040 1.02mm | - | 0.827 (21.00mm) | 0.748 (19.00mm) | UL94 HB | - | RoHS Compliant | - | ||
![]() 161-64213 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | 100 | Polyphenylene (PP), Halogen Free | - | -60°C~110°C | - | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | Vibration Resistant | 13.9954mm | 100' 30.48m | - | 0.030 0.76mm | - | 0.630 (16.00mm) | 0.551 (14.00mm) | UL94 HB | - | RoHS Compliant | - | ||
![]() G11013/4 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | - | 250' 76.20m | - | 0.025 0.64mm | 1.250 (31.75mm) | 2.750 (69.85mm) | - | - | - | ROHS3 Compliant | - |