- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Outside Diameter | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1201/8 WH002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | -75°C~125°C | - | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | White, Black | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 500' 152.40m | - | - | 0.025 0.64mm | 0.093 (2.36mm) | 0.250 (6.35mm) | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() 166-90273 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGSWSL | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant, Weather Resistant | - | Dust Resistant, Impact Resistant, Solvent Resistant | - | 164' 50.00m | - | - | - | 1.106 (28.10mm) | - | 1.358 (34.50mm) | UL94 V-2 | RoHS Compliant | - | ||
![]() VERSAFLEX-30-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 1 week ago) | - | - | Polyester (PES) | Polyester | -50°C~150°C | - | 2009 | Versaflex | Discontinued | 1 (Unlimited) | Sleeve | 150°C | -50°C | Black | - | Expandable | - | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 3.28' 1.00m | - | - | - | 1.181 (30.00mm) | 1.575 (40.00mm) | - | - | RoHS Compliant | - | ||
![]() VERSAFLEX-50-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 1 week ago) | - | - | Polyester (PES) | - | -50°C~150°C | - | 2009 | Versaflex | Discontinued | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | - | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 3.28' 1.00m | - | - | - | 1.969 (50.00mm) | 2.362 (60.00mm) | - | - | RoHS Compliant | - | ||
![]() XS10021/2 BK005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -75°C~125°C | - | 2011 | FIT® GRP-110NF | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | - | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut, Fungus Resistant | - | 100' 30.48m | - | - | 0.025 0.64mm | 2.000 (50.80mm) | 3.500 (88.90mm) | - | - | ROHS3 Compliant | - | ||
![]() G1601/2 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide Monofilament, Halogen Free | - | -45°C~150°C | - | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | - | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 250' 76.20m | - | - | 0.050 1.27mm | 0.500 (12.70mm) | 1.000 (25.40mm) | - | - | ROHS3 Compliant | - | ||
![]() SW42 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | -66°C~88°C | - | - | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | Harness | - | - | Moisture Resistant | UV Resistant | - | - | - | 100' 30.48m | - | - | 0.052 1.32mm | 0.271 (6.88mm) | - | 0.375 (9.52mm) | - | ROHS3 Compliant | - | ||
![]() G2001/8 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | - | -70°C~280°C | - | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 250' 76.20m | - | - | 0.040 1.02mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | - | ROHS3 Compliant | - | ||
![]() SW42 BK008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | -66°C~88°C | - | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | Harness | - | - | Moisture Resistant | UV Resistant | - | - | - | 25.00' 7.62m | - | - | 0.052 1.32mm | 0.271 (6.88mm) | - | 0.375 (9.52mm) | - | ROHS3 Compliant | - | ||
![]() HR4N-1/4 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | 2010 | Richco, HR | Active | Not Applicable | Spiral Wrap | - | - | Natural | - | Harness | - | - | - | - | Heat Stabilized | Crush Resistant | 6.35mm | 100' 30.48m | - | - | 0.025 0.64mm | - | 1.500 (38.10mm) | 0.250 (6.35mm) | UL94 HB | RoHS Compliant | Lead Free | ||
![]() G1303/8 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | - | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 100' 30.48m | - | - | 0.025 0.64mm | 0.375 (9.53mm) | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() G1303/4 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | - | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 100' 30.48m | - | - | 0.025 0.64mm | 0.750 (19.05mm) | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() G130NF12 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | Self Wrap | - | - | Black, White | - | Split Flexible Tube | - | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 100' 30.48m | - | - | 0.025 0.64mm | 0.500 (12.70mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() 500015-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | Nylon | Nylon | - | Box | 2006 | Spirap | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | Compliant | Harness | 6.35 mm | - | - | - | - | - | 6.35mm | 50.00' 15.24m | - | 6.35 mm | 0.023 0.58mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | - | RoHS Compliant | Not Applicable | ||
![]() Z411/2 BK005 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Polyvinyl Chloride (PVC) | - | -20°C~105°C | - | 2005 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | - | - | Black | - | Cable/Cord | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 2.000 50.80mm | - | 0.020 0.51mm | 0.500 (12.70mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() Z4111/2 BK005 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Polyvinyl Chloride (PVC) | - | -20°C~105°C | - | 2005 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | - | - | Black | - | Cable/Cord | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 4.875 123.83mm | - | 0.020 0.51mm | 1.500 (38.10mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() Z415/8 BK005 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Polyvinyl Chloride (PVC) | - | -20°C~105°C | - | 2005 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | - | - | Black | - | Cable/Cord | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 2.375 60.32mm | - | 0.020 0.51mm | 0.625 (15.88mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() Z4113/4 BK005 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Polyvinyl Chloride (PVC) | - | -20°C~105°C | - | 2005 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | - | - | Black | - | Cable/Cord | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 5.625 142.88mm | - | 0.020 0.51mm | 1.750 (44.45mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() 170-03130 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | - | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 75.00' 22.86m | - | - | 0.038 0.96mm | - | 1.500 (38.10mm) | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 170-03017 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | - | BSSCFR | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | Expandable | - | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 100' 30.48m | - | - | - | 0.500 (12.70mm) | 0.750 (19.05mm) | 0.540 (13.72mm) | UL VW-1 | RoHS Compliant | - |