- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1201/8 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | -75°C~125°C | 2005 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 100' 30.48m | - | 0.025 0.64mm | 0.093 (2.36mm) | 0.250 (6.35mm) | - | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() 170-03128 HellermannTyton | In Stock | - | - | 4 Weeks | - | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 100' 30.48m | - | 0.038 0.96mm | - | 1.000 (25.40mm) | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() VERSAFLEX-FR-1/2-09-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Polyester (PES) | -50°C~150°C | 2009 | Versaflex | Active | 1 (Unlimited) | Sleeve | 150°C | -50°C | Black, White | 6.4 mm | Expandable | Abrasion and Cut Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Self Extinguishing, Solvent Resistant | 13.0048mm | 492' 150.00m | 12.7 mm | - | 0.512 (13.00mm) | 0.748 (19.00mm) | - | UL VW-1 | Unknown | RoHS Compliant | - | ||
![]() G1303/8 OR007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 0.375 (9.53mm) | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() G1301/2 OR007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 0.500 (12.70mm) | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() HR4U-1/4 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene (PE) | - | 2010 | Richco, HR | Active | Not Applicable | Spiral Wrap | - | - | Black | - | Harness | - | - | UV Stabilized | - | Crush Resistant | 6.35mm | 100' 30.48m | - | 0.050 1.27mm | - | 0.750 (19.05mm) | 0.250 (6.35mm) | - | - | RoHS Compliant | Lead Free | ||
![]() 142840-2 TE Connectivity Raychem Cable Protection | In Stock | - | - | 19 Weeks | - | - | - | Polyethylene (PE) | - | 2013 | Spirap | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | Harness | - | - | Environment Resistant | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G20013/4 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 100' 30.48m | - | 0.040 1.02mm | 1.750 (44.45mm) | 1.750 (44.45mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G130NF34 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | Self Wrap | - | - | Black, White | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 100' 30.48m | - | 0.025 0.64mm | 0.750 (19.05mm) | - | - | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() 170-03210 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | -45°C~150°C | 2018 | BSPA66 | Active | Not Applicable | Spiral Wrap | - | - | Black | - | Expandable | Abrasion and Cut Resistant | - | - | - | - | - | 100' 30.48m | - | - | 0.625 (15.88mm) | - | - | Non Flammable | - | - | - | ||
![]() G1301IN OR005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 100' 30.48m | - | 0.038 0.96mm | 1.000 (25.40mm) | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() G1601IN BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide Monofilament, Halogen Free | -45°C~150°C | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 50.00' 15.24m | - | 0.050 1.27mm | 1.000 (25.40mm) | 1.500 (38.10mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 170-03089 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSPFR | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 1000' 304.80m | - | - | 0.125 (3.18mm) | 0.250 (6.35mm) | 0.175 (4.44mm) | UL VW-1 | - | RoHS Compliant | - | ||
![]() G2001/2 NA007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 50.00' 15.24m | - | 0.040 1.02mm | 0.500 (12.70mm) | 0.875 (22.22mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G17011/4 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyphenylene Sulfide (PPS), Halogen Free | -70°C~200°C | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 250' 76.20m | - | 0.024 0.61mm | 1.250 (31.75mm) | 1.750 (44.45mm) | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() G16021/4 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide Monofilament, Halogen Free | -45°C~150°C | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 25.00' 7.62m | - | 0.050 1.27mm | 2.250 (57.15mm) | 3.000 (76.20mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G2001/4 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 250' 76.20m | - | 0.040 1.02mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G2001/2 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 250' 76.20m | - | 0.040 1.02mm | 0.500 (12.70mm) | 0.875 (22.22mm) | - | - | - | ROHS3 Compliant | - | ||
![]() SW13 WH008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | -20°C~80°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | White | - | Harness | - | - | - | Flame Retardant | Self Extinguishing | - | 25.00' 7.62m | - | 0.062 1.57mm | 0.376 (9.55mm) | - | 0.500 (12.70mm) | - | - | ROHS3 Compliant | - | ||
![]() G2001/8 NA007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 50.00' 15.24m | - | 0.040 1.02mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | - | - | ROHS3 Compliant | - |