- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | ELV | Type Attributes | Outside Diameter | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1102IN GY003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | - | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 250' 76.20m | 0.025 0.64mm | 1.500 (38.10mm) | 3.500 (88.90mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G1101/4 GY002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | - | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 500' 152.40m | 0.025 0.64mm | 0.125 (3.18mm) | 0.375 (9.52mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 492750 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | - | -40°C~93°C | - | 2011 | FIT® 492 | Active | 1 (Unlimited) | Slit Wrap | Black | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant | Corrosion Resistant | - | Fungus Resistant | - | 100' 30.48m | - | 0.707 (17.96mm) | 0.759 (19.28mm) | 0.950 (24.13mm) | - | - | ROHS3 Compliant | - | ||
![]() G1101/2 GY005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | - | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 100' 30.48m | 0.025 0.64mm | 0.250 (6.35mm) | 0.750 (19.05mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 2.5FRP9C HellermannTyton | In Stock | - | - | 3 Weeks | - | External | 125 | Polyethylene (PE) | - | - | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | Harness | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | 9.525mm | 100' 30.48m | 0.052 1.32mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-1 | - | RoHS Compliant | - | ||
![]() 500001-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Polyethylene (PE) | - | Polyethylene | - | Box | 2006 | Spirap | Active | 1 (Unlimited) | Spiral Wrap | Natural | Compliant | Harness | 6.35 mm | - | - | - | - | - | 6.35mm | 50.00' 15.24m | 0.045 1.14mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | - | No | RoHS Compliant | Not Applicable | ||
![]() G2003/4 NA007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | - | - | -70°C~280°C | - | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 50.00' 15.24m | 0.040 1.02mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 170-03012 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2017 | BSPSC | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | - | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | 12.7mm | 100' 30.48m | - | 0.500 (12.70mm) | 0.750 (19.05mm) | 0.540 (13.72mm) | UL94 V-0 | - | RoHS Compliant | - | ||
![]() G1301/2 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | - | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | 0.025 0.64mm | 0.500 (12.70mm) | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 5N0C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | - | -40°C~121°C | - | 2017 | - | Active | 1 (Unlimited) | Spiral Wrap | Black | - | Harness | - | Abrasion Resistant | - | UV Resistant | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | 100' 30.48m | 0.032 0.81mm | - | 7.000 (177.80mm) | 1.000 (25.40mm) | UL94 V-2 | - | RoHS Compliant | - | ||
![]() G20013/4 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | - | - | -70°C~280°C | - | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 25.00' 7.62m | 0.040 1.02mm | 1.750 (44.45mm) | 1.750 (44.45mm) | - | - | - | ROHS3 Compliant | - | ||
![]() HR4P-1/4 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene (PE) | - | - | - | - | 2010 | Richco, HR | Active | Not Applicable | Spiral Wrap | Natural | - | Harness | - | - | - | - | - | Crush Resistant | 6.35mm | 100' 30.48m | 0.050 1.27mm | - | 1.000 (25.40mm) | 0.250 (6.35mm) | - | - | RoHS Compliant | Lead Free | ||
![]() TRC18FR-X8Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | 498.951607g | Polyethylene | - | - | 2010 | - | Active | Not Applicable | Slit Wrap | Gray | - | Slit Harness | - | Abrasion Resistant | - | - | Flame Retardant | - | - | 1.50' 457.20mm | - | 0.500 (12.70mm) | 0.625 (15.88mm) | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() CTP1140STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | - | -40°C~93°C | - | 2017 | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 250' 76.20m | 0.006 0.15mm | 1.250 (31.75mm) | 1.257 (31.93mm) | 1.446 (36.73mm) | UL94 HB | - | RoHS Compliant | - | ||
![]() HR2N-1/8 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | 2010 | Richco, HR | Active | Not Applicable | Spiral Wrap | Natural | - | Harness | - | - | - | - | Heat Stabilized | Crush Resistant | 3.175mm | 100' 30.48m | 0.020 0.51mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 HB | - | RoHS Compliant | Lead Free | ||
![]() XHD3/8 BK002 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2011 | FIT® XS-100HD | Obsolete | 1 (Unlimited) | Sleeve | Black | - | Expandable | - | - | - | Corrosion Resistant | - | Fungus Resistant | - | 500' 152.40m | 0.042 1.07mm | 0.375 (9.53mm) | 0.750 (19.05mm) | - | - | - | - | - | ||
![]() 2FRP0C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | - | Polyethylene (PE) | - | - | -20°C~80°C | - | 2017 | - | Active | 1 (Unlimited) | Spiral Wrap | Black | - | Harness | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | - | 100' 30.48m | 0.045 1.14mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-1 | - | RoHS Compliant | - | ||
![]() 170-03198 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | - | Fiberglass, Aluminized, Halogen Free | - | - | -60°C~255°C | - | 2017 | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | - | Split Flexible Tube | - | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | 0.042 1.07mm | - | - | 2.000 (50.80mm) | Non Flammable | - | RoHS Compliant | - | ||
![]() 1N9C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | 125 | Polyamide (PA6), Nylon 6 | - | - | -40°C~121°C | - | 2017 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | Harness | - | Abrasion Resistant | - | - | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | 100' 30.48m | 0.015 0.38mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-2 | - | RoHS Compliant | - | ||
![]() 5NFP9C HellermannTyton | In Stock | - | - | 3 Weeks | - | External | 100 | Polyethylene (PE) | - | - | -60°C~88°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | Harness | - | Abrasion Resistant | - | - | - | Chemical Resistant, Solvent Resistant | 25.4mm | 100' 30.48m | 0.095 2.41mm | - | 7.000 (177.80mm) | 1.000 (25.40mm) | - | - | RoHS Compliant | - |