- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1101/8 GY005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Fungus Resistant | - | 100' 30.48m | - | 0.025 0.64mm | 0.093 (2.36mm) | 0.250 (6.35mm) | - | - | ROHS3 Compliant | ||
![]() G1103/4 GY005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Fungus Resistant | - | 100' 30.48m | - | 0.025 0.64mm | 0.500 (12.70mm) | 1.250 (31.75mm) | - | - | ROHS3 Compliant | ||
![]() G1101/2 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Fungus Resistant | - | 100' 30.48m | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.750 (19.05mm) | - | - | ROHS3 Compliant | ||
![]() G1101/4 GY005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Fungus Resistant | - | 100' 30.48m | - | 0.025 0.64mm | 0.125 (3.18mm) | 0.375 (9.52mm) | - | - | ROHS3 Compliant | ||
![]() CTN10 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | - | CTN | Active | 1 (Unlimited) | Slit Wrap | Black, Gray | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | Vibration Resistant | - | 2250' 685.80m | - | 0.006 0.15mm | 1.000 (25.40mm) | 1.055 (26.80mm) | 1.267 (32.18mm) | UL94 HB | RoHS Compliant | ||
![]() G11011/4 NA007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | - | - | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Fungus Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.750 (44.45mm) | - | - | ROHS3 Compliant | ||
![]() G1101/4 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | - | - | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Fungus Resistant | - | 100' 30.48m | - | 0.025 0.64mm | 0.125 (3.18mm) | 0.375 (9.52mm) | - | - | ROHS3 Compliant | ||
![]() AL-CWP-500-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | - | 100' 30.48m | - | 0.062 1.57mm | 0.376 (9.55mm) | - | 0.500 (12.70mm) | - | ROHS3 Compliant | ||
![]() AL-CWP-250-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | - | 100' 30.48m | - | 0.045 1.14mm | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | ROHS3 Compliant | ||
![]() AL-CWP-625-9-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.062 1.57mm | 0.501 (12.73mm) | - | 0.625 (15.88mm) | - | ROHS3 Compliant | ||
![]() AL-CWP-500-9-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.062 1.57mm | 0.376 (9.55mm) | - | 0.500 (12.70mm) | - | ROHS3 Compliant | ||
![]() CTP120STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | -40°C~93°C | Box | - | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | Impact Resistant, Vibration Resistant | 13.1064mm | 1100' 335.28m | 23.9 mm | 0.005 0.13mm | 0.500 (12.70mm) | 0.516 (13.11mm) | 0.664 (16.87mm) | UL94 HB | RoHS Compliant | ||
![]() AL-CWP-1000-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | - | 100' 30.48m | - | 0.080 2.03mm | 0.840 (21.34mm) | - | 1.000 (25.40mm) | - | ROHS3 Compliant | ||
![]() AL-CWP-375-9-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.052 1.32mm | 0.271 (6.88mm) | - | 0.375 (9.52mm) | - | ROHS3 Compliant | ||
![]() AL-CWP-125-9-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | ROHS3 Compliant | ||
![]() AL-CWP-250-9-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.045 1.14mm | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | ROHS3 Compliant | ||
![]() AL-CWP-187-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | - | 100' 30.48m | - | 0.030 0.76mm | 0.127 (3.23mm) | - | 0.187 (4.75mm) | - | ROHS3 Compliant | ||
![]() AL-CWP-125-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | - | 100' 30.48m | - | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | ROHS3 Compliant | ||
![]() AL-CWP-625-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | - | 100' 30.48m | - | 0.062 1.57mm | 0.501 (12.73mm) | - | 0.625 (15.88mm) | - | ROHS3 Compliant | ||
![]() AL-CWP-1000-9-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.080 2.03mm | 0.840 (21.34mm) | - | 1.000 (25.40mm) | - | ROHS3 Compliant |