- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Operating Temp Range | Part # Aliases | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Product | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVC1053 CL003 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 5.94 mm | - | P1053 CL003 | Details | 2.400 lbs | - | Bulk | - | - | - | - | - | - | - | Clear | Tube | - | - | - | - | Tubing | Flexible wire Protection | - | 250 ft | - | - | - | - | - | - | - | - | - | ||
![]() 100-001A250L Glenair | In Stock | - | - | - | - | Copper | - | - | 1 | - | - | - | Details | - | - | - | - | - | - | - | Expandable, Shielding | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1101/2 BK002 Alpha Wire | In Stock | - | - | - | - | Polyester | - | - | 1 | 0.25 in to 0.75 in | - | G1101/2 BK002 | Details | 6 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | - | Braided Sleeves | High Abrasion and Cut-through Resistance | - | 500 ft | - | - | - | - | - | - | - | - | - | ||
![]() 102-073-024 Glenair | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | - | - | - | Details | - | - | - | - | - | - | - | Expandable | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE125P-TR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | Expandable | Abrasion Resistant | UV Resistant | - | - | Noise Reduction, Vibration Resistant | 31.75mm | 200' 60.96m | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() GRP110NF18 BK002 Alpha Wire | In Stock | - | - | - | - | Polyester | 907.18474 g | PET, Polyethylene | 1 | 3.18 mm | -75C TO 125C | G110NF18 BK002 | Details | 2.143 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | - | Braided Sleeves | Use with Automatic Cutting Machines | - | 500 ft | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SE25P-MR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyethylene Terephthalate (PET), Halogen Free | 2.041166kg | Polyethylene | - | - | - | - | - | - | -70°C~125°C | Bulk | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Expandable | Abrasion Resistant | UV Resistant | - | - | Noise Reduction, Vibration Resistant | 6.35mm | 1000' 304.80m | 6.35 mm | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() PIF1308 BK005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | 3.38 mm | - | PF1308 BK005 | Details | 9.600001 oz | - | - | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() CLT75F-2M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyethylene (PE) | 28.621679kg | - | - | - | - | - | - | - | -40°C~50°C | - | 2002 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 23.749mm | 2000' 609.60m | 19.304 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.767 (19.48mm) | - | 0.941 (23.90mm) | - | - | - | ROHS3 Compliant | ||
![]() GRP1601IN BK007 Alpha Wire | In Stock | - | - | - | - | Nylon | 453.59237 g | - | 1 | 25.4 mm | - | G1601IN BK007 | Details | 1 lb | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() SE12PFR-MR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | White | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | 3.175mm | 1000' 304.80m | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL VW-1 | No | - | ROHS3 Compliant | ||
![]() SE100PSFR-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black, White | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | - | 100' 30.48m | - | 0.038 0.96mm | 1.000 (25.40mm) | 1.000 (25.40mm) | - | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() PVC1051/2A BK005 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 12.7 mm | - | P1051/2A BK005 | Details | 1.056102 oz | - | Bulk | - | - | - | - | - | - | - | Black | Tube | - | - | - | - | Tubing | Protection from flammability, high heat, abrasion and chemicals | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF2401/2A NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | 12.7 mm | - | PF2401/2A NA005 | Details | 2.480 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | Braided Sleeves | Extreme Heat Environments | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP11013/4 BK007 Alpha Wire | In Stock | - | - | - | - | - | - | - | 1 | - | - | G11013/4 BK007 | - | 5.400 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | Braided Sleeves | - | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP12011/4 BK007 Alpha Wire | In Stock | - | - | - | - | Polyester | - | - | 1 | 31.8 mm | - | G12011/4 BK007 | Details | 1.140 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | - | Braided Sleeves | Flame Retardant | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF2003/8 NA008 Alpha Wire | In Stock | - | - | - | - | Fiberglass | 272.15545 g | Rubber, Silicone | 1 | 9.5 mm | - | PF2003/8 NA008 | Details | 9.600001 oz | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | 25 ft | - | - | - | - | - | - | - | No SVHC | - | ||
![]() T100N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyamide (PA6), Nylon 6 | 4.105011kg | - | - | - | - | - | - | - | -40°C~65°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | - | 100' 30.48m | - | 0.045 1.14mm | - | 6.000 (152.40mm) | 1.000 (25.40mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() CLT188F-3C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | -40°C~50°C | - | 2015 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 55.0926mm | 300' 91.44m | - | 0.013 ~ 0.035 0.33mm ~ 0.89mm | 1.849 (46.96mm) | - | 2.194 (55.73mm) | - | - | - | ROHS3 Compliant | ||
![]() PVC1052IN BK007 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | - | - | P1052IN BK007 | - | 50.600 lbs | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Tubing | - | - | 50 ft | - | - | - | - | - | - | - | - | - |