- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL-CWP-375-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | - | - | 100' 30.48m | - | - | 0.052 1.32mm | 0.271 (6.88mm) | - | 0.375 (9.52mm) | - | ROHS3 Compliant | - | ||
![]() CTP380STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | 344 | Polyethylene (PE) | -40°C~93°C | Box | 2005 | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | 9.652mm | 1900' 579.12m | - | 23.4 mm | 0.005 0.13mm | 0.375 (9.53mm) | 0.380 (9.65mm) | 0.497 (12.62mm) | UL94 HB | RoHS Compliant | - | ||
![]() G2002IN NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | - | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 25.00' 7.62m | - | - | 0.040 1.02mm | 2.000 (50.80mm) | 2.125 (53.97mm) | - | - | ROHS3 Compliant | - | ||
![]() G20011/4 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | - | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 25.00' 7.62m | - | - | 0.040 1.02mm | 1.250 (31.75mm) | 1.500 (38.10mm) | - | - | ROHS3 Compliant | - | ||
![]() G130NF112 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | Self Wrap | Black, White | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 25.00' 7.62m | - | - | 0.038 0.96mm | 1.500 (38.10mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() G2003/8 NA007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | - | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 50.00' 15.24m | - | - | 0.040 1.02mm | 0.375 (9.53mm) | 0.750 (19.05mm) | - | - | ROHS3 Compliant | - | ||
![]() G20011/4 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | - | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 100' 30.48m | - | - | 0.040 1.02mm | 1.250 (31.75mm) | 1.500 (38.10mm) | - | - | ROHS3 Compliant | - | ||
![]() CTP1120 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | -40°C~93°C | - | 2017 | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 1000' 304.80m | - | - | 0.006 0.15mm | 1.500 (38.10mm) | 1.650 (41.91mm) | 1.867 (47.42mm) | UL94 HB | RoHS Compliant | - | ||
![]() G11011/4 GY007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 50.00' 15.24m | - | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.750 (44.45mm) | - | - | ROHS3 Compliant | - | ||
![]() G11013/4 GY007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 50.00' 15.24m | - | - | 0.025 0.64mm | 1.250 (31.75mm) | 2.750 (69.85mm) | - | - | ROHS3 Compliant | - | ||
![]() CTP340STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | -40°C~93°C | - | - | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | 19.2786mm | 550' 167.64m | - | 24.2 mm | 0.005 0.13mm | 0.750 (19.05mm) | 0.759 (19.28mm) | 0.950 (24.13mm) | UL94 HB | RoHS Compliant | - | ||
![]() T100NZFR-C20 Panduit Corp | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HR4V-1/4 Essentra Components | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | - | 2010 | Richco, HR | Obsolete | Not Applicable | Spiral Wrap | Clear | Harness | - | - | - | - | - | 6.35mm | 100' 30.48m | - | - | 0.025 0.64mm | - | 1.500 (38.10mm) | 0.250 (6.35mm) | - | RoHS Compliant | Lead Free | ||
![]() G12013/4 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | - | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | Black, White | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 250' 76.20m | - | - | 0.025 0.64mm | 1.250 (31.75mm) | 2.750 (69.85mm) | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() 169-60533 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyethylene (PE) | -40°C~93°C | - | - | CTP | Active | 1 (Unlimited) | Slit Wrap | Red | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 550' 167.64m | - | - | 0.005 0.13mm | 0.750 (19.05mm) | 0.759 (19.28mm) | 0.950 (24.13mm) | UL94 HB | RoHS Compliant | - | ||
![]() Z4111/4 BK005 Alpha Wire | In Stock | - | Datasheet | - | - | - | Polyvinyl Chloride (PVC) | -20°C~105°C | - | 2005 | FIT® Zipper Tubing™ ZIP-41 | Obsolete | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 4.125 104.77mm | - | 0.020 0.51mm | 1.250 (31.75mm) | - | - | UL VW-1 | - | - | ||
![]() Z417/8 BK005 Alpha Wire | In Stock | - | Datasheet | - | - | - | Polyvinyl Chloride (PVC) | -20°C~105°C | - | 2005 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 3.125 79.38mm | - | 0.020 0.51mm | 0.875 (22.22mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() SE12P-MR8 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Obsolete | Not Applicable | Sleeve | Gray | Expandable | Abrasion Resistant | - | UV Resistant | - | Noise Reduction, Vibration Resistant | 3.175mm | 1000' 304.80m | - | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() VERSAFLEX-FR-1-3/4-09-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | - | - | Polyester (PES) | -50°C~150°C | - | 2009 | Versaflex | Active | 1 (Unlimited) | Sleeve | Black, White | Expandable | Abrasion and Cut Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Self Extinguishing, Solvent Resistant | - | 197' 60.00m | - | - | - | 1.772 (45.00mm) | 2.756 (70.00mm) | - | UL VW-1 | RoHS Compliant | - | ||
![]() CT-8 Essentra Components | In Stock | - | Datasheet | - | - | 505 | Polyamide (PA6), Nylon 6 | - | - | - | Richco, CT | Obsolete | Not Applicable | Slit Wrap | Black | Slit Harness | - | - | - | - | - | 12.827mm | 100' 30.48m | - | - | 0.017 0.43mm | 0.505 (12.83mm) | - | 0.685 (17.40mm) | - | RoHS Compliant | Lead Free |