- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT-6 Essentra Components | In Stock | - | Datasheet | - | - | Polyamide (PA6), Nylon 6 | - | - | Richco, CT | Obsolete | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | - | - | - | - | 10.5918mm | 100' 30.48m | 0.017 0.43mm | 0.417 (10.59mm) | - | 0.545 (13.84mm) | - | RoHS Compliant | - | Lead Free | ||
![]() CT-16 Essentra Components | In Stock | - | Datasheet | - | - | Polyamide (PA6), Nylon 6 | - | - | Richco, CT | Obsolete | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | - | - | - | - | 23.749mm | 100' 30.48m | 0.020 0.51mm | 0.935 (23.75mm) | - | 1.100 (27.94mm) | - | RoHS Compliant | - | Lead Free | ||
![]() CT-10 Essentra Components | In Stock | - | Datasheet | - | - | Polyamide (PA6), Nylon 6 | - | - | Richco, CT | Obsolete | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | - | - | - | - | 16.6116mm | 100' 30.48m | 0.017 0.43mm | 0.655 (16.64mm) | - | 0.820 (20.82mm) | - | RoHS Compliant | - | Lead Free | ||
![]() CT-14 Essentra Components | In Stock | - | Datasheet | - | - | Polyamide (PA6), Nylon 6 | - | - | Richco, CT | Obsolete | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | - | - | - | - | 19.304mm | 100' 30.48m | 0.017 0.43mm | 0.760 (19.30mm) | - | 0.940 (23.88mm) | - | RoHS Compliant | - | Lead Free | ||
![]() 35657 Desco | In Stock | - | - | - | Cable | Nylon | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 32.258mm | 1.3716m | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 904-00359 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | - | - | CTPUV | Active | 1 (Unlimited) | Slit Wrap | - | - | - | - | - | Slit Harness | - | - | - | - | - | 2250' 685.80m | - | - | - | 1.000 (25.40mm) | - | RoHS Compliant | - | - | ||
![]() 170-03018 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSSCFR | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | Expandable | Abrasion Resistant, Fray Resistant | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 75.00' 22.86m | - | 0.750 (19.05mm) | 1.000 (25.40mm) | 0.790 (20.07mm) | UL VW-1 | RoHS Compliant | - | - | ||
![]() VERSAFLEX-10-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | Polyester (PES) | -50°C~150°C | 2009 | Versaflex | Discontinued | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | Abrasion and Cut Resistant | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 3.28' 1.00m | - | 0.394 (10.00mm) | 0.591 (15.00mm) | - | - | RoHS Compliant | - | - | ||
![]() VERSAFLEX-06-8-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 14 Weeks | - | Polyester (PES) | -50°C~150°C | 2009 | Versaflex | Discontinued | 1 (Unlimited) | Sleeve | - | - | Gray | - | - | Expandable | Abrasion and Cut Resistant | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 3.28' 1.00m | - | 0.236 (6.00mm) | 0.472 (12.00mm) | - | - | RoHS Compliant | - | - | ||
![]() VERSAFLEX-08-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 14 Weeks | - | Polyester (PES) | -50°C~150°C | 2009 | Versaflex | Discontinued | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | Abrasion and Cut Resistant | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 3.28' 1.00m | - | 0.315 (8.00mm) | 0.472 (12.00mm) | - | - | RoHS Compliant | - | - | ||
![]() 173-01600 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | -40°C~175°C | - | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | - | - | Expandable | Abrasion Resistant | - | - | EMI Resistant, Shielded | - | 328' 100.00m | - | - | 0.787 (20.00mm) | 0.630 (16.00mm) | UL94 V-2 | RoHS Compliant | - | - | ||
![]() 173-60800 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | Polybutylene Terephthalate (PBT) and Copper Tin Plated | -40°C~175°C | - | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | - | 8 mm | Expandable | Abrasion Resistant | - | Flame Retardant | Chemical Resistant, EMI Resistant, Self Extinguishing | - | 328' 100.00m | - | - | 0.433 (11.00mm) | 0.315 (8.00mm) | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 173-00400 HellermannTyton | In Stock | - | - | 14 Weeks | Cable | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | -40°C~175°C | - | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | Shielded | 4 mm | Expandable | Abrasion Resistant | - | - | EMI Resistant, Shielded | - | 328' 100.00m | - | - | 0.236 (6.00mm) | 0.157 (4.00mm) | UL94 V-2 | RoHS Compliant | - | - | ||
![]() 22SPW48NA Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VERSAFLEX-FR-2-09-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | - | Polyester (PES) | -50°C~150°C | 2009 | Versaflex | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | Expandable | Abrasion and Cut Resistant | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Self Extinguishing, Solvent Resistant | - | 591' 180.00m | - | 2.008 (51.00mm) | 2.992 (76.00mm) | - | UL VW-1 | RoHS Compliant | - | - | ||
![]() 3241120 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | Polyethylene (PE), Halogen Free | -50°C~85°C | 2013 | WG-S | Active | - | Spiral Wrap | 85°C | -50°C | Black | - | - | Harness | - | - | - | - | - | 65.62' 20.00m | - | 0.591 (15.00mm) | 3.150 (80.00mm) | - | UL94 HB | RoHS Compliant | - | - | ||
![]() 3241121 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | Polyethylene (PE), Halogen Free | -50°C~85°C | 2013 | WG-S | Active | - | Spiral Wrap | 85°C | -50°C | Clear | - | - | Harness | - | - | - | - | - | 82.02' 25.00m | - | 0.787 (20.00mm) | 4.724 (120.00mm) | - | UL94 HB | RoHS Compliant | - | - | ||
![]() HR3N-3/16 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Polyamide (PA6), Nylon 6 | - | 2010 | Richco, HR | Active | Not Applicable | Spiral Wrap | - | - | Natural | - | - | Harness | - | - | Heat Stabilized | Crush Resistant | 4.7498mm | 100' 30.48m | 0.020 0.51mm | - | 1.000 (25.40mm) | 0.187 (4.75mm) | UL94 HB | RoHS Compliant | - | Lead Free | ||
![]() XHD5/8 BK003 Alpha Wire | In Stock | - | Datasheet | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2011 | FIT® XS-100HD | Obsolete | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Corrosion Resistant | - | Fungus Resistant | - | 250' 76.20m | 0.042 1.07mm | 0.625 (15.88mm) | 1.000 (25.40mm) | - | - | - | - | - | ||
![]() XHD2IN BK004 Alpha Wire | In Stock | - | Datasheet | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2011 | FIT® XS-100HD | Obsolete | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Corrosion Resistant | - | Fungus Resistant | - | 200' 60.96m | 0.042 1.07mm | 2.000 (50.80mm) | 3.000 (76.20mm) | - | - | - | - | - |