- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XHD11/2 BK004 Alpha Wire | In Stock | - | Datasheet | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2011 | FIT® XS-100HD | Obsolete | 1 (Unlimited) | Sleeve | Black | Expandable | - | - | Corrosion Resistant | - | Fungus Resistant | - | 200' 60.96m | - | 0.042 1.07mm | 1.500 (38.10mm) | 2.000 (50.80mm) | - | - | - | - | ||
![]() Z411IN BK005 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® Zipper Tubing™ ZIP-41 | Obsolete | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 3.562 90.47mm | 0.020 0.51mm | 1.000 (25.40mm) | - | - | UL VW-1 | - | - | ||
![]() AL-CWP-750-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | - | - | 100' 30.48m | - | 0.065 1.65mm | 0.620 (15.75mm) | - | 0.750 (19.05mm) | - | ROHS3 Compliant | - | ||
![]() AL-CWP-750-9-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | -60°C~88°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | - | - | 100' 30.48m | - | 0.065 1.65mm | 0.620 (15.75mm) | - | 0.750 (19.05mm) | - | ROHS3 Compliant | - | ||
![]() Z412IN BK008 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2006 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 6.375 161.93mm | 0.020 0.51mm | 2.000 (50.80mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() Z411/2 BK008 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2005 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 2.000 50.80mm | 0.020 0.51mm | 0.500 (12.70mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() Z4121/4 BK008 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 7.500 190.50mm | 0.020 0.51mm | 2.250 (57.15mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() Z411IN BK008 Alpha Wire | In Stock | - | Datasheet | 3 Weeks | Polyvinyl Chloride (PVC) | -20°C~105°C | 2006 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 3.562 90.47mm | 0.020 0.51mm | 1.000 (25.40mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() Z415/8 BK008 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 2.375 60.32mm | 0.020 0.51mm | 0.625 (15.88mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() HR4R-1/4 Essentra Components | In Stock | - | Datasheet | - | Polyethylene (PE) | - | 2007 | Richco, HR | Obsolete | Not Applicable | Spiral Wrap | White | Harness | - | - | - | Flame Retardant | - | 6.35mm | 100' 30.48m | - | 0.050 1.27mm | - | 1.500 (38.10mm) | 0.250 (6.35mm) | - | RoHS Compliant | Lead Free | ||
![]() HR8R-1/2 Essentra Components | In Stock | - | Datasheet | - | Polyethylene (PE) | - | 2007 | Richco, HR | Obsolete | Not Applicable | Spiral Wrap | White | Harness | - | - | - | Flame Retardant | - | 6.35mm | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | - | RoHS Compliant | Lead Free | ||
![]() HR6R-3/8 Essentra Components | In Stock | - | Datasheet | - | Polyethylene (PE) | - | 2007 | Richco, HR | Obsolete | Not Applicable | Spiral Wrap | White | Harness | - | - | - | Flame Retardant | - | 9.525mm | 100' 30.48m | - | 0.050 1.27mm | - | 2.000 (50.80mm) | 0.375 (9.52mm) | - | RoHS Compliant | Lead Free | ||
![]() Z413IN BK005 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 10.000 254.00mm | 0.020 0.51mm | 3.000 (76.20mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() Z413/4 BK008 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2006 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 2.750 69.85mm | 0.020 0.51mm | 0.750 (19.05mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() Z417/8 BK008 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 3.125 79.38mm | 0.020 0.51mm | 0.875 (22.22mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() HR2R-1/8 Essentra Components | In Stock | - | Datasheet | - | Polyethylene (PE) | - | 2007 | Richco, HR | Obsolete | Not Applicable | Spiral Wrap | White | Harness | - | - | - | Flame Retardant | - | 3.175mm | 100' 30.48m | - | 0.020 0.51mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | - | RoHS Compliant | Lead Free | ||
![]() HR2V-1/8 Essentra Components | In Stock | - | Datasheet | - | Polycarbonate (PC) | - | 2010 | Richco, HR | Obsolete | Not Applicable | Spiral Wrap | Clear | Harness | - | - | - | - | - | 3.175mm | 100' 30.48m | - | 0.030 0.76mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | - | RoHS Compliant | Lead Free | ||
![]() 904-00357 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | - | CTPUV | Active | 1 (Unlimited) | Slit Wrap | - | Slit Harness | - | - | - | - | - | - | 1000' 304.80m | - | - | - | - | 1.500 (38.10mm) | - | RoHS Compliant | - | ||
![]() 169-60203 HellermannTyton | In Stock | - | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | CTNUV | Obsolete | 1 (Unlimited) | Slit Wrap | Black, Orange | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | UV Stabilized | - | Vibration Resistant | - | 800' 243.84m | - | 0.005 0.13mm | 0.625 (15.88mm) | 0.639 (16.23mm) | 0.837 (21.26mm) | UL94 HB | RoHS Compliant | - | ||
![]() 169-60202 HellermannTyton | In Stock | - | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | CTNUV | Obsolete | 1 (Unlimited) | Slit Wrap | Black, Orange | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | UV Stabilized | - | Vibration Resistant | - | 1100' 335.28m | - | 0.005 0.13mm | 0.500 (12.70mm) | 0.516 (13.11mm) | 0.700 (17.78mm) | UL94 HB | RoHS Compliant | - |