- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PAFM-37B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | - | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | - | - | 82.02' 25.00m | - | - | 1.280 (32.50mm) | - | 1.701 (43.20mm) | UL94 V-0 | RoHS Compliant | - | ||
![]() 2PDFM-37B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | - | - | 82.02' 25.00m | - | - | 1.280 (32.50mm) | - | 1.701 (43.20mm) | UL94 V-0 | RoHS Compliant | - | ||
![]() 2PAFM-45B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | - | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | - | - | 82.02' 25.00m | - | - | 1.697 (43.10mm) | - | 2.134 (54.20mm) | UL94 V-0 | RoHS Compliant | - | ||
![]() 22SPW75NA Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SPW10NA Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SPW49NA Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SPW62NA Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SPW62BK Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SPW49BK Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SPW11BK Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SPW36BK Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HR3R-3/16 Essentra Components | In Stock | - | Datasheet | - | Polyethylene (PE) | - | 2007 | Richco, HR | Obsolete | Not Applicable | Spiral Wrap | White | Harness | - | - | - | Flame Retardant | - | 4.7498mm | 100' 30.48m | - | 0.030 0.76mm | - | 1.000 (25.40mm) | 0.187 (4.75mm) | - | RoHS Compliant | Lead Free | ||
![]() ZGRP7/8 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2011 | FIT® ZIP-GRP | Active | 1 (Unlimited) | Sleeve | Black, White | Expandable | Abrasion and Cut Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Flame Resistant | Chemical Resistant, Fungus Resistant, Hook and Loop Closure Strip, Solvent Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 0.875 (22.22mm) | 2.375 (60.32mm) | - | - | ROHS3 Compliant | - | ||
![]() Z4111/4 BK008 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® Zipper Tubing™ ZIP-41 | Obsolete | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 4.125 104.77mm | 0.020 0.51mm | 1.250 (31.75mm) | - | - | UL VW-1 | - | - | ||
![]() Z4113/4 BK008 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® Zipper Tubing™ ZIP-41 | Obsolete | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 5.625 142.88mm | 0.020 0.51mm | 1.750 (44.45mm) | - | - | UL VW-1 | - | - | ||
![]() G1101/8 GY002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 500' 152.40m | - | 0.025 0.64mm | 0.093 (2.36mm) | 0.250 (6.35mm) | - | - | ROHS3 Compliant | - | ||
![]() Z413IN BK008 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® Zipper Tubing™ ZIP-41 | Obsolete | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 10.000 254.00mm | 0.020 0.51mm | 3.000 (76.20mm) | - | - | UL VW-1 | - | - | ||
![]() G1101/4 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 500' 152.40m | - | 0.025 0.64mm | 0.125 (3.18mm) | 0.375 (9.52mm) | - | - | ROHS3 Compliant | - | ||
![]() 22SPW75BK Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SPW37BK Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |