- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Features | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PPSM-100U.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | - | 32.81' 10.00m | - | 3.445 (87.50mm) | - | 4.035 (102.50mm) | - | RoHS Compliant | ||
![]() DPPSX-4080G1.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipspecials® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | Chemical Resistant | 65.62' 20.00m | - | 1.575 (40.00mm) | 3.150 (80.00mm) | 2.028 (51.50mm) | - | RoHS Compliant | ||
![]() 2PDSM-100G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | UV Resistant, Weather Resistant | Chemical Resistant | 32.81' 10.00m | - | 3.445 (87.50mm) | - | 4.035 (102.50mm) | - | RoHS Compliant | ||
![]() 2PDSM-100B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | Chemical Resistant | 32.81' 10.00m | - | 3.445 (87.50mm) | - | 4.035 (102.50mm) | - | RoHS Compliant | ||
![]() 2PDSM-37B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | Chemical Resistant | 82.02' 25.00m | - | 1.280 (32.50mm) | - | 1.701 (43.20mm) | - | RoHS Compliant | ||
![]() 2PASM-20G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | Weather Resistant | - | 164' 50.00m | - | 0.795 (20.20mm) | - | 1.012 (25.70mm) | - | RoHS Compliant | ||
![]() 2ETSM-45B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | Chemical Resistant | 82.02' 25.00m | - | 1.697 (43.10mm) | - | 2.134 (54.20mm) | - | RoHS Compliant | ||
![]() 2PDSM-45G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | UV Resistant, Weather Resistant | Chemical Resistant | 82.02' 25.00m | - | 1.697 (43.10mm) | - | 2.134 (54.20mm) | - | RoHS Compliant | ||
![]() 2ETSM-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | Chemical Resistant | 164' 50.00m | - | 0.941 (23.90mm) | - | 1.232 (31.30mm) | - | RoHS Compliant | ||
![]() 2PDSM-29G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | UV Resistant, Weather Resistant | Chemical Resistant | 82.02' 25.00m | - | 1.075 (27.30mm) | - | 1.398 (35.50mm) | - | RoHS Compliant | ||
![]() 2PDFM-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | - | 0.346 (8.80mm) | - | 0.531 (13.50mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PAFM-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | - | 0.346 (8.80mm) | - | 0.531 (13.50mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PPSM-37U.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | - | 82.02' 25.00m | - | 1.220 (31.00mm) | - | 1.630 (41.40mm) | - | RoHS Compliant | ||
![]() 2PASM-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | - | 0.941 (23.90mm) | - | 1.232 (31.30mm) | - | RoHS Compliant | ||
![]() 2PASM-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | - | 0.346 (8.80mm) | - | 0.531 (13.50mm) | - | RoHS Compliant | ||
![]() 161-05090 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HR2U-1/8 Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | - | HR | Active | - | Spiral Wrap | Black | Harness | - | UV Stabilized | Crush Resistant | 100' 30.48m | 0.020 0.51mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | - | RoHS Compliant | ||
![]() WPET-SCF29B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Cut Resistant | Weather Resistant | - | 82.02' 25.00m | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() WPET-SCF19B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Cut Resistant | Weather Resistant | - | 82.02' 25.00m | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 2PASM-45B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 82.02' 25.00m | - | 1.697 (43.10mm) | - | 2.134 (54.20mm) | - | RoHS Compliant |