- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Mfr | Operating Temp Range | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Type Attributes | Abrasion Protection | Environmental Protection | Product | Features | Product Length (mm) | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVC1055 CL005 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 4.72 mm | - | - | - | P1055 CL005 | - | Details | 11.200001 oz | - | - | - | - | - | - | - | - | - | Clear | Tube | - | - | - | Tubing | Flexible wire Protection | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF2003 NA008 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | 1 | 6.07 mm | - | - | - | PF2003 NA008 | - | Details | 1 lb | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 25 ft | - | - | - | - | - | - | - | - | - | ||
![]() 100-002A2000 Glenair | In Stock | - | - | - | - | - | Copper | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 100-002 | - | - | Expandable, Shielding | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100-002A109 Glenair | In Stock | - | - | - | - | - | Copper | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 100-002 | - | - | Expandable, Shielding | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1301/4 BK007 Alpha Wire | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | - | 1 | 6.4 mm | - | -75C TO 125C | - | G1301/4 BK007 | - | Details | 1 lb | - | Bulk | - | - | - | - | Expandable | - | - | Black | - | - | - | - | Braided Sleeves | Flame Retardant | 15240(mm) | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF2006 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | 1 | 4.32 mm | - | - | - | PF2006 NA005 | - | Details | 11.200001 oz | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF13020 BK005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | 1 | 0.86 mm | - | - | - | PF13020 BK005 | - | Details | 1 lb | - | - | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF2405 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | 362.873924 g | - | - | 1 | 4.72 mm | - | - | - | PF2405 NA005 | - | Details | 12.800001 oz | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | Braided Sleeves | Extreme Heat Environments | - | - | 100 ft | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PIF2005 NA008 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | 453.59237 g | Rubber, Silicone | - | 1 | 4.83 mm | - | - | - | PF2005 NA008 | - | Details | 1 lb | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 25 ft | - | - | - | - | - | - | - | No SVHC | - | ||
![]() GRP1301/2 BK007 Alpha Wire | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | 1 | 12.7 mm | - | - | - | G1301/2 BK007 | - | Details | 1 lb | - | Bulk | - | - | - | - | Expandable | - | - | Black | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() SE250P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | - | 200' 60.96m | - | - | 2.500 (63.50mm) | 3.635 (92.33mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() PIF1304 BK005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | 453.59237 g | PVC, Polyvinylchloride | - | 1 | 5.69 mm | - | - | - | PF1304 BK005 | - | Details | 1 lb | - | Bulk | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 120-100-1-1-32BE Glenair | In Stock | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | 1 | - | Glenair | - | Bulk | - | Active | Compliant | - | - | - | - | * | - | - | Flexible, Spiral Convoluted | - | - | Black | - | - | - | - | Tubing | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1053/8 BK003 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 9.5 mm | - | - | - | P1053/8 BK003 | - | Details | 5.203 lbs | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | Tubing | - | - | - | 250 ft | - | - | - | - | - | - | - | - | - | ||
![]() CTP340C HellermannTyton | In Stock | - | - | - | - | - | Polyethylene (PE) | - | - | - | 100 | 19.1 mm | - | - | - | 169-60543 | - | Details | 4.210 lbs | - | - | - | - | - | - | Convoluted Tubing | - | - | Black | - | - | - | - | Tubing | Slit | - | - | 450 ft | - | - | - | - | - | - | - | - | - | ||
![]() 106815-0140 Molex | In Stock | - | - | - | - | - | - | - | - | 106815 | 10 | 100 um | Molex | - | Bulk | 1068150140 01068150140 2000140 | Active | Details | 0.006984 oz | - | - | - | 106815 | - | - | Capillary Tubing | - | - | - | - | - | - | - | Tubing | - | - | - | 10 m | - | - | - | - | - | - | - | - | - | ||
![]() GRP1101/4 BK002 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | G1101/4 BK002 | - | - | 3.800 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | Braided Sleeves | - | - | - | 500 ft | - | - | - | - | - | - | - | - | - | ||
![]() T19F-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | Polyethylene | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | - | 100' 30.48m | - | 0.035 0.89mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() SE25P-MR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 2.041166kg | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | White | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | 6.35mm | 1000' 304.80m | 6.35 mm | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() GRP110NF34 BK005 Alpha Wire | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | 1 | 19.05 mm | - | - | - | G110NF34 BK005 | - | Details | 1.134 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | Braided Sleeves | Use with automatic cutting machines | - | - | 100 ft | - | - | - | - | - | - | - | - | - |