- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PDSM-29B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | UV Resistant, Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | - | 1.075 (27.30mm) | - | 1.398 (35.50mm) | RoHS Compliant | ||
![]() DPPSX-4080W1.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipspecials® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | - | - | Chemical Resistant | 65.62' 20.00m | - | 1.575 (40.00mm) | 3.150 (80.00mm) | 2.028 (51.50mm) | RoHS Compliant | ||
![]() 2PDSM-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | - | 0.941 (23.90mm) | - | 1.232 (31.30mm) | RoHS Compliant | ||
![]() 2ETSM-37B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | - | 1.280 (32.50mm) | - | 1.701 (43.20mm) | RoHS Compliant | ||
![]() 2ETSM-14B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | - | 0.520 (13.20mm) | - | 0.736 (18.70mm) | RoHS Compliant | ||
![]() 2ETSM-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | - | 0.346 (8.80mm) | - | 0.531 (13.50mm) | RoHS Compliant | ||
![]() 1PASM-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | - | 0.661 (16.80mm) | - | 0.835 (21.20mm) | RoHS Compliant | ||
![]() 2PANM-07G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | - | 0.248 (6.30mm) | - | 0.394 (10.00mm) | RoHS Compliant | ||
![]() QES-125-1/2-01-SS500FT Qualtek | In Stock | - | - | 7 Weeks | Polyester (PES) | -70°C~125°C | QES-125 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Diesel Fuel Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | - | Flame Retardant | - | 500' 152.40m | - | 0.500 (12.70mm) | 0.750 (19.05mm) | - | ROHS3 Compliant | ||
![]() QES-125-1 1/2-01-SS250FT Qualtek | In Stock | - | - | 7 Weeks | Polyester (PES) | -70°C~125°C | QES-125 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Diesel Fuel Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | - | Flame Retardant | - | 250' 76.20m | - | 1.500 (38.10mm) | 2.125 (53.97mm) | - | ROHS3 Compliant | ||
![]() QES-125-1-01-SS250FT Qualtek | In Stock | - | - | 7 Weeks | Polyester (PES) | -70°C~125°C | QES-125 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Diesel Fuel Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | - | Flame Retardant | - | 250' 76.20m | - | 1.000 (25.40mm) | 1.625 (41.28mm) | - | ROHS3 Compliant | ||
![]() QES-125-3/4-01-SS250FT Qualtek | In Stock | - | - | 7 Weeks | Polyester (PES) | -70°C~125°C | QES-125 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Diesel Fuel Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | - | Flame Retardant | - | 250' 76.20m | - | 0.750 (19.05mm) | 1.250 (31.75mm) | - | ROHS3 Compliant | ||
![]() 2N0M HellermannTyton | In Stock | - | - | 3 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QES-125-3-01-SS100FT Qualtek | In Stock | - | - | 7 Weeks | Polyester (PES) | -70°C~125°C | QES-125 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Diesel Fuel Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | - | Flame Retardant | - | 100' 30.48m | - | 3.000 (76.20mm) | 4.000 (101.60mm) | - | ROHS3 Compliant | ||
![]() TFG95HA Essentra Components | In Stock | - | - | 6 Weeks | Cellulose Acetate | - | TFG | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | - | - | Crush Resistant | 25.00' 7.62m | 0.150 3.81mm | 3.150 (80.01mm) | - | - | RoHS Compliant | ||
![]() WPET-SC16B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Cut Resistant | - | Weather Resistant | - | - | 82.02' 25.00m | - | 0.512 (13.00mm) | - | 0.630 (16.00mm) | RoHS Compliant | ||
![]() 1PASM-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | - | 0.386 (9.80mm) | - | 0.520 (13.20mm) | RoHS Compliant | ||
![]() 1PASM-04B.100 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | Chemical Resistant | 328' 100.00m | - | 0.177 (4.50mm) | - | 0.280 (7.10mm) | RoHS Compliant | ||
![]() WPET-SC08B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Cut Resistant | - | Weather Resistant | - | - | 164' 50.00m | - | 0.197 (5.00mm) | - | 0.315 (8.00mm) | RoHS Compliant | ||
![]() 2PPSM-07G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | - | - | - | 164' 50.00m | - | 0.248 (6.30mm) | - | 0.394 (10.00mm) | RoHS Compliant |