- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Mfr | Package | Part # Aliases | Product Status | RoHS | Secondary Color | Unit Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Family | Halogen Free | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Product | Features | Diameter | Height | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE50P-DR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | - | - | Expandable | Abrasion Resistant | UV Resistant | - | - | Noise Reduction, Vibration Resistant | 12.7mm | - | 500' 152.40m | - | - | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SE150PFR-LR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 544.310844g | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | 38.1mm | - | 50.00' 15.24m | - | 38.1 mm | 0.038 0.96mm | 1.500 (38.10mm) | 2.125 (53.97mm) | - | UL VW-1 | No | - | ROHS3 Compliant | - | ||
![]() T19T-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | 100 | Polytetrafluoroethylene (PTFE) | 857.289579g | Teflon | - | - | - | - | - | - | - | - | - | -270°C~180°C | 2005 | T | Active | Not Applicable | Spiral Wrap | 260°C | -40°C | Natural | - | - | - | Harness | Abrasion Resistant | - | - | - | - | 4.8mm | - | 100' 30.48m | - | - | 0.030 0.76mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SE25PFR-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 200 | Polyethylene Terephthalate (PET), Halogen Free | 453.59237g | Polyethylene | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | - | Halogen Free | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | 6.35mm | - | 200' 60.96m | - | 6.4 mm | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL VW-1 | No | Unknown | ROHS3 Compliant | - | ||
![]() T25F-C5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | 100 | Polyethylene (PE) | 816.466266g | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | 2000 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Green | - | - | - | Harness | Abrasion Resistant | - | - | - | - | - | - | 100' 30.48m | 9.5mm | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | - | ||
![]() GRP120NF12 BK002 Alpha Wire | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | 12.7 mm | - | - | G120NF12 BK002 | - | Details | White Stripe | 6 lbs | - | - | - | - | - | Expandable | - | - | Black | - | Braid | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1053/8 CL003 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 9.5 mm | - | - | P1053/8 CL003 | - | Details | - | 6 lbs | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | Tubing | - | - | - | 250 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE25PFR-MR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 2.041166kg | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | 6.35mm | - | 1000' 304.80m | - | 6.35 mm | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() SE125PFR-TR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | 31.75mm | - | 200' 60.96m | - | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() CLT38F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 1.292738kg | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | - | - | Slit Harness | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 14.1224mm | - | 100' 30.48m | - | 10.414 mm | 0.007 ~ 0.025 0.18mm ~ 0.64mm | 0.394 (10.00mm) | - | 0.524 (13.30mm) | - | No | - | ROHS3 Compliant | - | ||
![]() SE25P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 200 | Polyethylene Terephthalate (PET), Halogen Free | 453.59237g | Polyethylene | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2005 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | - | Halogen Free | Expandable | Abrasion Resistant | UV Resistant | - | - | Noise Reduction, Vibration Resistant | 6.35mm | - | 200' 60.96m | - | 6.4 mm | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T50F-C8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | Polyethylene | - | - | - | - | - | - | - | - | - | -40°C~50°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Gray | - | - | - | Harness | Abrasion Resistant | - | - | - | - | - | - | 100' 30.48m | - | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() GRP1101/2 GY002 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | G1101/2 GY002 | - | - | - | 12 lbs | - | - | - | - | - | Expandable | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE25PFR-MR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | 6.35mm | - | 1000' 304.80m | - | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() T25F-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 816.466266g | Polyethylene | - | - | - | - | - | - | - | - | - | -40°C~50°C | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 6.35mm | - | 100' 30.48m | - | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SE12PFR-MR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | 3.175mm | - | 1000' 304.80m | - | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() T75R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | 22.2mm | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | - | 22.2mm | 100' 30.48m | - | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 V-2 | - | - | ROHS3 Compliant | - | ||
![]() 102-071-024 Glenair | In Stock | - | - | - | - | - | Poly-Paraphenylene Terephthalamide (PPTA) | - | - | 1 | - | - | - | - | - | Details | - | - | - | - | - | - | - | Expandable | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-100-1-1-40CF Glenair | In Stock | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | 1 | - | Glenair | Bulk | - | Active | Non-Compliant | - | - | - | - | * | - | - | Flexible, Spiral Convoluted | - | - | Natural | - | - | - | - | - | - | - | Tubing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100-001B781 Glenair | In Stock | - | - | - | - | - | Copper | - | - | 1 | - | - | - | - | - | Details | - | - | - | - | - | - | - | Expandable, Shielding | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |