- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Halogen Free | Wire/Cable Diameter | Type Attributes | Outside Diameter | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T25F-C16 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Pink | - | - | - | Harness | - | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() CLT25F-10M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | 38.555351kg | - | -40°C~50°C | - | 2002 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | - | - | Slit Harness | - | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 10.0838mm | 10000' 3048.00m | 6.858 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.284 (7.21mm) | - | 0.398 (10.11mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 500037-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | - | Nylon | - | Nylon | - | Box | 2006 | Spirap | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | Compliant | - | - | Harness | 12.7 mm | - | Environment Resistant | - | - | 12.7mm | 50.00' 15.24m | 12.7 mm | 0.032 0.81mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | - | No | - | RoHS Compliant | Not Applicable | ||
![]() CLT38F-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | 1.360777kg | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | - | - | Yellow | - | - | - | Slit Harness | - | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 14.1224mm | 100' 30.48m | 10.414 mm | 0.007 ~ 0.025 0.18mm ~ 0.64mm | 0.394 (10.00mm) | - | 0.524 (13.30mm) | - | - | - | ROHS3 Compliant | - | ||
![]() T38FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | 2.40404kg | - | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | White | - | - | - | Harness | - | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() PW50F-T4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 200 | Polyethylene (PE) | - | Polyethylene | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | - | Slit Harness | - | Abrasion Resistant | - | - | - | - | 200' 60.96m | - | 0.032 0.81mm | 0.500 (12.70mm) | 0.550 (13.97mm) | - | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() T25N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | External | 100 | Polyamide (PA6), Nylon 6 | 680.388555g | Nylon | -40°C~65°C | Bulk | 2000 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | - | - | Harness | - | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.023 0.58mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLT150F-X3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | 816.466266g | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | - | - | Slit Harness | - | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 43.9166mm | 10.00' 3.05m | - | 0.010 ~ 0.032 0.25mm ~ 0.81mm | 1.575 (40.00mm) | - | 1.851 (47.02mm) | - | No | - | ROHS3 Compliant | - | ||
![]() SW20 NA002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Nylon | - | - | -40°C~121°C | - | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | - | Harness | - | Abrasion Resistant | - | - | Self Extinguishing | - | 500' 152.40m | - | 0.015 0.38mm | 0.095 (2.41mm) | - | 0.125 (3.18mm) | - | - | - | ROHS3 Compliant | - | ||
![]() SE25PS-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | - | Expandable | - | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | 200' 60.96m | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SW5 CL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE), Halogen Free | - | - | -60°C~88°C | - | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Clear | - | - | - | Harness | - | Abrasion Resistant | - | - | Solvent Resistant | - | 100' 30.48m | - | 0.065 1.65mm | 0.620 (15.75mm) | - | 0.750 (19.05mm) | - | - | - | ROHS3 Compliant | - | ||
![]() T50NZFR-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | 100 | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | - | - | Black | - | - | - | Harness | - | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | 0.032 0.81mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T62N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyamide (PA6), Nylon 6 | 2.267962kg | Nylon | -40°C~65°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | - | - | Harness | - | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | 0.035 0.89mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() PW100FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | 4.082331kg | PE, Polyethylene | -20°C~75°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | - | 28.6 mm | Slit Harness | - | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | 25.4 mm | 0.040 1.02mm | 1.000 (25.40mm) | 1.125 (28.58mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SE12P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 200 | Polyethylene Terephthalate (PET), Halogen Free | 181.44001g | Polyethylene | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Halogen Free | - | Expandable | - | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 3.175mm | 200' 60.96m | 3.2 mm | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() VERSAFLEX-FR-1/4-09-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | 300 | Polyester (PES) | - | - | -50°C~150°C | - | 2009 | Versaflex | Active | 1 (Unlimited) | Sleeve | 150°C | -50°C | Black, White | - | - | 3.2 mm | Expandable | - | Abrasion and Cut Resistant | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Self Extinguishing, Solvent Resistant | 5.9944mm | 984' 300.00m | 6.35 mm | - | 0.236 (6.00mm) | 0.375 (9.52mm) | - | UL VW-1 | - | Unknown | RoHS Compliant | - | ||
![]() T62FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | - | - | -20°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | - | - | White | - | - | - | Harness | - | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | 0.062 1.57mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() PW150F-L Panduit Corp | In Stock | - | - | 4 Weeks | - | Cable | - | Polyethylene (PE) | - | PE, Polyethylene | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Natural | - | - | 41.3 mm | Slit Harness | - | Abrasion Resistant | - | - | - | 38.1mm | 50.00' 15.24m | 38.1 mm | 0.042 1.07mm | 1.500 (38.10mm) | 1.625 (41.28mm) | - | UL94 HB | No | No SVHC | ROHS3 Compliant | - | ||
![]() T75F-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | - | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | - | Harness | - | Abrasion Resistant | - | - | - | - | 200' 60.96m | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 HB | - | - | ROHS3 Compliant | - | ||
![]() SE125P-LR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | - | - | Expandable | - | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 31.75mm | 50.00' 15.24m | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - |