- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Type Attributes | Outside Diameter | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T62F-TL0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | -40°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | - | Harness | - | Abrasion Resistant | Weather Resistant | - | - | - | 250' 76.20m | - | 0.062 1.57mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 HB | - | - | ROHS3 Compliant | ||
![]() SW23 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Nylon | - | - | -40°C~121°C | - | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | - | Abrasion Resistant | - | - | Self Extinguishing | - | 100' 30.48m | - | 0.035 0.89mm | 0.430 (10.92mm) | - | 0.500 (12.70mm) | - | - | - | ROHS3 Compliant | ||
![]() SE175PFR-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | - | Polyethylene | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | Halogen Free | - | Expandable | - | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 44.45mm | 200' 60.96m | - | - | 1.750 (44.45mm) | 2.750 (69.85mm) | - | UL VW-1 | No | - | ROHS3 Compliant | ||
![]() CLT35F-7M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 40.369721kg | - | -40°C~50°C | - | 2002 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | - | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 12.7mm | 7000' 2133.60m | 8.89 mm | 0.006 ~ 0.025 0.15mm ~ 0.64mm | 0.350 (8.89mm) | - | 0.504 (12.80mm) | - | - | - | ROHS3 Compliant | ||
![]() SE75PFR-DR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Obsolete | Not Applicable | Sleeve | - | - | Gray, White | - | - | Expandable | - | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 19.05mm | 500' 152.40m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() CLT125F-L3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 3.016389kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | - | Slit Harness | - | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 38.1mm | 50.00' 15.24m | 32.766 mm | 0.008 ~ 0.030 0.20mm ~ 0.76mm | 1.278 (32.46mm) | - | 1.536 (39.01mm) | - | - | - | ROHS3 Compliant | ||
![]() SW24 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Nylon | - | - | -40°C~121°C | - | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | - | Abrasion Resistant | - | - | Self Extinguishing | - | 100' 30.48m | - | 0.032 0.81mm | 0.686 (17.42mm) | - | 0.750 (19.05mm) | - | - | - | ROHS3 Compliant | ||
![]() SE150PFR-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 2.131884kg | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | - | Expandable | - | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 38.1mm | 200' 60.96m | 38.1 mm | 0.038 0.96mm | 1.500 (38.10mm) | 2.125 (53.97mm) | - | UL VW-1 | No | - | ROHS3 Compliant | ||
![]() SW30 NA008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -268°C~260°C | - | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | - | - | Weather Resistant | - | Self Extinguishing | - | 25.00' 7.62m | - | 0.030 0.76mm | 0.065 (1.65mm) | - | 0.125 (3.18mm) | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() 170-03079 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2017 | BSP | Active | 1 (Unlimited) | Sleeve | - | - | Orange | - | - | Expandable | - | Abrasion and Cut Resistant | - | - | Chemical Resistant, Fungus Resistant | - | 250' 76.20m | - | - | 1.000 (25.40mm) | 1.625 (41.28mm) | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() SW50 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyvinyl Chloride (PVC) | - | - | -20°C~80°C | - | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | - | Abrasion Resistant | - | - | Self Extinguishing | - | 100' 30.48m | - | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | - | - | ROHS3 Compliant | ||
![]() SW20 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Nylon | - | - | -40°C~121°C | - | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | - | Abrasion Resistant | - | - | Self Extinguishing | - | 100' 30.48m | - | 0.015 0.38mm | 0.095 (2.41mm) | - | 0.125 (3.18mm) | - | - | - | ROHS3 Compliant | ||
![]() CLT62F-2.5M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 30.844281kg | - | -40°C~50°C | - | - | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | - | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 20.7264mm | 2500' 762.00m | 17.018 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.664 (16.87mm) | - | 0.847 (21.51mm) | - | - | - | ROHS3 Compliant | ||
![]() CLT125N-L630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 2.880312kg | - | -40°C~110°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 110°C | -40°C | Black | Halogen Free | - | Slit Harness | - | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 38.1mm | 50.00' 15.24m | 32.8 mm | 0.008 ~ 0.030 0.20mm ~ 0.76mm | 1.278 (32.46mm) | - | 1.536 (39.01mm) | - | No | No SVHC | ROHS3 Compliant | ||
![]() T75N-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 4.921477kg | Nylon | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | - | Harness | - | Abrasion Resistant | - | - | - | - | 200' 60.96m | - | 0.040 1.02mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() SE75PFR-DR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | White | - | - | Expandable | - | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 19.05mm | 500' 152.40m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() SE38PFR-MR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 2.94835kg | Polyethylene | -70°C~125°C | - | 2008 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | - | Expandable | - | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 9.525mm | 1000' 304.80m | 9.398 mm | - | 0.375 (9.53mm) | 0.500 (12.70mm) | - | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() T38F-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 1.700971kg | Polyethylene | -40°C~50°C | Tape & Reel (TR) | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | - | Harness | - | Abrasion Resistant | Weather Resistant | - | - | 9.525mm | 100' 30.48m | - | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() 170-03160 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | - | - | -196°C~350°C | - | 2015 | BSNMX | Active | 1 (Unlimited) | Sleeve | - | - | Green | - | - | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | Acid Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.016 0.40mm | - | 0.500 (12.70mm) | 0.375 (9.52mm) | UL VW-1 | - | - | RoHS Compliant | ||
![]() PW75F-C20 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | 100 | Polyethylene (PE) | 2.94835kg | PE, Polyethylene | -40°C~50°C | - | 2005 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | - | 20.6 mm | Slit Harness | 19.1 mm | Abrasion Resistant | - | - | - | 19.05mm | 100' 30.48m | 19.1 mm | 0.035 0.89mm | 0.750 (19.05mm) | 0.810 (20.57mm) | - | UL94 HB | No | No SVHC | ROHS3 Compliant |