- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T62FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 3.628739kg | - | -20°C~50°C | 2005 | T | Active | Not Applicable | Spiral Wrap | - | - | Black | - | - | Harness | Abrasion Resistant | - | - | Flame Retardant | - | - | 100' 30.48m | - | 0.062 1.57mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SW5 CL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE), Halogen Free | - | - | -60°C~88°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Clear | - | - | Harness | Abrasion Resistant | - | - | - | Solvent Resistant | - | 500' 152.40m | - | 0.065 1.65mm | 0.620 (15.75mm) | - | 0.750 (19.05mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLT38N-C630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 1.428816kg | Nylon | -40°C~110°C | 2000 | CLT | Active | Not Applicable | Slit Wrap | 110°C | -40°C | Black | Halogen Free | - | Slit Harness | Abrasion Resistant | - | - | Heat Stabilized | Crush Resistant, Impact Resistant | 14.1224mm | 100' 30.48m | 10.5 mm | 0.007 ~ 0.025 0.18mm ~ 0.64mm | 0.394 (10.00mm) | - | 0.524 (13.30mm) | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SE150PFR-LR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | - | Expandable | Abrasion Resistant | - | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 38.1mm | 50.00' 15.24m | - | 0.038 0.96mm | 1.500 (38.10mm) | 2.125 (53.97mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | - | ||
![]() SE125P-TR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | White | - | - | Expandable | Abrasion Resistant | - | UV Resistant | - | Noise Reduction, Vibration Resistant | 31.75mm | 200' 60.96m | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SW6 CL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE), Halogen Free | - | - | -60°C~88°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Clear | - | - | Harness | Abrasion Resistant | - | - | - | Solvent Resistant | - | 100' 30.48m | - | 0.080 2.03mm | 0.840 (21.34mm) | - | 1.000 (25.40mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 170-03026 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2013 | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 25.00' 7.62m | - | 0.038 0.96mm | - | 1.250 (31.75mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 170-03021 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2015 | BSSCFR | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 50.00' 15.24m | - | - | 1.500 (38.10mm) | 2.000 (50.80mm) | 1.540 (39.12mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() 170-03066 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2015 | BSPFR | Active | 1 (Unlimited) | Sleeve | - | - | Gray | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 40.00' 12.19m | - | - | 1.500 (38.10mm) | 2.125 (53.97mm) | 1.550 (39.37mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() 170-03163 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | - | - | -196°C~350°C | - | BSNMX | Active | 1 (Unlimited) | Sleeve | - | - | Green | - | - | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | Acid Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.016 0.40mm | - | 1.125 (28.58mm) | 1.000 (25.40mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() SW14 WH005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | -20°C~80°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | White | - | - | Harness | - | - | - | Flame Retardant | Self Extinguishing | - | 100' 30.48m | - | 0.065 1.65mm | 0.620 (15.75mm) | - | 0.750 (19.05mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() SW41 BK002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | -66°C~88°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | - | Moisture Resistant | UV Resistant | - | - | - | 500' 152.40m | - | 0.045 1.14mm | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() SW32 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -268°C~260°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | - | - | Weather Resistant | - | Self Extinguishing | - | 100' 30.48m | - | 0.030 0.76mm | 0.315 (8.00mm) | - | 0.375 (9.52mm) | UL VW-1 | - | - | ROHS3 Compliant | - | - | ||
![]() CLT100F-X4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 657.708937g | - | -40°C~50°C | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | Slit Harness | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 27.686mm | 10.00' 3.05m | - | 0.008 ~ 0.030 0.20mm ~ 0.76mm | 0.912 (23.16mm) | - | 1.103 (28.02mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() SW22 NA005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Nylon | - | - | -40°C~121°C | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | Harness | Abrasion Resistant | - | - | - | Self Extinguishing | - | 100' 30.48m | - | 0.035 0.89mm | 0.305 (7.75mm) | - | 0.375 (9.52mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() SHR-15-PPB Essentra Components | In Stock | - | Datasheet | 10 Weeks | Cable | - | Polypropylene (PP) | - | - | - | 2005 | Richco, SHR | Active | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | Abrasion Resistant | - | - | - | - | 15.7988mm | 164' 50.00m | - | 0.032 0.81mm | 0.591 (15.00mm) | 0.630 (16.00mm) | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() PW150FR-L20Y Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Polyethylene (PE) | 3.175147kg | PE, Polyethylene | -20°C~75°C | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 75°C | -20°C | Black | - | 41.3 mm | Slit Harness | Abrasion Resistant | - | - | Flame Retardant | - | - | 50.00' 15.24m | 38.1 mm | 0.042 1.07mm | 1.500 (38.10mm) | 1.625 (41.28mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 173-60600 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polybutylene Terephthalate (PBT) and Copper Tin Plated | - | - | -40°C~175°C | - | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | - | 5 mm | Expandable | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, EMI Resistant, Self Extinguishing | - | 328' 100.00m | - | - | - | 0.394 (10.00mm) | 0.236 (6.00mm) | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SW40 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | -66°C~88°C | - | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | - | Moisture Resistant | UV Resistant | - | - | - | 100' 30.48m | - | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 492150 BK007 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | -40°C~93°C | 2011 | FIT® 492 | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | Slit Harness | Abrasion Resistant | Fluid Resistant | Corrosion Resistant | - | Fungus Resistant | - | 50.00' 15.24m | - | - | 1.566 (39.78mm) | 1.647 (41.83mm) | 1.867 (47.42mm) | - | - | - | ROHS3 Compliant | - | - |