- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inside Diameter | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Secondary Color | Shipping Restrictions | Unit Weight | Packaging | Type | Color | Reach Compliance Code | Family | Product | Features | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP130NF14 BK007 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | - | 6.4 mm | - | G130NF14 BK007 | - | - | Details | - | White Stripe | - | 1 lb | Bulk | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | 50 ft | - | ||
![]() GRP1703/4 BK007 Alpha Wire | In Stock | - | - | Polyphenylene Sulfide (PPS) | - | - | 1 | - | 19 mm | - | G1703/4 BK007 | - | - | Details | - | - | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | 50 ft | - | ||
![]() GRP2001/8 NA007 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | - | 3.18 mm | - | G2001/8 NA007 | - | - | Details | - | - | - | 1 lb | - | Expandable | Natural | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 50 ft | - | ||
![]() GRP130NF12 BK005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | - | 12.7 mm | - | G130NF12 BK005 | - | - | Details | - | White Stripe | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | 100 ft | - | ||
![]() PIF20015 NA001 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | - | - | PF20015 NA001 | - | - | - | - | - | - | 2.300 lbs | - | Non-Expandable | - | - | - | Braided Sleeves | - | 1000 ft | - | ||
![]() PIF20016 NA001 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | - | - | PF20016 NA001 | - | - | - | - | - | - | 2.300 lbs | - | Non-Expandable | Natural | - | - | Braided Sleeves | - | 1000 ft | - | ||
![]() GELWRAP-18/4-450UL(B6) TE Connectivity / Raychem | In Stock | - | - | Silicone Elastomer | - | - | 6 | - | - | - | CB2028-000 | - | - | N | - | - | - | - | - | Splice Closure Gel | - | - | - | Cable Wraps | - | 450 mm | - | ||
![]() GELWRAP-18/4-600UL(B6) TE Connectivity / Raychem | In Stock | - | - | Silicone Elastomer | - | - | 6 | - | - | - | CB2034-000 | - | - | N | - | - | - | - | - | Splice Closure Gel | - | - | - | Cable Wraps | - | 600 mm | - | ||
![]() GELWRAP-18/4-400UL(B6) TE Connectivity / Raychem | In Stock | - | - | Silicone Elastomer | - | - | 6 | - | - | - | CB2027-000 | - | - | N | - | - | - | - | - | Splice Closure Gel | - | - | - | Cable Wraps | - | 400 mm | - | ||
![]() GRP2003/4 NA003 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | ALPHA WIRE CO | 19 mm | GRP-200-3/4NA003 | G2003/4 NA003 | Active | 5.57 | Details | Yes | - | - | 7 lbs | Spool | Expandable | Natural | unknown | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 250 ft | - | ||
![]() PIF20020 NA001 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | - | - | PF20020 NA001 | - | - | - | - | - | - | 1.600 lbs | - | Non-Expandable | - | - | - | Braided Sleeves | - | 1000 ft | - | ||
![]() GRP20013/4 NA005 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | - | 44.5 mm | - | G20013/4 NA005 | - | - | Details | - | - | - | 6 lbs | - | Expandable | - | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 100 ft | - | ||
![]() GRP1302IN BK008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | - | 50.8 mm | - | G1302IN BK008 | - | - | Details | - | - | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | 25 ft | - | ||
![]() GRP20011/4 NA008 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | - | 31.8 mm | - | G20011/4 NA008 | - | - | Details | - | - | - | 1 lb | - | Expandable | Natural | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 25 ft | - | ||
![]() PIF2005/8 NA008 Alpha Wire | In Stock | - | - | Fiberglass | 907.18474 g | Rubber, Silicone | 1 | - | 15.9 mm | - | PF2005/8 NA008 | - | - | Details | - | - | - | 2 lbs | - | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | 25 ft | No SVHC | ||
![]() ZIPGRP7/8 BK007 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | 907.18474 g | PET, Polyester | 1 | - | 12.7 mm to60.3 mm | - | ZGRP7/8 BK007 | - | - | Details | - | - | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | Expandable | Black | - | - | Braided Sleeves | Unlimited Breakouts | 50 ft | No SVHC | ||
![]() GRP110NF34 BK002 Alpha Wire | In Stock | - | - | Polyester | - | - | 1 | - | 19 mm | - | G110NF34 BK002 | - | - | Details | - | - | - | 8.700 lbs | - | Expandable | Black | - | Braid | Braided Sleeves | Use with Automatic Cutting Machines | 500 ft | - | ||
![]() GRP1301/2 BK005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | - | 12.7 mm | - | G1301/2 BK005 | - | - | Details | - | - | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | 100 ft | - | ||
![]() PIF20022 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | 0.74 mm | - | PF20022 NA002 | - | - | Details | - | - | - | 1 lb | Spool | Non-Expandable | Natural | - | - | Braided Sleeves | - | 500 ft | - | ||
![]() GRP17013/4 BK007 Alpha Wire | In Stock | - | - | Polyphenylene Sulfide (PPS) | - | - | 1 | - | 44.5 mm | - | G17013/4 BK007 | - | - | Details | - | - | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | 50 ft | - |