- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inside Diameter | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Secondary Color | Shipping Restrictions | Unit Weight | Packaging | Type | Color | Reach Compliance Code | Product | Features | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP1102IN NA003 Alpha Wire | In Stock | - | - | - | - | 1 | - | - | - | G1102IN NA003 | - | - | - | - | - | - | 12 lbs | - | Expandable | - | - | Braided Sleeves | - | 250 ft | ||
![]() GRP1301IN BK005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 907.18474 g | 1 | - | 25.4 mm | - | G1301IN BK005 | - | - | Details | - | - | - | 2 lbs | Bulk | Expandable | Black | - | Braided Sleeves | Flame Retardant | 100 ft | ||
![]() GRP1201/8 WH002 Alpha Wire | In Stock | - | - | - | - | 1 | - | - | - | G1201/8 WH002 | - | - | - | - | - | - | 2 lbs | - | Expandable | White | - | Braided Sleeves | Flame Retardant | 500 ft | ||
![]() GRP1102IN NA007 Alpha Wire | In Stock | - | - | - | - | 1 | - | - | - | G1102IN NA007 | - | - | - | - | - | - | 3.300 lbs | - | Expandable | Natural | - | Braided Sleeves | - | 50 ft | ||
![]() GRP130NF1IN BK005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 907.18474 g | 1 | - | 25.4 mm | - | G130NF1IN BK005 | - | - | Details | - | White Stripe | - | 2 lbs | - | Expandable | Black | - | Braided Sleeves | Flame Retardant | 100 ft | ||
![]() GRP130NF12 BK007 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | - | 12.7 mm | - | G130NF12 BK007 | - | - | Details | - | White Stripe | - | 1 lb | - | Expandable | Black | - | Braided Sleeves | Flame Retardant | 50 ft | ||
![]() GRP1803/4 BK003 Alpha Wire | In Stock | - | - | Nylon | 2.267962 kg | 1 | - | 19 mm | - | G1803/4 BK003 | - | - | Details | - | - | - | 5 lbs | - | Expandable | Black | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | 250 ft | ||
![]() GRP1301IN OR007 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | - | 25.4 mm | - | G1301IN OR007 | - | - | Details | - | - | - | 1 lb | - | Expandable | Orange | - | Braided Sleeves | Flame Retardant | 50 ft | ||
![]() GRP1302IN OR008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | 1 | - | 50.8 mm | - | G1302IN OR008 | - | - | Details | - | - | - | 1 lb | - | Expandable | Orange | - | Braided Sleeves | Flame Retardant | 25 ft | ||
![]() GRP11011/4 NA007 Alpha Wire | In Stock | - | - | - | - | 1 | - | - | - | G11011/4 NA007 | - | - | - | - | - | - | 1.600 lbs | - | Expandable | Natural | - | Braided Sleeves | - | 50 ft | ||
![]() GRP17011/4 BK007 Alpha Wire | In Stock | - | - | Polyphenylene Sulfide (PPS) | 453.59237 g | 1 | - | 31.8 mm | - | G17011/4 BK007 | - | - | Details | - | - | - | 1 lb | - | Expandable | Black | - | Braided Sleeves | Flame Retardant | 50 ft | ||
![]() GRP2001/4 NA007 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | 1 | - | 6.35 mm | - | G2001/4 NA007 | - | - | Details | - | - | - | 1 lb | - | Expandable | Natural | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 50 ft | ||
![]() GRP130NF114 BK008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | - | 31.8 mm | - | G130NF114 BK008 | - | - | Details | - | White Stripe | - | 1 lb | - | Expandable | Black, White | - | Braided Sleeves | Flame Retardant | 25 ft | ||
![]() GRP11011/4 NA003 Alpha Wire | In Stock | - | - | - | - | 1 | - | - | - | G11011/4 NA003 | - | - | - | - | - | - | 5 lbs | - | Expandable | - | - | Braided Sleeves | - | 250 ft | ||
![]() GRP130NF1IN BK007 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | - | 25.4 mm | - | G130NF1IN BK007 | - | - | Details | - | White Stripe | - | 1 lb | - | Expandable | Black | - | Braided Sleeves | Flame Retardant | 50 ft | ||
![]() GRP130NF14 BK004 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | 1 | - | 6.4 mm | - | G130NF14 BK004 | - | - | Details | - | White Stripe | - | 1 lb | Bulk | Expandable | Black | - | Braided Sleeves | Flame Retardant | 200 ft | ||
![]() GRP1803/4 BK007 Alpha Wire | In Stock | - | - | Nylon | - | 1 | - | 19 mm | - | G1803/4 BK007 | - | - | Details | - | - | - | 1 lb | - | Expandable | Black | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | 50 ft | ||
![]() GRP2003/4 NA007 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | 1 | ALPHA WIRE CO | 19 mm | GRP-200-3/4NA007 | G2003/4 NA007 | Active | 5.57 | Details | Yes | - | - | 1 lb | - | Expandable | Natural | unknown | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 50 ft | ||
![]() GRP1101/8 NA005 Alpha Wire | In Stock | - | - | Polyester | 272.15545 g | 1 | - | 3.18 mm | - | G1101/8 NA005 | - | - | Details | - | - | Due to size or weight of the product, your shipping charge may increase. | 9.600001 oz | - | Expandable | Natural | - | Braided Sleeves | - | 100 ft | ||
![]() GRP18011/4 BK008 Alpha Wire | In Stock | - | - | Nylon | - | 1 | - | 31.8 mm | - | G18011/4 BK008 | - | - | Details | - | - | - | 1 lb | - | Expandable | Black | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | 25 ft |