- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Ø) | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | For Use With | Inside Diameter | Manufacturer | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Min. temperature | RoHS | RoHS-compliant | Type | Subcategory | Product Type | Standards | Product | Features | Certifications | Product Category | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103-001A188 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-125-14 Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | ||
![]() 170-14000 HellermannTyton | In Stock | - | - | Polyester | - | - | 30mm | 50mm | 30 up to 50 mm | 50m | - | Black | - | - | - | - | - | 170-14000 | - | - | - | - | - | Yes | HEGP40-PET-BK | - | - | - | - | highly flexible,Non-abrasive,halogen-free | - | - | - | - | ||
![]() 170-60400 HellermannTyton | In Stock | - | - | Polyester | - | - | 2mm | 8mm | 2 up to 8 mm | Sold per metre | - | Black | - | - | - | - | - | 170-60400 | - | 500m | - | - | - | - | HEGSAS04-PET-BK | - | - | - | - | halogen-free,highly flexible,Non-abrasive | - | - | - | - | ||
![]() 161-63101 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 25m | - | Black | - | - | - | - | - | 161-63101 | - | - | - | - | - | - | HWPAV08-PA6V0-BK (25) | - | - | - | - | - | - | - | - | - | ||
![]() 161-45200 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 5m | - | Ecru | - | - | - | - | - | 161-45200 | - | - | - | - | - | - | SBPTFE9-PTFE-N | - | - | - | - | - | - | - | - | - | ||
![]() AA59569R36S0203 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103-026-008S Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103-095-040 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103-106-250-06-GN Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-123-06D Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | ||
![]() 120-157-12C Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | ||
![]() 170-81008 HellermannTyton | In Stock | - | - | Polyester | - | - | 18mm | 25mm | 18 up to 25 mm | Sold per metre | - | Black | - | - | - | - | - | 170-81008 | - | 50m | +150°C | -50°C | - | - | HEGPETFR20-PET-BK | - | - | - | - | Non-abrasive,highly flexible | - | - | - | - | ||
![]() 170-81101 HellermannTyton | In Stock | - | - | Polyester | - | - | 3mm | 10mm | 3 up to 10 mm | Sold per metre | - | Black | - | - | - | - | - | 170-81101 | - | 200m | +150°C | -50°C | - | - | HEGPETFRX06-PET-BK | - | - | - | - | Non-abrasive,highly flexible | - | - | - | - | ||
![]() 161-60006 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 5pc(s) | - | - | - | - | Cables | - | - | 161-60006 | - | - | - | - | - | Yes | HAT40-PA66-B | - | - | - | - | - | - | - | - | - | ||
![]() 170-15000 HellermannTyton | In Stock | - | - | Polyester | - | - | 40mm | 60mm | 40 up to 60 mm | 50m | - | Black | - | - | - | - | - | 170-15000 | - | - | - | - | - | Yes | HEGP50-PET-BK | - | - | - | - | highly flexible,Non-abrasive,halogen-free | - | - | - | - | ||
![]() 170-40600 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | HellermannTyton | 4mm | 8mm | 4 up to 8 mm | Sold per metre | - | Black | 1 | Complies with UL94 V0 | - | 6 mm | HellermannTyton | 170-40600 | Polyamide 6.6 (PA66) | 100m | +150°C | -60°C | Details | Yes | HEGPA6606 | Wire & Cable Management | Sleeves | - | Braided Sleeves | halogen-free,highly flexible,Non-abrasive | UL | Spiral Wraps, Sleeves, Tubing & Conduit | 100 m | UL 94 V-2 | ||
![]() 170-01104 HellermannTyton | In Stock | - | - | Polyester | - | - | 16mm | 19mm | 16 up to 19 mm | Sold per metre | - | Black,White | - | UL94 V0 + FMVSS-302, self-extinguishing | - | - | - | 170-01104 | Polyester (PET) | 25m | +125°C | -50°C | - | Yes | Twist-In-FR 19 | - | - | NF F 16-101/16-102 | - | non-flammable,self-sealing,halogen-free | - | - | - | - | ||
![]() 161-41203 HellermannTyton | In Stock | - | - | Polyethylene (PE) | 4mm | - | 10mm | 100mm | 10 up to 100 mm | 5m | (Ø) 4 mm | Colourless | - | In accordance with UL94 HB. | - | - | - | 161-41203 | Polyethylene (PE) | - | +90°C | -60°C | - | - | SBPE9D | - | - | - | - | Halogen-free,Reusable | - | - | - | - | ||
![]() RAY-103-4.0(10) Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |