- Manufacturer
- Series
- Type
- Material
- Part Status
- Mfr
- Package
- Product Status
- Color
- Moisture Sensitivity Level (MSL)
- Diameter
- Length
- RoHS Status
Attribute column
Categories
Cold Shrink Tape, Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Weight | Insert Material | Body Material | Base Product Number | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Plating | Shell Size, MIL | Thread Size | Includes | Head Diameter | Drive Type | Screw Head Type | Features | Diameter | Height | Length | Length - Overall | Diameter - Inside | Length - Below Head | Head Height | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC-1 3M | 134 |
| Datasheet | - | - | - | - | - | - | Polymer | 294.840002g | - | - | - | - | - | - | - | - | - | - | - | EC | Active | 1 (Unlimited) | - | End Cap | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.46 ~ 0.82 11.6mm ~ 20.9mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8427-16 3M | 28 |
| Datasheet | 3 Weeks | Standard | - | - | - | - | Ethylene Propylene Rubber (EPR) | 1.950447kg | - | - | - | - | - | - | - | - | - | - | 2002 | 8420 | Active | 1 (Unlimited) | - | Tubing | - | - | - | Black | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 0.67 ~ 1.38 17.0mm ~ 35.0mm | - | 1.33' 406.40mm | - | 35.1 mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8430-9 3M | 19 |
| Datasheet | 3 Weeks | Standard | - | - | - | - | Ethylene Propylene Rubber (EPR) | 3.039069kg | - | - | - | - | - | - | - | - | - | Bulk | 1997 | 8420 | Active | 1 (Unlimited) | - | Tubing | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.68 ~ 3.69 42.7mm ~ 93.7mm | - | 0.750' 228.60mm 9.00 | - | 93.7 mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8428-12P 3M | 41 |
| Datasheet | 3 Weeks | - | - | - | - | - | Ethylene Propylene Rubber (EPR) | 2.417647kg | - | - | - | - | - | - | - | - | - | - | 2009 | 8420 | Active | Not Applicable | - | Tubing | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95 ~ 1.94 24.1mm ~ 49.3mm | - | 1.000' 304.80mm 12.00 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8427-12P 3M | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | Ethylene Propylene Rubber (EPR) | 1.437888kg | - | - | - | - | - | - | - | - | - | - | - | 8420 | Active | Not Applicable | - | Tubing | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.67 ~ 1.38 17.0mm ~ 35.1mm | - | 1.000' 304.80mm 12.00 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8426-9M 3M | 32 |
| Datasheet | 3 Weeks | - | - | - | - | - | Ethylene Propylene Rubber (EPR) | - | - | - | - | - | - | - | - | - | - | - | - | 8420 | Active | 1 (Unlimited) | - | Tubing | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 ~ 1.18 14.0mm ~ 30.0mm | - | 0.750' 228.60mm 9.00 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8425-8 3M | 114 | - | Datasheet | 3 Weeks | - | - | - | - | - | Ethylene Propylene Rubber (EPR) | 635.029318g | - | EPDM, Rubber | - | - | - | - | - | - | - | - | 1997 | 8420 | Active | 1 (Unlimited) | - | Tubing | - | 90°C | -18°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.40 ~ 0.82 10.2mm ~ 20.8mm | 203mm | 0.667' 203.20mm 8.00 | - | 20.9 mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 8428-6M 3M | In Stock | - | Datasheet | 3 Weeks | Standard | - | - | - | - | Ethylene Propylene Rubber (EPR) | - | - | - | - | - | - | - | - | - | - | - | 2013 | 8420 | Active | Not Applicable | - | Tubing | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95 ~ 1.94 24.1mm ~ 49.3mm | - | 0.500' 152.40mm 6.00 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8429-9M 3M | 48 |
| - | 4 Weeks | - | - | - | - | - | Ethylene Propylene Rubber (EPR) | - | - | - | - | - | - | - | - | - | - | - | - | 8420 | Active | Not Applicable | - | Tubing | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 ~ 2.67 32.2mm ~ 67.8mm | - | 0.750' 228.60mm 9.00 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8429-12 3M | 30 |
| Datasheet | 3 Weeks | Cable | - | - | - | - | Ethylene Propylene Rubber (EPR) | 3.628739kg | - | - | - | - | - | - | - | - | - | - | 1997 | 8420 | Active | 1 (Unlimited) | - | Tubing | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 ~ 2.67 32.2mm ~ 67.8mm | - | 1.000' 304.80mm 12.00 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CPT-1/2 3M | 19 |
| Datasheet | 3 Weeks | - | - | - | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 1.360777kg | - | - | - | - | - | - | - | - | - | - | 2000 | CPT | Active | 1 (Unlimited) | - | Tubing | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.50 ~ 1.60 13.0mm ~ 41.0mm | - | 0.375' 114.30mm 4.50 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8428-12 3M | 61 |
| Datasheet | 3 Weeks | - | - | - | - | - | Ethylene Propylene Rubber (EPR) | 2.494758kg | - | - | - | - | - | - | - | - | - | Bulk | 1997 | 8420 | Active | 1 (Unlimited) | - | Tubing | - | 90°C | -18°C | Black | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95 ~ 1.94 24.1mm ~ 49.3mm | - | 1.000' 304.80mm 12.00 | - | 49.3 mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8425-8P 3M | 19 |
| - | 3 Weeks | - | - | - | - | - | Ethylene Propylene Rubber (EPR) | - | - | - | - | - | - | - | - | - | - | - | 2009 | 8420 | Active | Not Applicable | - | Tubing | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.40 ~ 0.82 10.2mm ~ 20.8mm | - | 0.667' 203.20mm 8.00 | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8096-6 3M | In Stock | - | - | - | - | - | - | - | - | -- | - | - | - | 8096 | - | - | 3M | Bulk | Active | - | - | - | -- | Active | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | -- | -- | -- | - | - | - | -- | - | -- | -- | - | - | - | - | ||
![]() 5551 Molex | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | - | Plastic | Nylon | - | 16 | -- | - | - | - | -65°C ~ 175°C | Bulk | - | MIL-DTL-38999 Series III, DTS | Active | -- | Plug Housing | For Male Pins | 4 | - | - | - | Threaded | Crimp | E | Shielded | Environment Resistant | Chromate over Cadmium | 13-4 | Olive Drab | Contacts Not Included | - | -- | - | -- | - | - | - | Coupling Nut | - | - | - | - | - | - | - | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |